location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX ABPC-543 Black 8 GB Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ABPC-543
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99108610.450
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ProDVX ABPC-543 Black 8 GB Wi-Fi :
The short editorial description of ProDVX ABPC-543 Black 8 GB Wi-Fi

Cortex A17, 2.0GHz, Quad Core, Mali T764 3D, 2 GB DDR3, 8GB eMMC Flash, RJ45, WiFi, USB, HDMI, RS232 x 2
More>>>
ProDVX ABPC-543 Black 8 GB Wi-Fi:
The official marketing text of ProDVX ABPC-543 Black 8 GB Wi-Fi as supplied by the manufacturer

Commercial Grade ARM based Box PC for (Interactive) Digital Signage, Industrial and other professional applications. Various models and options. OS: Android 4.4.2 > / Linux

Short summary description ProDVX ABPC-543 Black 8 GB Wi-Fi:
This short summary of the ProDVX ABPC-543 Black 8 GB Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX ABPC-543, Black, Rockchip RK3288, Cortex-A17, 2 MHz, Flash, 8 GB

Long summary description ProDVX ABPC-543 Black 8 GB Wi-Fi:
This is an auto-generated long summary of ProDVX ABPC-543 Black 8 GB Wi-Fi based on the first three specs of the first five spec groups.

ProDVX ABPC-543. Product color: Black. Processor model: Rockchip RK3288, Processor architecture: Cortex-A17, Processor frequency: 2 MHz. Storage media type: Flash, Total storage capacity: 8 GB, Compatible memory cards: SD. Internal memory: 2048 MB, Internal memory type: DDR3. Graphics card: Mali-T764

Features
Product color *
Black
Display
Built-in display *
No
Processor
Built-in processor
Yes
Processor model
Rockchip RK3288
Processor architecture
Cortex-A17
Processor frequency
2 MHz
Processor cores
4
Storage
Built-in storage media *
Yes
Storage media type *
Flash
Total storage capacity *
8 GB
Card reader integrated *
Yes
Compatible memory cards
SD
Memory
Internal memory
2048 MB
Internal memory type
DDR3
Graphics
Graphics card
Mali-T764
Ports & interfaces
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Audio (L/R) out *
1
S/PDIF out port
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Weight & dimensions
Width
6.1" (155 mm)
Depth
5.12" (130 mm)
Height
1.22" (31 mm)
Weight
16.6 oz (470 g)
Other features
RS-232 ports
2
Country Distributor
Nederland 2 distributor(s)