location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UN43MU6300F 43" 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UN43MU6300F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UN43MU6300FXZA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276209616 show
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:40:41
The date of the most recent change of the data-sheet in Icecat's system
Samsung UN43MU6300FXZA user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick setup quide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Samsung UN43MU6300F 43" 4K Ultra HD Black :
The short editorial description of Samsung UN43MU6300F 43" 4K Ultra HD Black

43", UHD 4K TV, 4K Color Drive Pro, RMS 20W, Wi-Fi, HDMI, USB, Ethernet, Composite In (AV), RF In (Terrestrial/Cable Input), RS232C,
More>>>
Samsung UN43MU6300F 43" 4K Ultra HD Black:
The official marketing text of Samsung UN43MU6300F 43" 4K Ultra HD Black as supplied by the manufacturer

Color with 4K detail
With 4K Color Drive, colors are both vibrant and pure, giving you a realistic experience.

The latest trend in home entertainment
With 4K HDR Pro, you can experience a wide range of color and contrast, letting you to clearly distinguish the transition from dark to light.

For an essential, must-have performance
Even the darkest scenes reveal rich details, thanks to Essential Black Pro. And deep shades of black promise a more immersive viewing experience.

4X the clarity
Prepare to step up your viewing experience with UHD Resolution. 4X more pixels than Full HD means you’re getting 4X the resolution, so you’ll clearly see the difference.

Smooth motion viewing
Experience smooth action on fast-moving content with Motion Rate 120. Enjoy all the action without interruption, from the final seconds of a chase scene to the final pitch of a game.

It's all connected
Easily find and play your favorite movies, TV shows, sports, music, and games with Samsung Smart Hub®.

OneRemote replaces the many
OneRemote automatically detects and controls all your connected devices and content with no manual programming required*.
*Compatible devices only. All devices must be on the same network and internet connection is required.

Short summary description Samsung UN43MU6300F 43" 4K Ultra HD Black:
This short summary of the Samsung UN43MU6300F 43" 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UN43MU6300F, 43", 3840 x 2160 pixels, 4K Ultra HD, LED, Black

Long summary description Samsung UN43MU6300F 43" 4K Ultra HD Black:
This is an auto-generated long summary of Samsung UN43MU6300F 43" 4K Ultra HD Black based on the first three specs of the first five spec groups.

Samsung UN43MU6300F. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Product color: Black

Display
Display diagonal *
43"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Display resolution *
3840 x 2160 pixels
Design
Product color *
Black
Ports & interfaces
USB 2.0 ports quantity *
2
HDMI ports quantity *
3
Other features
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 02:51:13
Uk has collected 3 expert reviews for Samsung UN43MU6300F 109.2 cm (43") 4K Ultra HD Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
reviewed.com
Updated:
2018-03-01 09:35:05
The TVs also feature quad-core processors to smooth out the "Smart Hub" experience, game mode options for decreasing input lag, and digital audio out. As part of Samsung's "MU" UHD lineup, the MU6300 TVs also feature HDR compatibility and 4K resolution.W...
Bottom line No, unless you find it at a serious discountWhen we test TVs, regardless of price and pedigree, we're looking for four major aspects of picture quality: high contrast, wide color saturation, accurate hues, and smooth motion. While the 43-inch MU6300 check...
65%
pcmag.com
Updated:
2018-01-20 02:17:16
Samsung is one of the biggest names in TVs, and its high-end models show why. The MU9000 series features excellent picture quality, and Samsung makes some very bold claims about its flagship QLED line. When it comes to budget TVs, however, the company is...
Good Attractive design, Functional Smart Hub interface with voice search...
Bad Mediocre color and contrast...
Bottom line The MU6300 series of 4K TVs falls short of the performance of Samsung's higher-end models and the value offered by budget-focused TV manufacturers...
60%
4k.com
Updated:
2019-12-12 07:43:40
The MU6300 simply performs well overall Its design is sleek, light and fairly robust and while we consider the TV's stand to be a bit on the wobbly side even when properly installed and properly placed on a flat surface, it's certainly not going to collap...
Good Excellent contrast ratio and black levels, Good color handling, Superb 4K and HD gaming TV, Superb for use as PC monitor, Low motion blur, Fine overall performer, Great Connectivity...
Bad Screen lacks high levels of brightness, Some aspects of motion interpolation are weak, This TV lacks full HDR color delivery, Weak viewing angles, The...
Bottom line As a budget starter 4K TV with limited HDR functionality but a generally good, reliable level of picture performance, we strongly recommend the MU6300 for first-time buyers. However, this particular 4K HDR TV is similar enough to the 2016 KU6300 that you...
79%
pcmag.com
Updated:
2020-08-18 12:28:02
Samsung is one of the biggest names in TVs, and its high-end models show why. The MU9000 series features excellent picture quality, and Samsung makes some very bold claims about its flagship QLED line. When it comes to budget TVs, however, the company is...
Good Attractive design, Functional Smart Hub interface with voice search...
Bad Mediocre color and contrast...
Bottom line The MU6300 series of 4K TVs falls short of the performance of Samsung's higher-end models and the value offered by budget-focused TV manufacturers...
60%
pcmag.com
Updated:
2018-01-20 02:17:16
Samsung is one of the biggest names in TVs, and its high-end models show why. The MU9000 series features excellent picture quality, and Samsung makes some very bold claims about its flagship QLED line. When it comes to budget TVs, however, the company is...
Good Attractive design, Functional Smart Hub interface with voice search...
Bad Mediocre color and contrast...
Bottom line The MU6300 series of 4K TVs falls short of the performance of Samsung's higher-end models and the value offered by budget-focused TV manufacturers...
60%
pcmag.com
Updated:
2018-01-19 02:51:12
Samsung is one of the biggest names in TVs, and its high-end models show why. The MU9000 series features excellent picture quality, and Samsung makes some very bold claims about its flagship QLED line. When it comes to budget TVs, however, the company is...
Good Attractive design, Functional Smart Hub interface with voice search...
Bad Mediocre color and contrast...
Bottom line The MU6300 series of 4K TVs falls short of the performance of Samsung's higher-end models and the value offered by budget-focused TV manufacturers...
60%
pcmag.com
Updated:
2020-08-18 12:33:57
Samsung is one of the biggest names in TVs, and its high-end models show why. The MU9000 series features excellent picture quality, and Samsung makes some very bold claims about its flagship QLED line. When it comes to budget TVs, however, the company is...
Good Attractive design, Functional Smart Hub interface with voice search...
Bad Mediocre color and contrast...
Bottom line The MU6300 series of 4K TVs falls short of the performance of Samsung's higher-end models and the value offered by budget-focused TV manufacturers...
60%
product-reviews.net
Updated:
2018-01-25 02:29:52
We are continuing our look at the best 4K TVs to buy this month, as consumers look to find the best deals possible during the exciting sales period with retailers dropping their prices by hundreds of dollars.The new Samsung UN55MU6300F 55″ 4K Smart HDR Ul...
0%
tomsguide.com
Updated:
2019-12-23 11:22:27
The Samsung 55-inch MU6300 is an affordable 4K set that will entice shoppers as much with its high-quality display as with its affordable price. The MU6300 manages to be stylish while offering a capable smart -TV experience and delivering better-than-aver...
Good Affordable 4K and HDR suppor, Elegant desig, Great smart TV with excellent remote control...
Bad Viewing angles could be bette, No Dolby Vision suppor, Audio quality drops off at higher volume...
Bottom line The Samsung 55-inch MU6300 ($583) has a lot going for it, with superb smart-TV functions, a well-designed remote and decent sound quality. The display isn't perfect, but the color quality is above average. Our biggest gripe is the viewing angles, which ar...
70%
pcmag.com
Updated:
2018-01-20 02:17:16
Samsung is one of the biggest names in TVs, and its high-end models show why. The MU9000 series features excellent picture quality, and Samsung makes some very bold claims about its flagship QLED line. When it comes to budget TVs, however, the company is...
Good Attractive design, Functional Smart Hub interface with voice search...
Bad Mediocre color and contrast...
Bottom line The MU6300 series of 4K TVs falls short of the performance of Samsung's higher-end models and the value offered by budget-focused TV manufacturers...
60%
Country Distributor
United Kingdom 1 distributor(s)