location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GC900 mobile phone 3" 3.6 oz (102 g) Black Feature phone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC900
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG GC900 mobile phone 3" 3.6 oz (102 g) Black Feature phone
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Feature phone Single SIM 3G Black
  • - 3" 480 x 800 pixels Touchscreen
  • - Rear camera resolution (numeric): 8 MP Auto focus
  • - MicroSD (TransFlash)
  • - Wi-Fi Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Position location Assisted GPS (A-GPS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name LG GC900 mobile phone 3" 3.6 oz (102 g) Black Feature phone :
The short editorial description of LG GC900 mobile phone 3" 3.6 oz (102 g) Black Feature phone

3" 480 x 800, WAP 2.0, 8MP
More>>>
LG GC900 mobile phone 3" 3.6 oz (102 g) Black Feature phone:
The official marketing text of LG GC900 mobile phone 3" 3.6 oz (102 g) Black Feature phone as supplied by the manufacturer

- 8 Megapixel Camera
- Dolby Mobile for Music
- Impressive Screen Resolution
- Touch Connectivity

Short summary description LG GC900 mobile phone 3" 3.6 oz (102 g) Black Feature phone:
This short summary of the LG GC900 mobile phone 3" 3.6 oz (102 g) Black Feature phone data-sheet is auto-generated and uses the product title and the first six key specs.

LG GC900, Bar, Single SIM, 3", 8 MP, 1000 mAh, Black

Long summary description LG GC900 mobile phone 3" 3.6 oz (102 g) Black Feature phone:
This is an auto-generated long summary of LG GC900 mobile phone 3" 3.6 oz (102 g) Black Feature phone based on the first three specs of the first five spec groups.

LG GC900. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3", Display resolution: 480 x 800 pixels, Touchscreen. Rear camera resolution (numeric): 8 MP. WAP: 2.0, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 330 h. Weight: 3.6 oz (102 g). Product color: Black

Design
Product color *
Black
Type *
Feature phone
Display
Display diagonal *
3"
Display resolution *
480 x 800 pixels
Display type
TFT
Panel type
TFT
Display number of colors
16.78 million colors
External display *
No
Touchscreen *
Yes
Memory
Flash card support *
Yes
Compatible memory cards *
MicroSD (TransFlash)
Internal memory
1536 MB
Internal storage capacity
32 GB
Camera
Rear camera resolution (numeric)
8 MP
Rear camera resolution
3264 x 2448 pixels
Rear camera *
Yes
Built-in flash
Yes
Front camera *
Yes
Auto focus
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
Data network *
3G, Edge, GPRS, GSM, HSDPA
WAP
2.0
Wi-Fi *
Yes
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
5.5 h
Standby time (2G) *
330 h
Weight & dimensions
Weight *
3.6 oz (102 g)
Width
2.21" (56.1 mm)
Depth
0.488" (12.4 mm)
Height
4.29" (108.9 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Embedded games
5
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
Yes
GPS (satellite)
Yes
Position location *
Yes
Subscription
Subscription type *
No subscription
Other features
Networking type
GSM/GPRS/EDGE/UMTS/HSDPA
Operating frequency
850/900/1800/1900/2100 MHz
Wireless technology
802.11 b/g
Video capability
Yes
Playback formats
MP3/AAC/AAC+/WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:35:00
Uk has collected 54 expert reviews for LG GC900 mobile phone 7.62 cm (3") 102 g Black Feature phone and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcauthority.com.au
Updated:
2013-11-13 20:34:57
We sniggered under our breath at its silly name but the 5MP-toting LG Viewty's impressive camera and video chops helped it sell big. Two-years in the making, its follow-up, the Viewty Smart arrives with a new look and armed with even cooler features.Bu...
Bottom line Not as smart as its name suggests but a talented camera and video phone all the same...
83%
electricpig.co.uk
Updated:
2013-11-13 20:34:58
The LG Viewty Smart is not a smartphone. Let’s get that straight from the start. All those dreams of cramming it with apps and games? Put them to the back of your mind. What the Viewty Smart does do, however, is take top notch cameraphone photos.The so...
Good Truly eyepopping pictures from a cameraphone.
Bad No extra talents to speak of, and unable to run 3rd party apps.
Bottom line Shutterbugs short on pocket space will love it, but it’s not a smart phone.The LG Viewty Smart is not a smartphone. Let’s get that straight from the start. All those dreams of cramming it with apps and games? Put them to the back of your mind...
60%
expertreviews.co.uk
Updated:
2013-11-13 20:34:58
LG's Viewty Smart follows on from the popular Viewty, with an 8-megapixel camera and a high-resolution 800x480 touchscreen. It uses the same underlying interface as LG's GT505, but with four main screens that you can personalise with apps, widgets, con...
Bottom line Despite the disappointing camera, the Viewty has good basic apps, plenty of storage, long battery life and a great screen for watching movies...
60%
gadgetguy.com.au
Updated:
2013-11-13 20:34:58
When LG released the original well over a year ago, it was a stand-out winner and one of the best camera phones on the market. In fact, LG's first Viewty was such a beauty it still holds its own against rivals today - no mean feat considering the she...
Good Light and slim; Touchscreen; Lots of camera features; DivX playback...
Bad Slow menu response; Poor software; No 3.5 mm headphone jack...
50%
letsgomobile.org/en
Updated:
2013-11-13 20:34:58
T he applications of digital photography are countless. Especially combined with the cell phone; quickly uploading a picture to Hyves or FaceBook, creating an online photo album to share your special moments with friends and family, or just to make a p...
Bottom line The LG Viewty Smart is the latest LG cameraphone, not in the least thanks to the Intelligent Shot mode, which LG clearly expresses in its communication. Despite the fact that the results of this mode are not remarkable; the pictures that this phone...
73%
digitalversus.com
Updated:
2013-11-13 20:34:58
The Viewty Smart builds on the notoriety of the Viewty photophone and includes a 3D interface that was inaugurated on the Arena, upgrading certain aspects of the spec such as the camera (now at 8 Mpixels as against 5 Mpixels for the Arena). Does the Vi...
Good Minimalist design / Finish, Nice interface and good navigation in menus, Photo options, High video playing quality...
Bad No standard audio out / miniUSB, Poor internet navigation, Doesn’t play DivX, Sound and video recording, No FM transmitter...
80%
whatmobile.net
Updated:
2013-11-13 20:34:58
The original LG Viewty was a pretty smartphone, and a huge success for LG not just in the UK but all over the world. To this day, it attracts a massive amount of traffic to our forum – beaten only by the people talking about the iPhone and how to unloc...
Bottom line LG is trying to enhance its portfolio by using the same platform to spawn a range of handsets aimed at different markets. The Viewty Smart is the cameraphone version of the Arena (which was more about multimedia), but the lack of the Xenon flash is a h...
80%
wired.co.uk
Updated:
2013-11-13 20:34:58
You either like a phone interface or you don’t. It’s a snap decision. I like what LG does, and I have done since I was given an LG Renoir to test and I didn’t want to give it back. The last LG to grace the Wired office was the Arena, which also won pla...
80%
zath.co.uk
Updated:
2013-11-13 20:34:58
Following the relative success of the original LG Viewty (which was really one of the the first actually decent camera-phone at 5MP) and to continue our LG-touchscreen-phone season (see the LG Arena) we thought it would be good to have a detailed look...
Bottom line The LG Viewty Smart is undoubtedly one of the best (and lightest) phones out there if you are serious about taking good photos with it, that part of it is very well done by LG. But unfortunately there’s not a lot to back that up, yes the media playe...
0%
Zdnet.com.au
Updated:
2013-11-13 20:34:58
If you saw someone walking down the street wearing a T-shirt emblazoned with the word "Smart", what would be your first impression? Would you assume this person was indeed of higher than average intelligence or would you assume exactly the opposite? LG...
Good Decent 8megapixel camera, Good basic functionality, Strong battery life...
Bad SClass UI is not easy to use, Limited automated setup, Poor online experience...
Bottom line Its called the Viewty Smart, but its definitely not a smartphone. Aside from the decent camera, theres very little to recommend this high-priced mobile.
60%
pcadvisor.co.uk
Updated:
2013-11-13 20:34:58
Boasting an 8Mp camera with an LED flash and Schneider-Kreuznach lens, LGs Viewty Smart is the second mobile phone to feature LGs S-Class 3D user interface, first seen on the LG Arena. Dont be fooled by the name though, as this isnt a smartphone...
Bottom line LGs Viewty Smart is a good camera phone and the S-Class UI is rich and engaging but there are plenty of faults. The interface is sluggish, there is no 3.5mm headphone jack and the included mobile browser is poor. Ross Catanzariti...
70%
goodgearguide.com.au
Updated:
2013-11-13 20:34:59
Boasting an 8-megapixel camera with an LED flash and Schneider-Kreuznach lens, LGs Viewty Smart is the second mobile phone to feature LGs S-Class 3D user interface, first seen on the LG Arena. Dont be fooled by the name though, as this isnt a smartphone. The Viewty brand is an evolution of the original Viewty, launched back in 2007. The design of the LG Viewty Smart mobile phone is comparable to the iPhone 3GS, though its slightly smaller and the edges are sharp and striking rather than rou...
Good 8-megapixel camera, outstanding display with rich colour, S-Class UI is colourful and engaging, Dolby Mobile and DivX support, 7.2Mbps HSDPA, Wi-Fi, GPS...
Bad S-Class UI is a little sluggish, not compatible with LG’s Application Store, keystroke lag during text input, camera interface is slow to navigate, no 3.5mm headphone jack...
Bottom line LG’s Viewty Smart is a good camera phone and the S-Class UI is rich and engaging but there are plenty of faults. The interface is sluggish, there is no 3.5mm headphone jack and the included mobile browser is poor...
75%
theregister.co.uk
Updated:
2013-11-13 20:34:59
LGs latest cam phone is an extremely sleek and suave looking device with a feature-packed 8Mp camera, multi-touch screen, Wi-Fi, A-GPS and motion sensor. Despite the name, this isnt a smart phone, and isnt intended to be all things to everyone – it...
Bottom line The 8Mp camera has tended to be reserved for high-end phones, but with LG already promising a 12Mp camphone, this image resolution now appears on what is supposed to be a mid-price handset. Theres no obvious skimping on ability – the camera is very...
90%
3g.co.uk
Updated:
2013-11-13 20:34:59
The LG Viewty Smart is just that. It looks pristine, has plenty going on inside and has a camera right up there with the best. Although the touch-screen is the most tactile we’ve encountered from LG, it’s still not quite the finished article. It has...
Good Eightmegapixel camera with ‘smart’ features that autoadjust settings for huge range of light environments.
Bad isting of four home screens; Shortcuts, Widgets, Contacts and Multimedia, and each screen is customisable. You can decide what icons/shortcuts appear on what page. Press the solitary key on the lefthand side of the phone and these four home screens will c...
60%
trustedreviews.com
Updated:
2013-11-13 20:34:59
The original LG Viewty was seen as one of the first big rivals to the iPhone as a multimedia-centric, finger-friendly, fully touchscreen driven 'smartphone' and as such it sold in the millions. However, despite its impressive camera and perfectly servicea...
70%
techradar.com
Updated:
2013-11-13 20:34:59
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet The LG Viewty Smart (CG900) carries on the heritage of the first LG Viewty (KU990), which sold over 6.5 million units. Not too shabby. Especially when you consider that Viewty Mark 1 fou...
Good 8 Megapixel camera, Intelligent Shot mode, Up to 32GB of microSD storage, DivX video playback, DVD-quality video capture...
Bad Poor HTML browsing experience, No 3.5mm headphone jack, Only 1.5GB of internal RAM, Proprietary operating system, Limited personalisation...
70%
gadgetshow.channel5.com
Updated:
2013-11-13 20:34:59
Despite its name, the LG Viewty Smart is not a smartphone. Forget any hope of adding apps galore or expanding its gaming abilities. What it does do is dish up quality cameraphone photos, thanks to seriously clever software inside.Around the back, there...
Good The LG Viewty Smart’s camera software is far and away the most impressive on the market. Intelligent Shot mode lets the phone analyse the scene in front of it, balancing focus, aperture, shutter speed and white balance to give good results in almost...
Bad However, once you’ve torn yourself away from the LG Viewty Smart’s camera function, the phone becomes less impressive. Sure, there’s the latest S-Class interface, which makes customising home screens and whizzing between functions a bree...
Bottom line The Viewty Smart feels slightly impotent. Its power is obvious, and the design is an absolute beauty. If it could be extended with new apps and software, we’d proclaim it a must-own. Without them, it’s one strictly recommended for photo-obsess...
60%
tracyandmatt.co.uk
Updated:
2013-11-13 20:34:59
With another fairly major phone release happening on Friday, the all-new LG Viewty Smart (LG Viewty II) needs to be pretty special just to lift it above the waves created by the 3GS and the Pre. The LG Viewty SmartThe ten second review:Device – LG View...
Bottom line LG are getting pretty good at phones. It’s hard to forget they are still a relative newcomer. The original Viewty and its off-spring have been close to being decent devices, but always had a few issues. The Viewty Smart is a massive upgrade on the o...
0%
photoanswers.co.uk
Updated:
2013-11-13 20:34:59
The LG Viewty Smart GC900 is a mobile phone, which features an 8Mp sensor, an ISO range of 100-1600 and a range of useful camera features. Scroll down the page to find out how it performed on test...
80%
stuff.tv
Updated:
2014-03-22 01:50:56
We sniggered under our breath at its silly name but the 5MP-toting LG Viewty’s impressive camera and video chops helped it sell big. Two-years in the making, its follow-up, the Viewty Smart arrives with a new look and armed with even cooler features.Bu...
Good Sleek design. Intuitive UI. Responsive touchscreen. Strong camera and video performance. Dynamic sounding music player...
Bad No Xenon flash or lens cap. Lack of 3.5mm headphone jack. Sluggish web browser...
Bottom line Not as smart as its name suggests but a talented camera and video phone all the same...
80%
recombu.com
Updated:
2014-03-31 03:24:42
The LG Viewty Smart GC900 is the LG Viewty's successor. Boasting an 8-megapixel camera and a 3-inch touchscreen, the Viewty Smart certainly looks better than its predecessor but does it deliver more?What we likeThe Viewty Smart's camera is easy to use...
Bottom line The LG Viewty Smart looks great and boasts plenty of features, including one of LG's best touchscreens yet. We would like to say it’s fantastic but we can't, because the LG Viewty Smart doesn’t deliver the user experience we expected. We can forgive so...
50%
recombu.com
Updated:
2014-03-31 03:24:42
The KU990, better known as the LG Viewty, is LG's high-end touchscreen phone, which houses a large 3-inch LCD display and a xenon-flash assisted 5-megapixel camera. It's available in a variety of colours and metallic finishes, as well as the standard b...
Bottom line The Viewty looks the part of a high-end camera phone and delivers in many ways. Our only concern is that parts of it are annoying to use and over a long period of time could become frustrating. We recommend you try it out and see what you think, paying...
60%
ld2.ciol.com
Updated:
2013-11-13 20:34:58
Taking up some of the challenges from the last time around and clearly listening to the feedback about the old Viewty, LG is back with a bang. The new Viewty Smart (also called the GC 900) has a lot of new tricks. For starters, it has the slick '...
Good 8MP camera, S-class 3D interface...
Bad Expensive...
90%
tech2.com
Updated:
2013-11-13 20:34:58
There must be just a handful of the mobile using population that’s interested in a mobile phone purely for its base purposes viz. making and taking calls and or messages. It’s got to have at least a few fun features that make it enticing and let’s not...
Good Well designed, Good Audio, Plenty of image editing options...
Bad Very quirky UI, Sluggish, XviD videos didnt play, Camera takes long to focus, Quality was average, Battery life could have been better...
Bottom line CameraThe Viewty’s 8 megapixel camera with Schneider-Kreuznach optics is designed to be its biggest asset and it is, but doesnt deliver. Images look brilliant on the handsets display till you see the real thing. It’s got plenty of settings to...
50%
mobileburn.com
Updated:
2013-11-13 20:34:58
Back in the first half of 2008 I reviewed the LG Viewty, a touchscreen device with a 3 inch display and a 5 megapixel camera. Now, over a year later weve been sent LGs latest version of the device, entitled the GC900 Viewty Smart. The new handset...
Good Fun gallery and photo editing, multitouch support, WiFi...
Bad Awful email experience, clunky web browser, slow 3G data...
Bottom line The LG Viewty Smart is a good evolution of its predecessor and a fun little phone to use, as well. However, Im not the biggest fan of LGs S-class UI and the email support on this device was also quite disappointing. The 8 megapixel camera was pretty...
75%
techworld.com
Updated:
2013-11-13 20:34:59
The Viewty brand is an evolution of the original Viewty, launched back in 2007. The design of the LG Viewty Smart mobile phone is comparable to the iPhone 3GS, though its slightly smaller and the edges are sharp and striking rather than round.The glos...
Bottom line LG's Viewty Smart is a good camera phone and the S-Class UI is rich and engaging but there are plenty of faults. The interface is sluggish, there is no 3.5mm headphone jack and the included mobile browser is poor...
0%
gsmarena.com
Updated:
2013-11-13 20:34:59
LG Viewty Smart is the LG KM900 Arena in cameraphone disguise. That alone is enticing enough by our books. The Viewty Smart has a bit of everything - touch technology and S-Class UI, 8 megapixel camera, above average media and entertainment package. F...
0%
mobilechoiceuk.com
Updated:
2013-11-13 20:34:59
A bona fide camera phone, with impressive multimedia and internet features too User opinions(0) Add opinion Read all opinions...
Good Eight-megapixel camera with ‘smart’ features that auto-adjust settings for huge range of light environments...
Bad Can’t download third-party apps from dedicated market, unlike comparable handsets.Look and Feel...
Bottom line A bona fide camera phone, with impressive multimedia and internet features too...
80%
phonearena.com
Updated:
2013-11-13 20:34:59
World used to be a much better place two years ago. If anything, we were younger and better looking. There were no bad, bad things like financial meltdowns and a credit line to get one of these beautiful 40-meter yachts looked near at hand. It was the...
Good Modern, pleasing overall look, SCLASS 3D interface, High incall and audio quality...
Bad Snapshots lack details, Badly performing flash and way too much noise when there is not enough light, New camera functions are limited and almost useless, Captured videos are too dark and lack details, DivX and Xvid video playback is restricted to content with CIF resolution...
Bottom line The LG Viewty Smart GC900 is a device with modern and pleasing overall look that comes with amazing set of functions to meet the needs of ordinary customers (although not nearly enough to replace smartphones to business people). The S-CLASS 3D interfac...
80%
Brand Image Article code product Stock Price from
LG BL40 Chocolate 4" 4.55 oz (129 g) Black LG BL40 Chocolate 4" 4.55 oz (129 g) Black
(show image)
8808992008545 BL40 Chocolate 0.00
(excl. VAT)
0 (incl. VAT)
LG BL40 Vodafone 4" 4.55 oz (129 g) Black LG BL40 Vodafone 4" 4.55 oz (129 g) Black
(show image)
09903663 BL40 Vodafone 0.00
(excl. VAT)
0 (incl. VAT)
LG BL40 Vodafone 4" 4.55 oz (129 g) Black LG BL40 Vodafone 4" 4.55 oz (129 g) Black
(show image)
00300280 BL40 Vodafone 0.00
(excl. VAT)
0 (incl. VAT)
LG BL40 mobile phone 4" 4.55 oz (129 g) Black Feature phone LG BL40 mobile phone 4" 4.55 oz (129 g) Black Feature phone
(show image)
BL40 BL40 0.00
(excl. VAT)
0 (incl. VAT)
LG BL40 4" 4.55 oz (129 g) Black LG BL40 4" 4.55 oz (129 g) Black
(show image)
BL40.AESPBK BL40 0.00
(excl. VAT)
0 (incl. VAT)