location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pro Fit® Mobile Retractable Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Fit® Mobile Retractable Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72339EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896723394 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:10
The date of the most recent change of the data-sheet in Icecat's system
Kensington K72339EU user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K72339EU user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Pro Fit® Mobile Retractable Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Retractable USB cable stores inside mouse when not in use
  • - Advanced Blue Optical sensor tracks on more surfaces than standard optical (1000dpi)
  • - Clickable scroll wheel is ideal for speeding through documents
  • - Sculpted side panels with soft rubber panels and contoured buttons maintain comfort and grip
  • - Reliable Plug & Play operation with USB connection
  • - Designed for durability withstanding everyday drops and spills
  • - Wired 76cm cable for battery free, reliable operation
  • - Professional black and blue corporate finish complements Pro Fit™ keyboards
  • - Compatible with Windows® XP, Windows Vista®, Mac OS® X *
  • - Optimised for your Windows 11 mouse needs.
Long product name Kensington Pro Fit® Mobile Retractable Mouse :
The short editorial description of Kensington Pro Fit® Mobile Retractable Mouse

Pro Fit® Mobile Retractable Mouse
More>>>
Kensington Pro Fit® Mobile Retractable Mouse:
The official marketing text of Kensington Pro Fit® Mobile Retractable Mouse as supplied by the manufacturer

Now you can have the reliability of a wired mouse without the cable clutter. The Kensington Pro Fit® Mobile Retractable Mouse offers an advanced Blue Optical sensor to track on more surfaces than standard optical sensors. The retractable cord means that when you're ready to work-wherever that may be-so is the Pro Fit mouse. PC and Mac compatible.

Short summary description Kensington Pro Fit® Mobile Retractable Mouse:
This short summary of the Kensington Pro Fit® Mobile Retractable Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Pro Fit® Mobile Retractable Mouse, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description Kensington Pro Fit® Mobile Retractable Mouse:
This is an auto-generated long summary of Kensington Pro Fit® Mobile Retractable Mouse based on the first three specs of the first five spec groups.

Kensington Pro Fit® Mobile Retractable Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Sensor type
Optical
Design
Form factor *
Ambidextrous
Product color *
Black
Ergonomics
Cable length
29.9" (0.76 m)
Retractable cable
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Weight
6 oz (170 g)
Packaging data
Quantity per pack *
1 pc(s)
Other features
Compatible operating systems
Windows 7; Chrome OS 44 or above; macOS 10.9; XP; macOS 10.10 or above; macOS X 10.11; Vista; Windows 8; Windows 10; Windows 11
Connectivity technology
Wired
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)