location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K63207EU laptop case 15.6" Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Simply Portable 15.6'' Laptop Backpack - Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K63207EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252090407
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K63207EU laptop case 15.6" Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hard wearing Nylon backpack protects and cushions your laptop
  • - Securely store your laptop or ultrabook & accessories in this backpack that fits up to 15.6''/39.6cm devices
  • - Padded shoulder straps designed to ease neck and shoulder strain
  • - Stay organised on the move with mulitple accessories pockets
Guarantee: Limited Lifetime
Long product name Kensington K63207EU laptop case 15.6" Backpack Black :
The short editorial description of Kensington K63207EU laptop case 15.6" Backpack Black

Simply Portable 15.6'' Laptop Backpack - Black
More>>>
Kensington K63207EU laptop case 15.6" Backpack Black:
The official marketing text of Kensington K63207EU laptop case 15.6" Backpack Black as supplied by the manufacturer

Travel in style with the classic design of the Kensington SP25 backpack. The padded interior pouch protects your laptop computer and the zipped compartments give you easy access to all your essentials when you are on the move.

Hard wearing Nylon backpack protects and cushions your laptop
Securely store your laptop or ultrabook & accessories in this backpack that fits up to 15.6''/39.6cm devices
Padded shoulder straps designed to ease neck and shoulder strain
Stay organised on the move with mulitple accessories pockets

Short summary description Kensington K63207EU laptop case 15.6" Backpack Black:
This short summary of the Kensington K63207EU laptop case 15.6" Backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K63207EU, Backpack, 15.6", 25 oz (710 g)

Long summary description Kensington K63207EU laptop case 15.6" Backpack Black:
This is an auto-generated long summary of Kensington K63207EU laptop case 15.6" Backpack Black based on the first three specs of the first five spec groups.

Kensington K63207EU. Case type: Backpack, Maximum screen size: 15.6". Weight: 25 oz (710 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
15.6"
Case type *
Backpack
Material *
Nylon
Product main color *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Any brand
Features
Front pocket
Yes
Weight & dimensions
Width
13" (330 mm)
Depth
7.09" (180 mm)
Height
18.9" (480 mm)
Weight
25 oz (710 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)