Epson logo

Epson Stylus Pro 7600 large format printer Color 2880 x 1440 DPI 610 x 1067 mm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43006
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson Stylus Pro 7600 large format printer Color 2880 x 1440 DPI 610 x 1067 mm:

Epson Stylus PRO 7600 - A1, 2880 x 1440 dpi, Max Width 610mm, 32MB, Centronics, USB

Epson Stylus Pro 7600 large format printer Color 2880 x 1440 DPI 610 x 1067 mm:

The Epson STYLUS PRO 7600 features a new advanced Micro Piezo print head technology, 7-colour UltraChrome ink system and high media flexibility.The product capabilities make the STYLUS PRO 7600 the professional printer of choice for 2- and 4-up proofing, professional photography, Giclee or Fine Art prints, high quality POS prints and A1 size 3D-CAD and GIS image printing.




Key Features:


Breathtaking picture quality is achieved by Epson's industry leading 2880 dpi print resolution and 4pl Ultra Micro Dot

Life-like skin tones and the finest details with Epson's expanded 7 colour UltraChrome ink set

Complete control over grey scale gradations and neutral tones with dual black ink cartridges, three different black ink configurations and unique Grey Balancer software utility

Maximise output quality by matching gloss or matte media with new Matte or Photo Black inks. White glove cartridge changing enables you to configure black inks in just 10 minutes

Printed images with a lightfastness up to 75* years (indoor) with Epson UltraChrome inks

Comprehensive utility software featuring executable maintenance, diagnostic tools, error-correction and user installable firmware upgrades

Output edge to edge, borderless prints to a specified range of widely used substrate dimensions

Short summary description Epson Stylus Pro 7600 large format printer Color 2880 x 1440 DPI 610 x 1067 mm:

Epson Stylus Pro 7600, 2880 x 1440 DPI, A1 size: About 55 minutes (2880x1440dpi, Advanced Photo 2880, Premium Glossy Photo Paper), Up to 17.8m2/hr (Plain paper, economy mode, double-matte black ink configuration), Colour and monochrome heads, 672 nozzles (96 nozzles x 7), 610 x 1067 mm, Roll or Cut Sheet

Long summary description Epson Stylus Pro 7600 large format printer Color 2880 x 1440 DPI 610 x 1067 mm:

Epson Stylus Pro 7600. Maximum resolution: 2880 x 1440 DPI, Print speed (best quality): A1 size: About 55 minutes (2880x1440dpi, Advanced Photo 2880, Premium Glossy Photo Paper), Print speed (normal quality): Up to 17.8m2/hr (Plain paper, economy mode, double-matte black ink configuration). Maximum print size: 610 x 1067 mm, Media types supported: Roll or Cut Sheet, Maximum roll length: 7952.8" (202 m). USB connector: USB Type-A. Internal memory: 32 MB. Power requirements: AC 100V - 240V, Power consumption (typical): 50 W

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.