location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Active FC8671/71 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Active
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bagless vacuum cleaner FC8671/71
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8671/71 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103782698
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:18
The date of the most recent change of the data-sheet in Icecat's system
Important Information Manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips FC8671/71 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerPro Active FC8671/71 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2000 W
  • - EPA 10 filter
  • - 1.7 L
Long product name Philips PowerPro Active FC8671/71 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless :
The short editorial description of Philips PowerPro Active FC8671/71 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless

PowerPro Active, 2000 W, 37 l/s, 80 dB, 33 kPa, 9 m, 1.7 L
More>>>
Philips PowerPro Active FC8671/71 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless:
The official marketing text of Philips PowerPro Active FC8671/71 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless as supplied by the manufacturer

The new Philips PowerPro Active bagless vacuum cleaner delivers high cleaning performance, thanks to PowerCyclone technology and Multi Clean nozzle, engineered to maximize dust pick-up. The dust container is easy to empty,with no dust cloud.

Remarkable cleaning results
- PowerCyclone 4 technology separates dust and air in one go
- 2000 W motor for strong suction power
- New Multi Clean nozzle for thorough cleaning on all floors

Clean air filter system
- EPA10 filter system with AirSeal for healthy air

Effortless cleaning
- Long reach tool for difficult to access areas
- ActiveLock couplings to easily adjust to each cleaning task
- Reach all corners thanks to the extra long ergonomic grip
- Soft brush integrated into handle, always ready to use
- Variable power setting.

Short summary description Philips PowerPro Active FC8671/71 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless:
This short summary of the Philips PowerPro Active FC8671/71 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Active FC8671/71, 2000 W, Cylinder vacuum, Dry, Bagless, 1.7 L, EPA, Micro

Long summary description Philips PowerPro Active FC8671/71 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless:
This is an auto-generated long summary of Philips PowerPro Active FC8671/71 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Active FC8671/71. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.7 L. Vacuum air filtering: EPA, Micro, Dirt separating method: Cyclonic, Noise level: 80 dB. Product color: Black, Red, Silver

Extra long ergonomic grip
Extra long ergonomic grip

This ergonomically shaped grip is convenient in use. Its extra long design gives you farther reach, so you can easily clean hard to reach places.

PowerCyclone 4 Technology
PowerCyclone 4 Technology

PowerCyclone 4 technology maximizes airflow and performance by separating dirt from air in one go. It delivers remarkable cleaning results through highly efficient steps: 1) Air enters fast into the PowerCyclone thanks to the straight and smooth air inlet. 2) The curved airpass quickly accelerates the air upwards in the cyclonic chamber to separate the dust from the air.

Long reach tool
Long reach tool

The Long reach tool is a clever accessory which helps you clean difficult areas like the top of the furniture or high shelves. The angle of the brush is adjustable, so you can have the exact instrument for your needs.

Power control
Power control

The variable power setting allows you to select the optimal level of suction for the different types of surfaces you vacuum.

EPA10 Clean air system
EPA10 Clean air system

EPA10 filter and AirSeal capture the finest dust before the air is blown out for a dust-free environment and clean, healthy air.

ActiveLock couplings
ActiveLock couplings

The ActiveLock couplings allow you to easily connect and disconnect the different nozzles and accessories from the telescopic tube while cleaning.

2000 Watt motor
2000 Watt motor

2000 W motor generates strong suction power for excellent cleaning results.

Multi Clean nozzle
Multi Clean nozzle

The new Multi Clean nozzle delivers a thorough cleanining on all types of floors. The nozzle is designed to seal closely to the floor to ensure a good pick-up of even the fine dust.

Soft brush at your fingertips
Soft brush at your fingertips

A dusting brush attachment is built right into the handle so it’s always ready to use for furniture, flat surfaces and upholstery.

Power
Input power (IEC)
1800 W
Suction power
370 AW
Maximum input power *
2000 W
Variable power
Yes
Power control
Electronic
Design
Dust capacity *
1.7 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product color *
Black, Red, Silver
Tube type
Telescopic
Tube lock type
Click
Tube material
Metal
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
EPA, Micro
Performance
Dirt separating method *
Cyclonic
EPA class
EPA 10
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Noise level *
80 dB
Vacuum
33 kPa
Airflow
37 l/s
Operating radius
354.3" (9 m)
Ergonomics
Carrying handle(s)
Yes
Weight & dimensions
Width
12" (304 mm)
Depth
18.6" (473 mm)
Height
11.9" (301 mm)
Weight
13.2 lbs (6 kg)
Packaging content
Vacuum brushes included
Dusting brush
Crevice tool
Yes