location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin eTrex Legend FR navigator Fixed LCD 5.29 oz (150 g) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eTrex Legend FR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00256-01
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:45:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin eTrex Legend FR navigator Fixed LCD 5.29 oz (150 g) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed Blue
  • - Marine (chartplotters, sounders)
  • - 160 x 288 pixels
Long product name Garmin eTrex Legend FR navigator Fixed LCD 5.29 oz (150 g) Blue :
The short editorial description of Garmin eTrex Legend FR navigator Fixed LCD 5.29 oz (150 g) Blue

eTrex Legend, France, 160x288, LCD, 8MB, 18h, 150g
More>>>
Short summary description Garmin eTrex Legend FR navigator Fixed LCD 5.29 oz (150 g) Blue:
This short summary of the Garmin eTrex Legend FR navigator Fixed LCD 5.29 oz (150 g) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin eTrex Legend FR, Internal storage, 160 x 288 pixels, LCD, 1.1 x 2.1", Fixed, Blue

Long summary description Garmin eTrex Legend FR navigator Fixed LCD 5.29 oz (150 g) Blue:
This is an auto-generated long summary of Garmin eTrex Legend FR navigator Fixed LCD 5.29 oz (150 g) Blue based on the first three specs of the first five spec groups.

Garmin eTrex Legend FR. Map storage: Internal storage. Display resolution: 160 x 288 pixels, Display: LCD, Display size (HxV) (imperial): 1.1 x 2.1". Form factor: Fixed, Product color: Blue, Interface type: Thumb Stick. Battery type: AA, Battery life (max): 18 h. Weight: 5.29 oz (150 g), Width: 2.01" (51 mm), Depth: 1.18" (30 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 17:33:03
Uk has collected 2 expert reviews for Garmin eTrex Legend FR navigator Fixed LCD 150 g Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gpsinformation.net
Updated:
2011-09-14 17:32:59
Garmins eTrex VISTA, LEGEND and VENTURE- New eTrex Models with WAAS Reviewed by Joe Mehaffey and Jack Yeazel (16 July 2002 - Revise some opinions) Return to GPS Information Home Page eTrex LEGEND The eTrex LEGEND and VISTA are Garmins latest in t...
0%
gpslodge.com
Updated:
2011-09-14 17:33:03
Continuing our series of head to head reviews (the first being the Garmin Streetpilot 2720 vs. the Magellan Roadmate 760), today we have a review of the Garmin eTrex Legend vs. the Magellan eXplorist 300. A lot of people have been asking about how the...
0%