location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-426Y toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-426Y
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-426Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766771795 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 16:59:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TN-426Y toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Single pack
  • - Standard Yield
  • - Color toner page yield: 6500 pages
  • - Color toner cartridges quantity: 1
  • - Laser printing
  • - 1 pc(s)
Long product name Brother TN-426Y toner cartridge 1 pc(s) Original Yellow :
The short editorial description of Brother TN-426Y toner cartridge 1 pc(s) Original Yellow

Toner Cartridge – Yellow
More>>>
Brother TN-426Y toner cartridge 1 pc(s) Original Yellow:
The official marketing text of Brother TN-426Y toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

Designed to deliver optimal consistency, the genuine Brother TN-426Y Yellow toner cartridge has been developed to create high-resolution monochrome documents from the first to the last time you print. With the capacity to print over 6,500 pages, the TN-426Y refill offers excellent value for money.

This TN-426Y toner cartridge in Yellow has been expertly designed to work seamlessly with your Brother printer, providing you with highest quality results, time after time.

Though using cheaper, non-branded cartridges might save you money in the short-term, they’re not as compatible with your machine. It’s possible that using these often-inferior products could cause printing problems and even damage your printer – so why take the risk?

By choosing a genuine TN-426Y toner cartridge, you’ll ensure that your printer continues to perform at its very best and also that any warranty you hold remains valid, providing you with extra peace of mind all round.

Short summary description Brother TN-426Y toner cartridge 1 pc(s) Original Yellow:
This short summary of the Brother TN-426Y toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-426Y, 6500 pages, Yellow, 1 pc(s)

Long summary description Brother TN-426Y toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Brother TN-426Y toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Brother TN-426Y. Color toner page yield: 6500 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
HL-L8360CDW MFC-L8900CDW
Quantity per pack *
1 pc(s)
Color toner cartridges quantity
1
Cartridge capacity
Standard Yield
Color toner page yield *
6500 pages
Approximate page yield (color/CMY, ISO/IEC 19798)
6500 pages
Type *
Original
Features
Printing colors *
Yellow
Brand compatibility *
Brother
Supply type *
Single pack
Product color
Black
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
Laser printing
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)