location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell AudioKey Classic 256 MB 0.256 GB Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AudioKey Classic 256 MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C042100000
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:33:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Packard Bell AudioKey Classic 256 MB 0.256 GB Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.256 GB
  • - LCD 128 x 32 pixels
  • - Audio formats supported: MP3, WMA
  • - 0.05 W 90 dB 32 Ω Equalizer
  • - Voice recording Built-in microphone
  • - Continuous audio playback time: 8 h AAA Number of batteries supported: 1
Long product name Packard Bell AudioKey Classic 256 MB 0.256 GB Blue, White :
The short editorial description of Packard Bell AudioKey Classic 256 MB 0.256 GB Blue, White

AudioKey Classic 256 MB
More>>>
Short summary description Packard Bell AudioKey Classic 256 MB 0.256 GB Blue, White:
This short summary of the Packard Bell AudioKey Classic 256 MB 0.256 GB Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell AudioKey Classic 256 MB, 0.256 GB, LCD, 1.06 oz (30 g), Blue, White

Long summary description Packard Bell AudioKey Classic 256 MB 0.256 GB Blue, White:
This is an auto-generated long summary of Packard Bell AudioKey Classic 256 MB 0.256 GB Blue, White based on the first three specs of the first five spec groups.

Packard Bell AudioKey Classic 256 MB. Total storage capacity: 0.256 GB. Display: LCD. Voice recording. Continuous audio playback time: 8 h. Weight: 1.06 oz (30 g). Product color: Blue, White

Brand Image Article code product Stock Price from
Packard Bell

Packard Bell AudioKey Classic 256 MB FM 0.256 GB Blue
(show image)
C044350000 AudioKey Classic 256 MB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey Premium 2 GB Black, Silver
(show image)
C045260000 AudioKey Premium 2 GB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey Premium 256 MB 0.256 GB Black, Silver
(show image)
C045230000 AudioKey Premium 256 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell FunKey 1 GB FM Silver
(show image)
C045120000 FunKey 1 GB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell FunKey 512 MB FM 0.512 GB Silver
(show image)
C045110000 FunKey 512 MB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell FunKey 256 MB 0.256 GB Silver
(show image)
C045080000 FunKey 256 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey Classic 512 MB 0.512 GB
(show image)
C042200000 AudioKey Classic 512 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey Classic 1GB Blue
(show image)
C042300000 AudioKey Classic 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDream Colour 256 MB FM 0.256 GB Black, White
(show image)
C041010000 AudioDream Colour 256 MB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDream Colour 512 MB FM 0.512 GB Black, White
(show image)
C040750000 AudioDream Colour 512 MB FM 0.00
(excl. VAT)
0 (incl. VAT)