location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts BEAMER-C200 project mount Ceiling Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts projector ceiling mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEAMER-C200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441272
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 529443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 12:39:23
The date of the most recent change of the data-sheet in Icecat's system
BEAMER-C200_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts BEAMER-C200 user manual (11.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts BEAMER-C200 project mount Ceiling Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ceiling 33.1 lbs (15 kg) Silver
  • - Height adjustment 5.12 - 41.7" (130 - 1060 mm)
  • - Angle of rotation: 360°
  • - Tilt angle range: -15 - 15°
Guarantee: 5 year
Long product name Neomounts BEAMER-C200 project mount Ceiling Silver :
The short editorial description of Neomounts BEAMER-C200 project mount Ceiling Silver

Neomounts Universal Projector Ceiling Mount, Height Adjustable (13-106cm) - Silver
More>>>
Neomounts BEAMER-C200 project mount Ceiling Silver:
The official marketing text of Neomounts BEAMER-C200 project mount Ceiling Silver as supplied by the manufacturer

The Neomounts projector ceiling mount, model BEAMER-C200 is a universal tilt-, swivel and/or rotatable ceiling mount for projectors up to 15 kilograms. This mount is a great choice for an optimal viewing experience. This versatile, ready to install mount, offers the convenience of installation to the ceiling without the need of additional accessories.

Neomounts versatile tilt (15°), rotate and/or swivel (360°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the projector. The mount is height adjustable from 13 to 106 centimetres. An innovativemanagement conceals and routes cables from ceiling to projector. Hide your cables to keep the installation nice and tidy.

Neomounts BEAMER-C200 has two pivot points and is suitable for most projectors. The weight capacity of this product is 15 kilograms. This universal ceiling mount is easy to install and suitable for projectors using the mounting holes on the bottom side of the projector. The legs included with this mount, cover most projector hole patterns. The quick release function of the bracket offers safe storage of expensive projectors which results in decrease of theft.

Different poles available, models BEAMER-P100, BEAMER-P150 and BEAMER-P200, to stretch the distance between ceiling and projector from 100 to 200 centimetres.

Projector mounts are ideal for use in offices, schools, hospitals or at home.

All installation material is included with the product.

Short summary description Neomounts BEAMER-C200 project mount Ceiling Silver:
This short summary of the Neomounts BEAMER-C200 project mount Ceiling Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts BEAMER-C200, Ceiling, 33.1 lbs (15 kg), Silver, Steel, Manual, 5.12 - 41.7" (130 - 1060 mm)

Long summary description Neomounts BEAMER-C200 project mount Ceiling Silver:
This is an auto-generated long summary of Neomounts BEAMER-C200 project mount Ceiling Silver based on the first three specs of the first five spec groups.

Neomounts BEAMER-C200. Mounting type: Ceiling, Maximum weight capacity: 33.1 lbs (15 kg), Product color: Silver. Height: 41.7" (1060 mm), Package width: 14.6" (370 mm), Package depth: 2.76" (70 mm). Country of origin: China. Quantity per master (outer) case: 6 pc(s), Master (outer) case net weight: 31.3 lbs (14.2 kg), Quantity per EUR-pallet: 96 pc(s). Package net weight: 5.29 lbs (2.4 kg)

Performance
Mounting type *
Ceiling
Maximum weight capacity *
33.1 lbs (15 kg)
Product color *
Silver
Housing material
Steel
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
5.12 - 41.7" (130 - 1060 mm)
Swivel angle
360°
Swivel angle range
0 - 360°
Angle of rotation
360°
Tilt angle range
-15 - 15°
Adjustable
Yes
Tilt adjustment
Yes
Rotating
Yes
Swiveling
Yes
Weight & dimensions
Height
41.7" (1060 mm)
Weight & dimensions
Package width
14.6" (370 mm)
Package depth
2.76" (70 mm)
Package height
15.4" (390 mm)
Package net weight
5.29 lbs (2.4 kg)
Other features
Country of origin
China
Logistics data
Quantity per master (outer) case
6 pc(s)
Master (outer) case net weight
31.3 lbs (14.2 kg)
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
96 pc(s)
Master (outer) case width
17.9" (455 mm)
Master (outer) case length
15.9" (405 mm)
Master (outer) case height
15.6" (395 mm)
Master (outer) case weight
38.6 lbs (17.5 kg)
Brand Image Article code product Stock Price from
Canon LV-CL18 project mount Ceiling Silver Canon LV-CL18 project mount Ceiling Silver
(show image)
5326B001 LV-CL18 0.00
(excl. VAT)
0 (incl. VAT)
DELL 725-10018 project mount Ceiling DELL 725-10018 project mount Ceiling
(show image)
725-10018 725-10018
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)