location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Mouse Grip Swircle for G9/G9x

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mouse Grip Swircle for G9/G9x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
939-000191
Category:
Devices used with game consoles such as controllers and joysticks.
Game Console Parts & Accessories Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 05:58:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Logitech Mouse Grip Swircle for G9/G9x :
The short editorial description of Logitech Mouse Grip Swircle for G9/G9x

Mouse Grip Swircle for G9/G9x
More>>>
Logitech Mouse Grip Swircle for G9/G9x:
The official marketing text of Logitech Mouse Grip Swircle for G9/G9x as supplied by the manufacturer

Your face? Your dog? Your guild’s logo? Choose your favorite image for your ID Grip.

Plus, the broad-shaped ID Grip provides exceptional palm support—like the popular shapes of the G5 and the MX™518 mice.
To start making your ID Grip, just click the Customize Now button on the right. Upload your own image or choose from our selection of pre-designed images.

Personalize your G9 Laser Mouse
- Customizable images: Put the image you want on your mouse: Choose from our gallery of designs and game-specific artwork or upload your own.*
- Rub- and fade-proof images: For exceptional durability over the long haul. Specially designed custom printing process infuses your image into the surface of the grip.

With more palm support. For epic battles.
- Broad-shaped design: Provides more palm and wrist support when you’re battling it out hour after hour. The ID Grip will help make even those with large hands feel comfortable.
- Soft-touch side grip: Gives you a comfortable texture that feels great even at the end of an epic battle.
- Snap-on convenience: Lets you easily add the ID Grip to your G9 Laser Mouse. And attach or detach it with the push of a button.

Specially designed for the G9 Laser Mouse.
- Personalize your G9: And tune for the way you play.

* Uploads subject to Technical and Image Content Guidelines. Click "Customize Now" to view FAQ section for details.

Short summary description Logitech Mouse Grip Swircle for G9/G9x:
This short summary of the Logitech Mouse Grip Swircle for G9/G9x data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Mouse Grip Swircle for G9/G9x, Black, Plastic, G9 Laser Mouse, 3.35" (85 mm), 4.53" (115 mm), 1.38" (35 mm)

Long summary description Logitech Mouse Grip Swircle for G9/G9x:
This is an auto-generated long summary of Logitech Mouse Grip Swircle for G9/G9x based on the first three specs of the first five spec groups.

Logitech Mouse Grip Swircle for G9/G9x. Product color: Black, Material: Plastic, Compatibility: G9 Laser Mouse. Width: 3.35" (85 mm), Depth: 4.53" (115 mm), Height: 1.38" (35 mm)

Features
Product color
Black
Material
Plastic
Compatibility
G9 Laser Mouse
Weight & dimensions
Width
3.35" (85 mm)
Depth
4.53" (115 mm)
Height
1.38" (35 mm)
Weight
1.59 oz (45 g)
Brand Image Article code product Stock Price from
Logitech Mouse Grip Skull for G9/G9x Logitech Mouse Grip Skull for G9/G9x
(show image)
939-000192 Mouse Grip Skull for G9/G9x 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)