location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon 64 3000+ processor 2 GHz 0.512 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon 64 3000+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA3000BOX
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2020 09:42:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AMD Athlon 64 3000+ processor 2 GHz 0.512 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon 3000+ 2 GHz
  • - 0.512 MB L2 Socket 754
  • - 130 nm
  • - Box
Long product name AMD Athlon 64 3000+ processor 2 GHz 0.512 MB L2 Box :
The short editorial description of AMD Athlon 64 3000+ processor 2 GHz 0.512 MB L2 Box

AMD Athlon™ 64 300+
More>>>
Short summary description AMD Athlon 64 3000+ processor 2 GHz 0.512 MB L2 Box:
This short summary of the AMD Athlon 64 3000+ processor 2 GHz 0.512 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon 64 3000+, AMD Athlon, Socket 754, 130 nm, AMD, 3000+, 2 GHz

Long summary description AMD Athlon 64 3000+ processor 2 GHz 0.512 MB L2 Box:
This is an auto-generated long summary of AMD Athlon 64 3000+ processor 2 GHz 0.512 MB L2 Box based on the first three specs of the first five spec groups.

AMD Athlon 64 3000+. Processor family: AMD Athlon, Processor socket: Socket 754, Processor lithography: 130 nm. Power requirements: 89 W. L1 cache: 0.125 MB

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 06:33:46
Uk has collected 4 expert reviews for AMD Athlon 64 3000+ processor 2 GHz 0.512 MB L2 Box and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
HEXUS.net
Updated:
2018-11-01 06:33:46
AMD Athlon 64 Model 3000+ CPU When we first clapped eyes on AMDs new Clawhammer processor back in September 03, running at 2GHz, our initial and main lament was with pricing and lack of other models in the range. The pricing aspect was taken care of...
Bottom line Question: What do you get if you lop off half the L2 cache from an Athlon 64 Model 3200+ CPU?. Answer: A CPU that performs at near-identical levels in most benchmarks and costs around £35 less. Our biggest complaint about the Athlon 64 CPUs was never...
80%
modsynergy.com
Updated:
2018-11-01 06:33:46
The AMD Athlon 64 3000+ is one fast processor. Throughout testing, everything was stable and very smooth. Compared to my old Athlon XP processor, the AMD Athlon 64 3000+ provided smooth games than before (before was jerky), applications opened faster...
Bottom line The AMD Athlon 64 3000+ is one fast processor. Throughout testing, everything was stable and very smooth. Compared to my old Athlon XP processor, the AMD Athlon 64 3000+ provided smooth games than before (before was jerky), applications opened faster...
0%
Bjorn3d.com
Updated:
2018-11-01 06:33:46
Wondering what you kind of performance can expect from the cheapest Athlon 64 processor from AMD? As usual, AMD does not disappoint with its bargain (relatively speaking) high-end chip. Read this review to see how it performs against the 3200+, which is c...
0%
Brand Image Article code product Stock Price from
AMD

AMD Athlon™ 64 3200+ processor 2 GHz 0.512 MB L2 Box
(show image)
ADA3200CGBOX Athlon™ 64 3200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon 64 3000+ processor 2 GHz 0.512 MB L2 Box
(show image)
ADA3000BXBOX Athlon 64 3000+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)