NETGEAR logo

NETGEAR N600 WLAN 600 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
314863
Info modified on:
14 Mar 2024, 19:38:20
Bullet Points NETGEAR N600 WLAN 600 Mbit/s:
  • - Dual band avoids interference for reliable connections
  • - Faster WiFi speeds 300/300 - Up to 600 Mbps
  • - Works with any standard WiFi Router or Modem Router/Gateway like Belkin®, Linksys®, D-Link®, NETGEAR®, & others
Long product name NETGEAR N600 WLAN 600 Mbit/s:

USB 2.0, 802.11n, 300 Mbps, 2.4 - 5GHz, WPS

NETGEAR N600 WLAN 600 Mbit/s:

The NETGEAR N600 Wireless Dual Band USB Adapter wirelessly connects your Windows®-based laptop or desktop computer to a Wireless-N network for demanding applications, such as streaming HD video and multiplayer gaming. Dual band technology avoids interference, ensuring top speeds and the greatest range, and compatibility with Wireless-G networks allows hassle-free connection flexiblity. Easy setup with NETGEAR® genie gets you up and running fast, while Push 'N' Connect gives you a secured connection at the push of a button.

Short summary description NETGEAR N600 WLAN 600 Mbit/s:

NETGEAR N600, Wireless, USB, WLAN, 600 Mbit/s, Black

Long summary description NETGEAR N600 WLAN 600 Mbit/s:

NETGEAR N600. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 600 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.