location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 2720 fold 1.8" 3.19 oz (90.3 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2720 fold
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002M575
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 2720 fold 1.8" 3.19 oz (90.3 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 1.8" 128 x 160 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 860 mAh
More>>>
Short summary description Nokia 2720 fold 1.8" 3.19 oz (90.3 g) Black:
This short summary of the Nokia 2720 fold 1.8" 3.19 oz (90.3 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 2720 fold, Clamshell, 1.8", 1.3 MP, Bluetooth, 860 mAh, Black

Long summary description Nokia 2720 fold 1.8" 3.19 oz (90.3 g) Black:
This is an auto-generated long summary of Nokia 2720 fold 1.8" 3.19 oz (90.3 g) Black based on the first three specs of the first five spec groups.

Nokia 2720 fold. Form factor: Clamshell. Display diagonal: 1.8", Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 390 h. Weight: 3.19 oz (90.3 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:48:46
Uk has collected 16 expert reviews for Nokia 2720 fold 4.57 cm (1.8") 90.3 g Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
stuff.tv
Updated:
2014-06-18 14:42:48
It picks up fingerprints faster than stolen jewellery, too. Then there’s the fact the flip mechanism feels a tad wonky. It didn’t create too many issues while we were playing with it, but give this phone an extended run over a few months and you could...
Good An absolute bargain...
Bad Stingy screen. Suspect build quality...
Bottom line A flip phone that does the basics well, the 2720 Fold is hamstrung by design quirks and a tiny screen...
60%
stuff.tv
Updated:
2011-08-02 10:48:46
It picks up fingerprints faster than stolen jewellery, too. Then there’s the fact the flip mechanism feels a tad wonky. It didn’t create too many issues while we were playing with it, but give this phone an extended run over a few months and you could...
Good An absolute bargain...
Bad Stingy screen. Suspect build quality...
Bottom line A flip phone that does the basics well, the 2720 Fold is hamstrung by design quirks and a tiny screen...
60%
brighthub.com
Updated:
2011-09-17 02:52:25
The Nokia 2720 was released in September 2009, It comes in as a budget phone with practical and straightforward functions. The Nokia 2720 is a phone for people that need to communicate in text messages and stay connected using voice calls. There is an...
Bottom line All in all the Nokia 2720 is not a good phone for a user looking for additional features in a phone but I would recommend it for a user that just needs to communicate in one to one voice calls and occasional text messaging. There is not much as...
80%
mobilewhack.com
Updated:
2011-09-17 02:52:26
A new Nokia wanders into my sights today, folks, so let’s go ahead and have a look at it. Nokias are a bit middle of the road as far as quality goes–I’ve seen them turn out really well and I’ve seen them go pretty badly. Today’s Nokia, the Nokia 272...
50%
devhardware.com
Updated:
2014-01-03 20:08:47
Those looking for a basic phone with some extras might enjoy the Nokia 2720 Fold. Its design is attractive, yet simple, despite its propensity for receiving smudges. Its feature set is decent as well. Best of all, it is affordably priced.
0%