Fujitsu logo

Fujitsu AMILO Xi 3670 Intel® Core™2 Quad Q9000 18.4" 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 130M Windows Vista Home Premium Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97064
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years
Long product name Fujitsu AMILO Xi 3670 Intel® Core™2 Quad Q9000 18.4" 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 130M Windows Vista Home Premium Black, Red:

AMILO Xi 3670, Intel Core 2 Quad Q9000 (2.0GHz, 6MB, 1066MHz), 4GB (2x 2GB) 1066MHz DDR3 RAM, 1000GB (2x 500GB) 5400rpm SATA 2.5" S.M.A.R.T. HDD, 18.4" 16:9 1920x1080pixel 8ms 800:1 Full HD BrilliantView LCD, Blu-ray Disc/SuperMulti DVD, 1x HDMI, NVIDIA GeForce GT 130M, Bluetooth 2.1, Gigabit Ethernet, IEEE 802.11a/g/pre-n, Logitech QuickCam 1.3MP, 3.9kg, Eclipse red, Microsoft Windows Vista Home Premium

Fujitsu AMILO Xi 3670 Intel® Core™2 Quad Q9000 18.4" 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 130M Windows Vista Home Premium Black, Red:

UNRIVALED PROCESSOR PERFORMANCE
Intel® Core™2 Quad processor
The Intel® Core™2 Quad processors are designed to handle massive compute and visualization workloads enabled by powerful multi-core technology. Providing all the bandwidth you need for next-generation highly-threaded applications, the latest four-core Intel® Core™ 2 Quad processors enable faster, cooler, and quieter notebook experiences.

NVIDIA® HYBRIDPOWER™ TECHNOLOGY
Hybrid Graphics Power
NVIDIA® HybridPower™ enables you to dynamically switch in real time between the NVIDIA® GeForce® GT 130M dedicated graphics and the Mobile Intel® Graphics Media Accelerator 4500 MHD onboard graphics.
Unleash graphics performance when you need it, or instantly switch gears to a lower power mode from the onboard graphics for longer battery life (up to 25%) and quieter operation

HIGHSPEED MOBILE COMPUTING
Next-Gen Wireless-N
Wireless LAN is standard for Fujitsu notebooks. Whether you are on your way or you do not like any cable tangle in your home network. Additionally high-definition video, mega pixel photos, gigabyte song collections demand faster services and bigger WLAN pipes. The so called Draft-N next generation Wireless-N standard delivers you the needed performance: it’s up to five times faster and expands wireless coverage over the 802.11a/b/g standard.

NEW DIMENSIONS IN CONNECTIVITY
Easy to connect
The AMILO Notebook X Series provides you great connectivity. eSATA, USB 2.0 and IEEE1394 are standard to connect your notebook to external peripherals. Bluetooth® lets you synchronize the calendars of your notebook and your mobile phone. Via HDMI you can stream pictures and videos from your AMILO Notebook X in
high-definition quality to the big Plasma-TV and you only need one cable for visual and audio data.

SPILL-PROOF KEYBOARD
Protect your data
The spill-proof keyboard protects your notebook against damage caused by accidental spills. It has a tray-shape all around the keyboard with a capacity of up to 50 cc. So you have enough time to save your data and shut down your notebook to protect your investment and your precious memories.


LOGITECH® QUICKCAM®
Face-to-face
With its integrated Logitech® QuickCam®, this notebook is for comfortable video telephony without any additional accessories. Your partner's image appears perfectly on your display, even in dim conditions thanks to the low-light technology. BrilliantView technology enables wider viewing angles and is backlit with LEDs for exceptional brightness.

INTEGRATED BLUETOOTH® 2.1
Wireless connectivity
The standardized integrated Bluetooth® provides the possibility to connect and exchange information wirelessly between devices by radio communication system. So synchronize the calendar of your mobile phone and your AMILO notebook without any cable or use a wireless Bluetooth® headset to listen to the music collection stored on your laptop.

SILENT MODE FUNCTIONALITY
Enjoy tranquility
Just click on your silent mode button and the fan noise is reduced distinctly by clocking down the processor speed and the graphic card. You will be able to dedicate your full attention to your work or enjoy listening to music on your notebook in best and undisturbed quality.

BLU-RAY DISC™ DRIVE
The ultimate HD entertainment
Enjoy the ultimate high-definition entertainment experience with crystal-clear picture quality and rich beautiful surround sound. Blu-ray Discs can store up to 50 GB (double layer) of content – 5x more than a normal double layer DVD. This enables the high-definition picture - 6x better picture resolution than a normal double layer
DVD - and sound quality as well as (optional, depending on configuration) additional features and content. Compared to CD or DVD, Blu-ray Discs are exceptional durable and resist scratches, dust, and fingerprints.

RAID TECHNOLOGY
Security or capacity it’s your choice
RAID 0: Implements data striping to provide the best possible performance but does not offer any kind of fault tolerance.
RAID 1: Defines disk mirroring for simultaneous writing of data on two disks. If one drive fails, all data can be accessed on the second drive.
Disk duplexing: In addition to disk mirroring, an extra, redundant controller is used to increase fault tolerance for high performance or high security.

BRILLIANTVIEW
Get into the game
Don’t just play games – step inside them. With BrilliantView screen technology, white is even whiter, colors appear more vivid, and everything is sharp and clear. This makes the screen easier to view - even outdoors. BrilliantView puts you right in the middle of the action.

SUPER MULTI DVD
High-capacity storage
You can watch and burn DVDs very easily with the super multi DVD drive. It also lets you pack an incredible 8.5 GB of photos, videos, music or files on a single disk - anything you store on your notebook you can burn to maximum-capacity DVD.

15-IN-1 CARD READER
Multimedia connectivity
Don’t just play games – step inside them. With BrilliantView screen technology, white is even whiter, colors appear more vivid, and everything is sharp and clear. This makes the screen easier to view - even outdoors. BrilliantView puts you right in the middle of the action.

Short summary description Fujitsu AMILO Xi 3670 Intel® Core™2 Quad Q9000 18.4" 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 130M Windows Vista Home Premium Black, Red:

Fujitsu AMILO Xi 3670, Intel® Core™2 Quad, 2 GHz, 18.4", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Fujitsu AMILO Xi 3670 Intel® Core™2 Quad Q9000 18.4" 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 130M Windows Vista Home Premium Black, Red:

Fujitsu AMILO Xi 3670. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 130M. Operating system installed: Windows Vista Home Premium. Product color: Black, Red. Weight: 8.6 lbs (3.9 kg)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.