Hitachi logo

Hitachi C7BUMW1 portable circular saw 7.48" (19 cm) Black, Green 5800 RPM 1300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35317
Info modified on:
29 Jan 2020, 19:58:28
Short summary description Hitachi C7BUMW1 portable circular saw 7.48" (19 cm) Black, Green 5800 RPM 1300 W:

Hitachi C7BUMW1, Black, Green, 7.48" (19 cm), 5800 RPM, 2.6" (6.6 cm), 1.18" (3 cm), 1.89" (4.8 cm)

Long summary description Hitachi C7BUMW1 portable circular saw 7.48" (19 cm) Black, Green 5800 RPM 1300 W:

Hitachi C7BUMW1. Product color: Black, Green. Blade diameter: 7.48" (19 cm), Idle speed (max): 5800 RPM, Cutting depth (90º): 2.6" (6.6 cm). Power source: AC, Input power: 1300 W, Cable length: 157.5" (4 m). Width: 9.49" (241 mm), Depth: 14.4" (366 mm), Height: 9.84" (250 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.