location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi C7U3W1 portable circular saw 7.48" (19 cm) Black, Green 5800 RPM 1300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7U3W1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7U3W1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4966376260195
Category:
Machine using a toothed metal cutting disc or blade. Mostly used to cut wood.
Portable Circular Saws Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 19:58:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hitachi C7U3W1 portable circular saw 7.48" (19 cm) Black, Green 5800 RPM 1300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blade diameter: 7.48" (19 cm) 5800 RPM
  • - Cutting depth (90º): 2.6" (6.6 cm)
  • - Power source: AC
  • - Input power: 1300 W
  • - Black, Green
More>>>
Short summary description Hitachi C7U3W1 portable circular saw 7.48" (19 cm) Black, Green 5800 RPM 1300 W:
This short summary of the Hitachi C7U3W1 portable circular saw 7.48" (19 cm) Black, Green 5800 RPM 1300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi C7U3W1, Black, Green, 7.48" (19 cm), 5800 RPM, 2.6" (6.6 cm), 1.18" (3 cm), 1.89" (4.8 cm)

Long summary description Hitachi C7U3W1 portable circular saw 7.48" (19 cm) Black, Green 5800 RPM 1300 W:
This is an auto-generated long summary of Hitachi C7U3W1 portable circular saw 7.48" (19 cm) Black, Green 5800 RPM 1300 W based on the first three specs of the first five spec groups.

Hitachi C7U3W1. Product color: Black, Green. Blade diameter: 7.48" (19 cm), Idle speed (max): 5800 RPM, Cutting depth (90º): 2.6" (6.6 cm). Power source: AC, Input power: 1300 W, Cable length: 157.5" (4 m). Width: 8.94" (227 mm), Depth: 12.4" (314 mm), Height: 9.84" (250 mm)