location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP va7110, field-rackable, dual controller, 512MB cache, ships non-integrated only disk array

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
va7110, field-rackable, dual controller, 512MB cache, ships non-integrated only
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7294AE
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1-, 2-, or 3-year, 8 x 5, same-day support with phone-in assistance1-, 2-, or 3-year, 24 x 7, same-day support with phone-in assistance
Long product name HP va7110, field-rackable, dual controller, 512MB cache, ships non-integrated only disk array :
The short editorial description of HP va7110, field-rackable, dual controller, 512MB cache, ships non-integrated only disk array

High-performance, low-cost virtual disk array
More>>>
HP va7110, field-rackable, dual controller, 512MB cache, ships non-integrated only disk array:
The official marketing text of HP va7110, field-rackable, dual controller, 512MB cache, ships non-integrated only disk array as supplied by the manufacturer

Disk arrays provide superior storage solutions for mission critical applications

HP data protection solutions

Whatever your operating system, HP also delivers end-to-end solutions, including a complete array of services, support, and consulting.

Whatever your environment or business needs, you have a number of industry-leading HP Surestore disk array solutions from which to choose. Whether you're looking to keep your mission critical applications available during routine backup operations and planned downtime, or through unplanned infrastructure failures, let disk array solutions work for you.

And whatever your operating system, HP also delivers end-to-end solutions, including a complete array of services, support, and consulting.

High-performance, high-capacity, low-cost virtual disk array with industry-leading availability

High-performance, low-cost virtual disk array

Ideal for heterogeneous environments, the va7110 allows you to mix and match drives and add capacity instantly

The HP StorageWorks Virtual Array 7110 is a low-cost, high-capacity, high-performance, multi-port virtual disk array that delivers industry-leading uptime and availability. Ideal for heterogeneous operating system environments, it allows you to mix and match disk drives and add capacity instantly. HPs hot swap technology reduces planned downtime, and our virtual array architecture simplifies array management and administration. Two host ports support either 1 or 2 Gb Fibre Channel devices

The HP StorageWorks Virtual Array 7110 is a low-cost, high-capacity, high-performance, 2 Gb Fibre Channel virtual disk array that delivers industry-leading uptime and availability. It is an ideal choice for environments requiring heterogeneous operating systems including HP-UX, other UNIX servers, and WINtel servers. The va7110 supports over 6 TB with up to 45 disks. You can mix and match drives of different size, and add capacity instantly. HPs hot-swap technology and redundant components reduce planned downtime. The virtual array architecture simplifies management and administration of the array. File or LUN creation occurs quickly, without worrying about the underlying physical technology.The va7110 has one host port per array controller to enable configurations with no-single-point-of-failure. These ports support either 1 or 2 Gb Fibre Channel devices to protect your investment in connectivity infrastructure.

Short summary description HP va7110, field-rackable, dual controller, 512MB cache, ships non-integrated only disk array:
This short summary of the HP va7110, field-rackable, dual controller, 512MB cache, ships non-integrated only disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP va7110, field-rackable, dual controller, 512MB cache, ships non-integrated only

Long summary description HP va7110, field-rackable, dual controller, 512MB cache, ships non-integrated only disk array:
This is an auto-generated long summary of HP va7110, field-rackable, dual controller, 512MB cache, ships non-integrated only disk array based on the first three specs of the first five spec groups.

HP va7110, field-rackable, dual controller, 512MB cache, ships non-integrated only

Brand Image Article code product Stock Price from
HP 146GB 10K RPM FC HDD disk array HP 146GB 10K RPM FC HDD disk array
(show image)
A7289A 146GB 10K RPM FC HDD 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146GB 10K RPM FC HDD disk array
(show image)
A7289A 146GB 10K RPM FC HDD 0.00
(excl. VAT)
0 (incl. VAT)
HP 73GB 15K RPM FC HDD disk array HP 73GB 15K RPM FC HDD disk array
(show image)
A7288A 73GB 15K RPM FC HDD 0.00
(excl. VAT)
0 (incl. VAT)
HP 36 GB 15K RPM, 512 sector, fibre channel disk drive disk array HP 36 GB 15K RPM, 512 sector, fibre channel disk drive disk array
(show image)
A6193A 36 GB 15K RPM, 512 sector, fibre channel disk drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 36 GB 15K RPM, 512 sector, fibre channel disk drive disk array
(show image)
A6193A 36 GB 15K RPM, 512 sector, fibre channel disk drive 0.00
(excl. VAT)
0 (incl. VAT)