location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Slim Smartcard Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Slim Smartcard Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z9H48AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780958537 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1311720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 08:08:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Business Slim Smartcard Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pair your PC with a sleek, restyled, reduced-size keyboard that packs a familiar layout, function keys, and number pad into a space-saving design. Updated key light indicators alert you when Caps lock, Num lock, and Scroll are on or off.
  • - Get a smart card reader that’s conveniently located in line of sight at the top of the keyboard to help you remember to take your card out. Compatibility with Class A, B, and C smart cards helps prevent hacking and firmware changes in the keyboard.
  • - Keep your work environment quiet with lubricated keys, and breathe easy when minor spills happen with the built-in spill drain that makes the keyboard easy to clean.[1]
  • - Easily connect the keyboard to any USB port on your PC. The included 6 ft (1.8 m) USB cable gives you plenty of room to move the keyboard around your workspace.
  • - Enjoy the reassurance of a one-year limited warranty.
Guarantee: 1-year limited warranty.
Long product name HP Business Slim Smartcard Keyboard :
The short editorial description of HP Business Slim Smartcard Keyboard

Business Slim Smartcard Keyboard
More>>>
HP Business Slim Smartcard Keyboard:
The official marketing text of HP Business Slim Smartcard Keyboard as supplied by the manufacturer

Boost your productivity, make a stylish IT choice, and get integrated security features with the HP USB Slim Smartcard Keyboard, which has a built-in smart card reader and is designed to complement the latest HP Business PCs.

Short summary description HP Business Slim Smartcard Keyboard:
This short summary of the HP Business Slim Smartcard Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Slim Smartcard Keyboard, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description HP Business Slim Smartcard Keyboard:
This is an auto-generated long summary of HP Business Slim Smartcard Keyboard based on the first three specs of the first five spec groups.

HP Business Slim Smartcard Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Cable length: 70.9" (1.8 m). Recommended usage: Office. Product color: Black

Bold redesign

Pair your PC with a sleek, restyled, reduced-size keyboard that packs a familiar layout, function keys, and number pad into a space-saving design. Updated key light indicators alert you when Caps lock, Num lock, and Scroll are on or off.

Smart security

Get a smart card reader that’s conveniently located in line of sight at the top of the keyboard to help you remember to take your card out. Compatibility with Class A, B, and C smart cards helps prevent hacking and firmware changes in the keyboard.

Quiet and durable

Keep your work environment quiet with lubricated keys, and breathe easy when minor spills happen with the built-in spill drain that makes the keyboard easy to clean.[1]

The story is currently unavailable. Please, contact us.
Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product color *
Black
HP segment
Business
Features
USB connector type
USB Type-A
Cable length
70.9" (1.8 m)
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
17.3 x 5.69 x 0.744" (440.6 x 144.5 x 18.9 mm)
Keyboard weight
21.2 oz (600 g)
Packaging content
Number of products included *
1 pc(s)
Other features
Depth
17.3" (440.6 mm)
Height
0.744" (18.9 mm)
Width
5.69" (144.5 mm)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Business Slim Smartcard Keyboard:
Disclaimer

[1] Refer to cleaning instructions in user guide.