location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 36118 pool/beach float Multicolor Image Vinyl Swim ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Donut Ring
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36118
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 36118 pool/beach float Multicolor Image Vinyl Swim ring
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Safety valve
  • - Sturdy pre-tested vinyl
  • - Heavy-duty repair patch
  • - Full color box
  • - 2 assorted designs
  • - 0.24mm (9.6 ga.) vinyl
  • - 12 Ea. kg ( Lb.)
  • - Contents: One swim ring, heavy-duty repair patch
Long product name Bestway 36118 pool/beach float Multicolor Image Vinyl Swim ring :
The short editorial description of Bestway 36118 pool/beach float Multicolor Image Vinyl Swim ring

Donut Ring
More>>>
Short summary description Bestway 36118 pool/beach float Multicolor Image Vinyl Swim ring:
This short summary of the Bestway 36118 pool/beach float Multicolor Image Vinyl Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 36118, Multicolor, Swim ring, Image, Vinyl, 10 yr(s), 37" (94 cm)

Long summary description Bestway 36118 pool/beach float Multicolor Image Vinyl Swim ring:
This is an auto-generated long summary of Bestway 36118 pool/beach float Multicolor Image Vinyl Swim ring based on the first three specs of the first five spec groups.

Bestway 36118. Product color: Multicolor, Product type: Swim ring, Coloration: Image. Diameter: 37" (94 cm), Height: 9.45" (240 mm), Weight: 20.1 oz (569 g). Package width: 7.8" (198 mm), Package depth: 7.8" (198 mm), Package height: 1.57" (40 mm). Quantity per pallet: 504 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Multicolor
Coloration *
Image
Material *
Vinyl
Product type *
Swim ring
Recommended age (min) *
10 yr(s)
Safety valve
Yes
Self-locking safety valve
Yes
Intrastat code
95030095
Weight & dimensions
Diameter
37" (94 cm)
Height
9.45" (240 mm)
Weight
20.1 oz (569 g)
Weight & dimensions
Thickness
0.00787" (0.2 mm)
Packaging data
Package width
7.8" (198 mm)
Package depth
7.8" (198 mm)
Package height
1.57" (40 mm)
Package volume
23000, 22000
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
504 pc(s)
Minimum order quantity
12 pc(s)