location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia E75 2.4" Symbian OS 1000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E75
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002J6G2BUN2
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia E75 2.4" Symbian OS 1000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4" 320 x 240 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1000 mAh
  • - Symbian OS
Long product name Nokia E75 2.4" Symbian OS 1000 mAh Black :
The short editorial description of Nokia E75 2.4" Symbian OS 1000 mAh Black

E75, 2.4" TFT 320x240, 3.2MP, MP3, FM, GPS, 3G, QWERTY
More>>>
Short summary description Nokia E75 2.4" Symbian OS 1000 mAh Black:
This short summary of the Nokia E75 2.4" Symbian OS 1000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia E75, 2.4", 320 x 240 pixels, Symbian OS, Black

Long summary description Nokia E75 2.4" Symbian OS 1000 mAh Black:
This is an auto-generated long summary of Nokia E75 2.4" Symbian OS 1000 mAh Black based on the first three specs of the first five spec groups.

Nokia E75. Display diagonal: 2.4", Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Operating system installed: Symbian OS. Battery capacity: 1000 mAh. Product color: Black. Weight: 4.9 oz (139 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-21 02:28:36
Uk has collected 110 expert reviews for Nokia E75 6.1 cm (2.4") Symbian OS 1000 mAh Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
EISA.eu
Updated:
2011-09-21 02:28:15
Extremely well-designed for the busy mobile user, this device fulfils all communication needs, providing email, messaging, call management and Internet browsing. The E75 combines GPS navigation and Wi-Fi connectivity with easy email set-up and a wide v...
0%
electricpig.co.uk
Updated:
2011-09-21 02:28:15
The Nokia E75 is a work-a-holic’s dream phone, and a skiving employee,s nightmare. It’s a smartphone running Symbian S60 and the ability to run a variety of 3rd party apps. But it’s not those that should scare you, it’s the ability of the E75 to make y...
Good More specs than an opticians, solid design.
Bad Uninspired design and weak battery.
Bottom line All work and no play makes the E75 a dull, if well-equipped boy...
80%
itreviews.com
Updated:
2011-09-21 02:28:16
As Nokia smartphones go, the E75 is a superb example. Well built and with plenty of features, it is only the small screen that might let things down if you are into media rich activity such as Web browsing. Nokia - E75 price Buy Nokia E75 securely onl...
0%
whatmobile.net
Updated:
2011-09-21 02:28:16
There haven’t been many surprises from Nokia this year, since its 2009 road map leaked out last year. The E75 was therefore well known about before its announcement, and released shortly after.Because of the slide-out keyboard, you might think the phon...
Bottom line Smartphones with slide-out keyboards can vary a great deal in quality and performance, but the E75 takes the highly successful Symbian operating system and puts it in a device that looks great as a normal phone, as well as with the keyboard on view. Th...
80%
v3.co.uk
Updated:
2011-09-21 02:28:18
Nokia’s range of E-series phones are aimed at business users, which means they’re great for things such as email.This new model is the first E-series one with a proper keyboard - it harks back to the company’s Communicator phones, which were always gre...
Good Good design; comfortable keyboard; lots of features...
Bad Could be smaller; not Mac-compatible...
Bottom line The Nokia E75 is a stylish handset with strong grown-up phone features hidden inside Good points Good design; comfortable keyboard; lots of features Bad points Could be smaller; not Mac-compatible...
80%
computeractive.co.uk
Updated:
2011-09-21 02:28:18
Nokia’s range of E-series phones are aimed at business users, which means they’re great for things such as email.This new model is the first E-series one with a proper keyboard - it harks back to the company’s Communicator phones, which were always gre...
Good Good design; comfortable keyboard; lots of features...
Bad Could be smaller; not Maccompatible...
Bottom line The Nokia E75 is a stylish handset with strong grown-up phone features hidden inside...
80%
gadgetshow.channel5.com
Updated:
2011-09-21 02:28:25
The Nokia E75 is an S60 (V3.2) smartphone with side-slide Qwerty keyboard and 2.4-inch QVGA display. HSDPA (3.6Mbps) and quad-band GSM are joined by Wi-Fi, Bluetooth and GPS. It supports Microsoft Exchange push email and comes with 4GB microSD card, 3...
Good Beware the boss who offers to buy you an E75. With its extensive range of 3.5G, GSM, Wi-Fi and push email connections, you risk being contactable almost anywhere in the world that has electrical power. And with a slide-out keyboard that has keys large eno...
Bad The 2.4-inch LCD screen is the on the small side these days, especially for typing longer messages and extra especially for web browsing. Battery life is also pretty anaemic for its power user/road warrior target market – less than four and a half h...
Bottom line From its macho edges to its bicep-firming weight, the E75 declares that you mean business. It’s a solid and reliable messager, then, despite an underwhelming screen and battery life.Best offers for the Nokia E75eBay.co.uk £200.00 Amazon Marketp...
80%
tracyandmatt.co.uk
Updated:
2011-09-21 02:28:26
The last device with a QWERTY keyboard I used was the original HTC TyTN. It seemed great at the time, but looking back, it was a bit of an unwieldy thing!When it comes to Nokia’s apparently I’m the most qualified of the misfits that make up the tracyan...
Bottom line Reviewing phones automatically means you take an interest in the market, and I’m always looking at whats available next month/next quarter/next year. Perhaps thats why I think the E75 has probably appeared a little too late. Had it been released las...
0%
techradar.com
Updated:
2011-09-21 02:28:28
Nokia is an old hand at Qwerty keyboard-packing smartphones, what with its Communicator series stretching back a dozen or so years. With the E75 though, Nokia has added a neat side-sliding keyboard to a candybar-style business device, enhancing some pr...
Good Excellent messaging capabilities, Slide-out Qwerty keyboard, HSDPA and Wi-Fi high speed data connectivity, A-GPS location finding, Nokia Maps Sat Nav software, Symbian S60 smartphone, Good quality music player, Standard 3.5mm headphone socket, Business...
Bad Average quality earphones supplied, Camera is adequate but could be better, Qwerty keypad has slow action, Keys could be better defined...
90%
letsgomobile.org/en
Updated:
2011-09-21 02:28:28
T he E71 is considered Nokias most recent hit. With this handset, Nokia was able to hold the consumers attention in this strongly competitive market. The times of the traditional cell phone manufacturer and the success that undoubtedly came with it...
Bottom line I t may be clear; we liked the Nokia E75 a lot. Although we did see some issues that could be improved compared to its predecessor. After all, you don’t expect to lose out when you purchase a new phone. For example; the battery capacity which is sig...
80%
wired.co.uk
Updated:
2011-09-21 02:28:28
Touchscreens are far from perfect, and it was with something approaching relief that I whipped the SIM card out of my touch-phone and slotted it into the touch-free Nokia E75. No more fat-fingered frustration at missed keystrokes and fumbled menu selec...
60%
3g.co.uk
Updated:
2011-09-21 02:28:28
It may look more like a business phone and major in mobile messaging, but like the recent Eseries models have indicated, the E75 has oodles of appeal beyond the work environment. A great smartphone geared for both business and pleasure. Nokia E7...
Good Quality build, userfriendly QWERTY keypad and excellent push email service.
Bad Overly glossy fascia and average camera performance.
80%
itpro.co.uk
Updated:
2011-09-21 02:28:30
While the E75’s build quality and e-mail capabilities are very good, its hardly anything new, and besides the QWERTY keyboard, it offers very little that is likely to excite or improve anyone’s business life. Needless to say, we don’t think Nokia will...
50%
trustedreviews.com
Updated:
2011-09-21 02:28:31
Nokia's E series line-up of messaging phones has brought us some top class handsets in the last year or so. We've had not only the sublime E71 , but also the E63 - it's equally impressive, but less costly sibling - so this latest addition to the range has...
Bottom line The N75 packs in pretty much everything you need for life on the move including top class email support, GPS, document creation and editing as well as a decent camera and music player. Add in the excellent battery life and roomy keyboard and you've got a...
90%
theregister.co.uk
Updated:
2011-09-21 02:28:34
The E75 is the first Nokia smartphone to feature a slide-out Qwerty keyboard and style-wise it would appear to be a sort of cross between the conventionally sliding E66 and the E90 Communicator – the latest incarnation of Nokias long-established hinge...
Bottom line The main disadvantage of the slide-out keyboard is bulk, but this is one of the thinnest weve seen, though some others are a bit easier to use. But with good email and browser services, document creation and viewing, a decent camera and music player...
85%
alphr.com
Updated:
2011-09-21 02:28:34
Leaked low resolution photos of the Nokia E75 first appeared in September last year, but it's taken a further seven months of development for the phone to finally hit the shelves. Has it been worth the long wait? The initial signs are encouraging - thi...
Bottom line A great phone that neatly combines business and personal functionality in one neat and sturdy package...
83%
expertreviews.co.uk
Updated:
2011-09-21 02:28:35
Nokias E75 sits between the recent BlackBerry-style E71 and the ageing E90 Communicator. Rather than using the E90s clamshell design, the E75s QWERTY keyboard slides out from the bottom. The phone is far smaller than the chunky E90, which means t...
60%
pz10.com
Updated:
2011-09-21 02:28:36
If we can think of one reason to take being told "to mind your own business" with a smile it would be the Nokia Eseries. A household name for enterprise users, its hardly a surprise that each E-series update is greeted with plenty of excitement. The N...
Bottom line Adding value to an already impressive fleet of business handsets is by no means an easy task. And since theres no doubt that the E75 is up to the E-series standard - theres nothing too big to complain about. Though, well, theres nothing too big alto...
0%
pcworld.co.nz
Updated:
2011-11-08 11:55:46
I have to say that on first impressions the Nokia E75 was my kind of phone. I liked the sturdy construction with the stainless steel back plate, candy-bar form factor and the side-sliding keyboard. Some commentators have suggested the front face with...
75%
pcauthority.com.au
Updated:
2011-11-08 11:55:48
Leaked low-resolution photos of the Nokia E75 first appeared in September last year, but its taken a further seven months of development for the phone to finally hit the shelves. Has it been worth the wait? The initial signs are encouraging - this is...
Bottom line A great phone that combines business and personal functionality in one neat and sturdy package...
83%
stuff.co.nz
Updated:
2011-11-08 11:56:15
Nokia has produced two excellent and deservedly popular business-minded mobiles in recent years. The E51 is a solid yet stylishly compact "candy bar" handset with a standard alphanumeric keypad, while the E71 (and the more budget-minded E63, for that m...
0%
smh.com.au
Updated:
2011-11-08 11:56:15
NOKIA has produced two excellent and deservedly popular business-minded mobiles in recent years. The E51 is a solid yet stylishly compact "candy bar" handset with a standard alphanumeric keypad, while the E71 (and the more budget-minded E63, for...
80%
gadgetguy.com.au
Updated:
2011-11-08 11:56:20
Home Competitions Buyer Guides Contact Us Home > Phones Search Phones Nokia E75 Scott Fitzgerald, May 6, 2009 Nokias new E75 mobile phone is a slider-style phone. When used in portrait mode, it has a numeric keypad, and when held in landscape, or w...
0%
goodgearguide.com.au
Updated:
2011-11-08 11:56:22
The first Nokia smartphone to include Nokias new e-mail user interface — Nokia Messaging — the E75 includes a slide-out, full QWERTY keyboard, along with a regular numeric keypad. The Nokia E75 builds on the stylish aesthetic of the popular E71. It features a similar, gloss metal finish, an etched rear casing and curved, chrome edges, making it one of the most stylish smartphones weve reviewed. Build quality is excellent — the E75s metal and plastic casing gives the vibe of a strong and stur...
Good Stylish design, excellent build quality, comfortable keyboard, 3.5mm headphone jack, Nokia Messaging service, HSDPA, Wi-Fi, GPS...
Bad Interface lacks the visual appeal of competing smartphones, slider rattles when closed...
Bottom line Nokia’s E75 builds on the style of previous E Series smartphones, and its QWERTY keyboard is excellent. If you’re looking for a smartphone packed full of features that has a smart design, then the Nokia E75 will definitely impress...
85%
stuff.tv
Updated:
2014-03-22 04:17:52
Traditionally Nokia’s Eseries smartphone range has been aimed squarely at the business user, but last year’s QWERTY-packing E71 and E66 slider both rocked up with slinky designs and multimedia chops that screamed crossover appeal. It latest member, the...
Good Well-built chassis. Spacious and highly thummable QWERTY. Easy to set up and use push email service. High-speed connectivity. Integrated 3.5mm headphone jack...
Bad Fingerprint-attracting glossy fascia. Ordinary camera performance. Superfluous dual homescreen mode.
Bottom line Another fine Eseries messaging and multimedia friendly smartphone that’s solid rather than eye-catching...
80%
knowyourmobile.com
Updated:
2014-03-22 04:17:53
The Nokia E Series of business devices has certainly evolved since the handsets first began to appear late 2005- into a range that caters for all.This most recent addition is a full Qwerty keyboard model. Where the previous E65 model could be seen as a...
Good Full QWERTY slide out keyboard, 4GB microSD card, USB charging...
Bad Smaller screen size, Very eerie power on light...
Bottom line If you’re waiting for the next Communicator, with the screen size being of high value this isn’t the E90’s replacement – it is its lite version, only in size but not in stature as it excels in performance and features...
60%
recombu.com
Updated:
2014-03-31 04:53:53
The Nokia E75 is a compact business phone with neat metallic details on the casing and a slide out Qwerty keypad. We think the E75 is one of the most impressive looking E-series handsets to date.What we likeThe E75's full Qwerty keypad could have been...
Bottom line The Nokia E75 is a solid phone that delivers a good typing experience and enough features to keep you on the go at work. The dual keypad system works well and we enjoyed being able to go from using a standard keypad to a Qwerty. Our only niggle with th...
60%
cgena.com
Updated:
2016-12-29 21:59:04
For business people, its important that they get their hands to their emails before anything else to update themselves on what needs to be done. Nokia hands over their latest for the E series, the . Compared to the , the The whole design is reminisce...
0%
Mobile88.com
Updated:
2016-12-29 21:59:04
Nokia Malaysia (M) Sdn Bhd / Zitron 1-300-88-1600 9/10 8/10 8/10 8/10 8/10+ A myriad of business features+ Great full QWERTY keyboard- Sunken keypad - Wonky camera - Nokia E75- Manuals - Nokia Plug - Nokia USB cable The new E75 just came in the o...
Bottom line The E75 comes off as a physical variation to the extensive E series line, while there aren’t any groundbreaking, special features- the phone receives a physical upgrade to most of the E series line. At RM 1,950, it stands as a mid-range handset, the...
80%
brighthub.com
Updated:
2011-09-21 02:28:12
The is the latest E series release by Nokia. It sports a stellar design with a superb horizontal slider form factor. It is the successor to the hugely popular Nokia E71. It has nice specs, but doesn't being anything new to the table, except that it c...
0%
brighthub.com
Updated:
2011-09-21 02:28:13
The Nokia E75 was made available and released in April 2009. This was a time when the was still generating a lot of excitement and therefore nothing less than success was expected out of the Nokia E75.Being another member of the Nokia E-Series of pho...
80%
cgena.com
Updated:
2011-09-21 02:28:14
For business people, its important that they get their hands to their emails before anything else to update themselves on what needs to be done. Nokia hands over their latest for the E series, the . Compared to the , the The whole design is reminisce...
0%
bayreviews.com
Updated:
2011-09-21 02:28:15
Cool new tool!The Nokia E75 mobile phone is a compact phone with a slide out full QWERTY keyboard. The E75 also comes with Nokia's new messaging application (Nokia Messaging) that makes emailing a breeze. You can switch between Business and Personal...
Bottom line The Nokia E75 is built to last and perform at its best. The overall voice quality is good but could be better. It has a full QWERTY slide out keyboard that comes in handy when typing SMS or emails. You also get a mix of music, radio and video players...
80%
mobilitysite.com
Updated:
2011-09-21 02:28:16
There are an immense number of phone choices out there to fit the needs and desires of virtually everyone. For me, my choice has always been a Windows Mobile device because I have always found the OS to be the best for my needs. I have been pretty ada...
Bottom line Over all, I have been impressed with this device and recommend it to those who want a very slim device that has both a QWERTY keyboard and numeric keypad. It is convenient; works well, has a “solid” feel and in fact, performs better than most devices...
0%
Allaboutsymbian.com
Updated:
2011-09-21 02:28:17
Launched, somewhat comically (fast forward to the bit where the E75 gets announced, my vote for spoken gaffe of the year!), at MWC 2009, the Nokia E75 was pitched as a replacement for the likes of the Nokia 9300, itself not actually branded as a Commu...
0%
infosyncworld.com
Updated:
2011-09-21 02:28:17
Nokias new unlocked business slider is sleek and stylish like the Nokia E71, but hides the QWERTY in a narrower package. Check out our Nokia E75 review.
Good Sleek, slim design with a full QWERTY keyboard and solid materials. Loaded with great features for business and personal use...
Bad Symbian OS is ugly and not intuitive. Interface in every app could use polish and modern look. Camera lags behind better Nokia phones...
Bottom line The Nokia E75 is more than a slider version of the Nokia E71 (or Nokia E71x on AT&T). Many of the problems we had with the latter phone have been worked out, leaving us with a more polished and pleasant device. In fact, the Nokia E75 is our new favor...
76%
about.com
Updated:
2011-09-21 02:28:17
At first glance, the Nokia E75 looks like your average Nokia cell phone: On the front of the phone, you see the small numeric keypad underneath a medium-sized screen. Upon closer inspection, however, you realize that the E75 is in fact a full-featured...
60%
phonedog.com
Updated:
2011-09-21 02:28:18
The E75 should be a handy and simple messaging device, but a couple of design flaws made it far too difficult for me to use. People already familiar with, and fond of, Symbian devices will have less trouble overcoming this phones shortcomings. A nice...
Bottom line In the E75, Nokia took a functional and proven form-factor for a messaging device and made a few small mistakes that cancelled out the practical design. If you like Symbian S60 and grid-style QWERTYs this just might be the device for you. But are you...
64%
pcworld.in
Updated:
2011-09-21 02:28:18
The Nokia E75 is the first smartphone to include Nokia Messaging — a new e-mail user interface — and features a slide-out full QWERTY keyboard as well as a regular numeric keypad.Design & UsabilityThe Nokia E75 builds on the stylish design of the popul...
Good Excellent Feature Set, Slideout QWERTY, Great screen...
Bad Bulky & Heavy, Slightly Expensive...
Bottom line Plenty of features with a slide-out QWERTY keypad. The Nokia Messaging Service, makes messaging a breeze on the E75...
80%
recombu.com
Updated:
2011-09-21 02:28:19
The Nokia E75 is a compact business phone with neat metallic details on the casing and a slide out Qwerty keypad. We think the E75 is one of the most impressive looking E-series handsets to date.What we likeThe E75's full Qwerty keypad could have been...
Bottom line The Nokia E75 is a solid phone that delivers a good typing experience and enough features to keep you on the go at work. The dual keypad system works well and we enjoyed being able to go from using a standard keypad to a Qwerty. Our only niggle with th...
70%
brighthand.com
Updated:
2011-09-21 02:28:20
Nokia releases a lot of mobiles. And many times, if you aren't really paying attention, this company will slide under your nose something like the Nokia E75 -- the kind of device that grabs and keeps your attention. This is a good thing, except that yo...
Bottom line So what do I think? Well, honestly I have to say that the E75 improves enough on the E71 released last year that it just might be Nokia's best, currently available E-series device. From the application performance to the build quality, it's really a we...
0%
phonescoop.com
Updated:
2011-09-21 02:28:21
Here is an in-depth look at the Nokia E75 messaging phone. The hardware is top-notch, but S60 continues to get longer in the tooth. You can watch it here: Or visit YouTube for more viewing and sharing options. X...
0%
mobiletechreview.com
Updated:
2011-09-21 02:28:22
The Nokia E75 is one of the few QWERTY side-slider smartphones that masquerades as a candybar phone. Like the HTC S740, it has a front number pad and d-pad and can be used as a traditional phone, complete with T9-style text entry. But wait: slide the...
60%
ld2.ciol.com
Updated:
2011-09-21 02:28:25
The E75 is the latest in the E series. With a pretty large set of features, it's sort of straddling both enterprise and entertainment segments. For example, it includes Nokia Mail, Office document support & built-in VoIP support. But it also incl...
0%
mobilechoiceuk.com
Updated:
2011-09-21 02:28:26
Another accomplished messaging phone from the Eseries, which is equally strong on the multimedia front. Others to consider HTC S740 User opinions(0) Add opinion Read all opinions...
Good Quality build, user-friendly QWERTY keypad and excellent push email service...
Bad Overly glossy fascia and average camera performance.Look and Feel...
Bottom line Another accomplished messaging phone from the Eseries, which is equally strong on the multimedia front...
80%
asiaone.com
Updated:
2011-09-21 02:28:27
EVERYONE has to make tough decisions sometimes.But choosing which keypad to have on your phone should not be one of them.The Nokia E75 is a phone for those who do not want to make that choice.It packs in a numeric keypad and a Qwerty keyboard in a hand...
Bottom line One of the handiest mobile e-mail devices with two keypads...
0%
tech2.com
Updated:
2011-09-21 02:28:28
Nokia’s E-Series of business class handsets has always been a fore-runner when it comes to this particular segment. The company has made sure that their handsets are more than adequately loaded with goodies for both work and play. I won’t mind admittin...
Good Decent battery life, Loaded with very relevant and useful features for biz. and pleasure, Superb audio player, Smooth slide function...
Bad Buttons on the handset are badly placed, QWERTY keyboard is too flat and not easy to use, Nokia Email refused to work...
Bottom line CameraI have to say, the 3.2MP AF camera on the E75 is way better than the one on the E71. The images look a lot better. Feature-wise there’s absolutely no difference. The standard S60 UI is present with features that include scene modes, Exposure...
70%
etechreviews.com
Updated:
2011-09-21 02:28:29
With the large amount of continuous texting that an endless amount of people have become so addicted to being able to perform, the full keyboard of the Nokia E75 is a feature that has made this specific choice in a cell phone a great choice that is bec...
0%
phonearena.com
Updated:
2011-09-21 02:28:29
Doing business would be quite an uphill battle without cell phones or the services that the Internet offers. There are many mobile devices these days that deliver a growing number of functions, previously available on computers only. It´s been a while...
Good Extremely well performing QWERTY keyboard, Thinner than phones featuring similar design, Decent email improvements thanks to Nokia Messaging, Screen quality is good and things are discernible even in direct sunlight...
Bad Bad incall sound quality, Rather hefty...
Bottom line After running all tests and hearing of every witness, the plenary session at PhoneArena adjourned and called a closed meeting to order. After a heavy, 3-day-long email writing session, it finally reached an agreement on the verdict. Everybody, stand up...
85%
mobileburn.com
Updated:
2011-09-21 02:28:30
The Nokia E75 is the first smartphone to be powered by Nokias S60 3rd Edition, Feature Pack 2 user interface and feature a slide-out QWERTY keyboard in addition to its standard numeric keypad. The E75 is available in your choice of black, red, or gol...
Good Convenient design, solid build, great multimedia features...
Bad Slightly squeaky keypad, subpar loudspeaker, slow camera...
Bottom line The Nokia E75 is a solidly built smartphone with two different, yet convenient text input options. Both the numeric and QWERTY keyboards offer a nice tactile click, and an updated predictive text engine is handy, too. The new built-in email client is...
95%
stuff.tv
Updated:
2011-09-21 02:28:31
Traditionally Nokia’s Eseries smartphone range has been aimed squarely at the business user, but last year’s QWERTY-packing E71 and E66 slider both rocked up with slinky designs and multimedia chops that screamed crossover appeal. It latest member, the...
Good Well-built chassis. Spacious and highly thummable QWERTY. Easy to set up and use push email service. High-speed connectivity. Integrated 3.5mm headphone jack...
Bad Fingerprint-attracting glossy fascia. Ordinary camera performance. Superfluous dual homescreen mode.
Bottom line Another fine Eseries messaging and multimedia friendly smartphone that’s solid rather than eye-catching...
80%
gsmarena.com
Updated:
2011-09-21 02:28:33
Adding value to an already impressive fleet of business handsets is by no means an easy task. And since theres no doubt that the E75 is up to the E-series standard - theres nothing too big to complain about. Though, well, theres nothing too big alt...
0%
mobi101.com
Updated:
2011-09-21 02:28:33
The Nokia E75 shipped to the shops this week and the question most people will be asking is whether this device really is a worthy successor to all-conquering Nokia E71.The Nokia E75 takes a different tack to email than the E71, by incorporating a slid...
0%
mobile-review.com US
Updated:
2011-09-21 02:28:35
Call quality was never an issue with the E75, as it easily lived up to our expectations of a Nokia-branded phone. Ring tones sounded quite loud; we also found the E75’s vibro alert was average strength-wise. The E75 is set to arrive in most regions ea...
0%
hardwarezone.com.sg
Updated:
2011-09-21 02:28:35
For all mobile phone junkies out there, the countdown has started. Which of the recently announced phones at Mobile World Congress 2009 captured our hearts? Is it the new 12.1-megapixel camera phone, the Sony Ericsson Idou, or the sparkling HTC Touch D...
0%
wirelessinfo.com
Updated:
2011-09-21 02:28:35
The Nokia E-series line-up consists of business-oriented smartphones meant to keep the hard-working business user in touch and on time, with room for a little entertainment as well. The E75 was announced at the Mobile World Congress in Barcelona, and w...
Bottom line The E75s form factor combining a slide-out QWERTY and a standard numeric keyboard can be a compelling one for the business user on the go who doesnt always need or want to mess with a plethora of buttons just to make a phone call, but still needs to...
0%