location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Slimline SATA / SATA + SP4 Power SATA 7-pin, SP4 M Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slimline SATA to SATA Adapter with SP4 Power - Screw Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLSATACDADAP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835503 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:40:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com Slimline SATA / SATA + SP4 Power SATA 7-pin, SP4 M Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slimline SATA Male
  • - SATA 7-pin, SP4 M Female
  • - Green
Guarantee: Lifetime Warranty
Long product name StarTech.com Slimline SATA / SATA + SP4 Power SATA 7-pin, SP4 M Green :
The short editorial description of StarTech.com Slimline SATA / SATA + SP4 Power SATA 7-pin, SP4 M Green

StarTech.com Slimline SATA to SATA Adapter with SP4 Power - Screw Mount
More>>>
StarTech.com Slimline SATA / SATA + SP4 Power SATA 7-pin, SP4 M Green:
The official marketing text of StarTech.com Slimline SATA / SATA + SP4 Power SATA 7-pin, SP4 M Green as supplied by the manufacturer

Connect a Slimline SATA optical drive to a standard SATA motherboard connection.

This cost-saving Slimline SATA to SATA adapter lets you connect a Slimline SATA optical drive to a standard SATA motherboard connection. The adapter features a Slimline SATA connector on one side and a standard SATA data connector on the other; power is drawn through a power supply floppy drive (SP4) connector, combining both data and power into the optical drive Slimline SATA connection. The adapter features a PCB-mounted design that can be securely fastened to the optical drive, eliminating loose connections. The Slimline SATA to Standard SATA adapter is backed by Lifetime Warranty and free lifetime technical support.

The StarTech.com Advantage

- Cost-effective way to connect a slimline optical drive to a regular SATA data cable and floppy drive power cable
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com Slimline SATA / SATA + SP4 Power SATA 7-pin, SP4 M Green:
This short summary of the StarTech.com Slimline SATA / SATA + SP4 Power SATA 7-pin, SP4 M Green data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Slimline SATA / SATA + SP4 Power, Slimline SATA, SATA 7-pin, SP4 M, Green

Long summary description StarTech.com Slimline SATA / SATA + SP4 Power SATA 7-pin, SP4 M Green:
This is an auto-generated long summary of StarTech.com Slimline SATA / SATA + SP4 Power SATA 7-pin, SP4 M Green based on the first three specs of the first five spec groups.

StarTech.com Slimline SATA / SATA + SP4 Power. Connector 1: Slimline SATA, Connector 2: SATA 7-pin, SP4 M. Product color: Green

Ports & interfaces
Connector 1 *
Slimline SATA
Connector 2 *
SATA 7-pin, SP4 M
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product color *
Green
Packaging data
Package width
0.591" (15 mm)
Package depth
3.27" (83 mm)
Package height
4.45" (113 mm)
Package weight
0.289 oz (8.2 g)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)