location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-8385ND multifunction printer Laser A4 600 x 9600 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-8385ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-8385ND show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLX-8385ND multifunction printer Laser A4 600 x 9600 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 9600 DPI
  • - A4 38 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB
  • - 157.6 lbs (71.5 kg)
Long product name Samsung CLX-8385ND multifunction printer Laser A4 600 x 9600 DPI 38 ppm :
The short editorial description of Samsung CLX-8385ND multifunction printer Laser A4 600 x 9600 DPI 38 ppm

CLX-8385ND - 9600 x 600 dpi, 38 ppm, LCD, Hi-Speed USB 2.0, Ethernet 10 / 100 / 1000 base TX
More>>>
Samsung CLX-8385ND multifunction printer Laser A4 600 x 9600 DPI 38 ppm:
The official marketing text of Samsung CLX-8385ND multifunction printer Laser A4 600 x 9600 DPI 38 ppm as supplied by the manufacturer

The MultiXpress features, such as fast page-per-minute printing and Easy Colour Management, allow for low ownership costs without compromising on quality. These functions make this Samsung MultiXpress one of the fastest A4 colour digital Multifunction Printers in the market today.


Fastest in Its Class


Printing 38 colour A4 pages a minute makes the MultiXpress CLX-8385ND one of the world's fastest A4 colour DMFP's. With a scanning performance of 33ipm, the MultiXpress CLX-8385ND offers a fast and efficient solution.


Heavy-Duty System Components


With an 800MHz CPU, 1GB of RAM and a generous 160GB hard drive, the MultiXpress CLX-8385ND makes print and scan jobs easy to process, store and handle. The added features and processing power mean it’s suitable for the most demanding office environment.


Network Ready and Ready to Scan Print and Fax*


You can print, scan, even fax* through your IT network within minutes and with no disruption to the working day. And with one highly capable device taking care of the needs of even large workgroups and departments, all you'll notice is productivity increasing.
- Optional


SAMSUNG Easy Colour Manager


Easy Colour Manager allows users to easily adjust colour balance, brightness, contrast and saturation of any image that you view on your monitor. It can be especially useful if you have specific colour preferences, or if your company has its own brand requirements.


Auto Colour Detection


The introduction of the MultiXpress CLX-8385ND provides users with the inclusion of an additional 'Auto' option; users no longer have to rely on manually differentiating between 'mono' and 'colour' prints. As a result, users can skip through time consuming processes of separating different mode documents, while saving money by avoiding the cost of unnecessary colour prints.

Short summary description Samsung CLX-8385ND multifunction printer Laser A4 600 x 9600 DPI 38 ppm:
This short summary of the Samsung CLX-8385ND multifunction printer Laser A4 600 x 9600 DPI 38 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-8385ND, Laser, Color printing, 600 x 9600 DPI, Color copying, A4, White

Long summary description Samsung CLX-8385ND multifunction printer Laser A4 600 x 9600 DPI 38 ppm:
This is an auto-generated long summary of Samsung CLX-8385ND multifunction printer Laser A4 600 x 9600 DPI 38 ppm based on the first three specs of the first five spec groups.

Samsung CLX-8385ND. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 9600 DPI, Print speed (color, normal quality, A4/US Letter): 38 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Product color: White

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 9600 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (color, normal quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
14 s
Economical printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
38 cpm
Copy speed (color, normal quality, A4)
38 cpm
Time to first copy (black, normal)
13 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
4800 x 4800 DPI
Scan technology
CCDM
Scan to
E-mail, FTP, USB
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax broadcasting
200 locations
Features
Maximum duty cycle *
100000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
520 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Input & output capacity
Maximum input capacity
2720 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
1000 MB
Internal storage capacity
160 GB
Card reader integrated
No
Internal memory *
1024 MB
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
57 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
7"
Display resolution
800 x 480 pixels
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Weight & dimensions
Width
23.9" (606.8 mm)
Depth
22.6" (575 mm)
Height
32.1" (815.5 mm)
Weight
157.6 lbs (71.5 kg)
Other features
Dimensions (WxDxH)
23.9 x 22.6 x 32.1" (606.8 x 575 x 815.5 mm)
Emulations
PCL5ce, PCL6, PostScript3, PDF Direct V1.4
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Fax, Print
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:47:28
Uk has collected 2 expert reviews for Samsung CLX-8385ND multifunction printer Laser A4 600 x 9600 DPI 38 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2016-11-14 22:47:28
We test lots of printers all year round, small and large. The Samsung CLX-8385NX weighs around 70 kg and clearly falls into the last category. Hardware.Info tested it to find out how good it is. After we reviewed the Xerox ColorQube 8700/8900 some tim...
Bottom line The Samsung CLX-8385NX is obviously a printer with a very specific market in mind. It is large and expensive with prices of £7,638 (5 year service) or £4,540 (3 year service) . For a large work group this is an excellent multifunctional laser printer. T...
0%