location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office B1100 inkjet printer Color 5760 x 1440 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Office B1100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA58302
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year standard warranty
Long product name Epson Stylus Office B1100 inkjet printer Color 5760 x 1440 DPI A3 :
The short editorial description of Epson Stylus Office B1100 inkjet printer Color 5760 x 1440 DPI A3

Stylus Office B1100, A3, 30ppm / 17ppm, 5760 x 1440
More>>>
Epson Stylus Office B1100 inkjet printer Color 5760 x 1440 DPI A3:
The official marketing text of Epson Stylus Office B1100 inkjet printer Color 5760 x 1440 DPI A3 as supplied by the manufacturer

- Fast A3+ business printer
- Print everything from laser-like text to full colour business presentations
- High speeds of up to 30 ppm in black and 17 ppm in colour
- Laser-like print speeds at up to 13 ppm in black and 5.3 ppm in colour
(ISO/IEC 24734)
- Prints dry instantly and resist water, smudging and even highlighter pens
- Print more with high capacity individual inks
- Low cost per page comparable to a laser

With this A3+ printer your office has the flexibility to print large, vibrant graphics and documents at fast speeds of up to 30 ppm in black and 17 ppm in colour.

The Epson Micro Piezo™ printhead and DURABrite Ultra Inks combine to produce bright graphics, detailed photos and laser-like prints that are water, smudge and even highlighter resistant. Featuring the International Colour Consortium profile (ICC), you get exact colour reproduction for all your materials.

The high capacity individual ink cartridges let you print more pages and deliver a cost per page that’s comparable to a laser printer. This means less frequent cartridge changes and more cost-effective business prints.

Short summary description Epson Stylus Office B1100 inkjet printer Color 5760 x 1440 DPI A3:
This short summary of the Epson Stylus Office B1100 inkjet printer Color 5760 x 1440 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office B1100, Color, 5760 x 1440 DPI, 5, A3, 30 ppm

Long summary description Epson Stylus Office B1100 inkjet printer Color 5760 x 1440 DPI A3:
This is an auto-generated long summary of Epson Stylus Office B1100 inkjet printer Color 5760 x 1440 DPI A3 based on the first three specs of the first five spec groups.

Epson Stylus Office B1100. Color, Number of print cartridges: 5. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm

Features
Print head nozzles
D: 360, D: 59
Color *
Yes
Number of print cartridges *
5
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (color, normal quality, A4/US Letter)
17 ppm
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Standard media sizes
16:9 Wide Maximum: 329x483 mm
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4
Envelopes sizes
C4, C6, DL
Media weight (tray 1)
64 g/m2
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
36 W
Power consumption (standby)
1.7 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/XP-x64/Vista/7 Mac OS 10.3.9 +
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
24.3" (616 mm)
Depth
12.7" (322 mm)
Height
8.43" (214 mm)
Weight
26 lbs (11.8 kg)
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Easy Photo Print Epson Web-To-Page
Package width
16.7" (425 mm)
Package depth
27.8" (705 mm)
Package height
12.6" (320 mm)
Package weight
30.9 lbs (14 kg)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
81.5" (2.07 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
3 pc(s)
Quantity per pallet (UK)
18 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
81.5" (2.07 m)
Quantity per pallet
12 pc(s)
Other features
Dimensions (WxDxH)
24.3 x 12.7 x 8.43" (616 x 322 x 214 mm)
Stand-by LED
Yes
Print technology
Inkjet
Interface
USB 2.0
Print head
Epson Micro Piezo
Ink drop
3 pl
Package dimensions (WxDxH)
27.8 x 16.8 x 12.5" (707 x 426 x 318 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:07:35
Uk has collected 5 expert reviews for Epson Stylus Office B1100 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-14 07:07:27
I see only a few A3 printers mainly because of size but after the recent offering from Brother this Epson unit was offered, it is bigger (wider) than the Brother and is only a printer and not an All In One but it can print A3+...
68%
trustedreviews.com
Updated:
2011-08-14 07:07:31
Interest in A3 print for business continues to increase. Rumours that HP may be readying an A3 all-in-one to compete with the ones Brother has been selling for a while is also reflected by Epson's move to sell business as well as photo-enthusiast A3 print...
80%
macworld.co.uk
Updated:
2011-08-14 07:07:33
Able to print not just to A3 but also larger A3+ (329x483mm) paper, the Epson Stylus Office B1100 is a versatile colour inkjet printer. And, at just under £200, it's reasonably priced for a large format printer. The Epson Stylus Office B1100 needs a lo...
Good Good colour output, One of the better wide-output printers.
Bad Lacks built-in networking, Better for pictures than text. Min specs: A3/A3+ Printer; Max print resolution 5,760x1,440; Quoted print speed B=30ppm C=17ppm; Actual print speed (A4) B=15.3ppm C=5.4ppm; Supported interface types USB 2.0; Cartridge costs...
80%
techadvisor.co.uk
Updated:
2011-08-14 07:07:35
Product Code: C11CA58301 Able to print not just to A3 but also larger A3+ (329x483mm) paper, the Epson Stylus Office B1100 is a versatile colour inkjet printer. And, at just under £200, it's reasonably priced for a large format printer. The Epson St...
Bottom line A3 printers don’t always make a great job of switching between A4 and larger sizes, but the Epson Stylus Office B1100 is one of the better wide-format printers we’ve tried. It produces good colour, and speed is fine for an inkjet. We wouldn&rs...
80%
Country Distributor
United Kingdom 1 distributor(s)