Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Optical Character Recognition (OCR)
- - 3 license(s)
- - Software type: Box
- - Language version: French
More>>>
Short summary description ABBYY FineReader 10 Corporate Edition 3 license(s) Optical Character Recognition (OCR):
This short summary of the ABBYY FineReader 10 Corporate Edition 3 license(s) Optical Character Recognition (OCR) data-sheet is auto-generated and uses the product title and the first six key specs.
ABBYY FineReader 10 Corporate Edition, Optical Character Recognition (OCR), Box, 3 license(s), French, 1 GHz, 512 MB
Long summary description ABBYY FineReader 10 Corporate Edition 3 license(s) Optical Character Recognition (OCR):
This is an auto-generated long summary of ABBYY FineReader 10 Corporate Edition 3 license(s) Optical Character Recognition (OCR) based on the first three specs of the first five spec groups.
ABBYY FineReader 10 Corporate Edition. Type: Optical Character Recognition (OCR), Software type: Box, License quantity: 3 license(s). Minimum processor: 1 GHz, Minimum RAM: 512 MB, Minimum storage drive space: 1300 MB. Platform: PC