location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv7-2250ed Entertainment Notebook PC Intel® Pentium® Dual-Core T4300 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4530 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv7-2250ed Entertainment Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VJ230EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion dv7-2250ed Entertainment Notebook PC Intel® Pentium® Dual-Core T4300 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4530 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® Dual-Core T4300 2.1 GHz
  • - 17.3" HD+ 1600 x 900 pixels 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - AMD Radeon HD 4530
  • - Windows 7 Home Premium
More>>>
Short summary description HP Pavilion dv7-2250ed Entertainment Notebook PC Intel® Pentium® Dual-Core T4300 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4530 Windows 7 Home Premium:
This short summary of the HP Pavilion dv7-2250ed Entertainment Notebook PC Intel® Pentium® Dual-Core T4300 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4530 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv7-2250ed Entertainment Notebook PC, Intel® Pentium® Dual-Core, 2.1 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv7-2250ed Entertainment Notebook PC Intel® Pentium® Dual-Core T4300 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4530 Windows 7 Home Premium:
This is an auto-generated long summary of HP Pavilion dv7-2250ed Entertainment Notebook PC Intel® Pentium® Dual-Core T4300 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4530 Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP Pavilion dv7-2250ed Entertainment Notebook PC. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4530. Operating system installed: Windows 7 Home Premium. Weight: 7.76 lbs (3.52 kg)

Design
Country of origin
China
Display
Display diagonal *
17.3"
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Dual-Core
Processor model *
T4300
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium T4000 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10.5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, xD
Graphics
Discrete graphics card model *
AMD Radeon HD 4530
Discrete graphics card *
Yes
Maximum graphics card memory
2.302 GB
Network
Networking type
10/100/1000 Gigabit Ethernet LAN
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
2
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard
Keyboard layout
QWERTY
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor code
SLGJM
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37253
Conflict-Free processor
No
Battery
Number of battery cells
8
Weight & dimensions
Width
16.2" (412.6 mm)
Depth
10.9" (277 mm)
Height (front)
1.38" (3.5 cm)
Height (rear)
1.7" (4.32 cm)
Weight *
7.76 lbs (3.52 kg)
Packaging content
Handheld remote control
Yes
Other features
Wireless technology
802.11 b/g
AC adapter included
Yes
LightScribe
Yes
Infrared data port
Yes
Graphics card family
AMD
Type
PC
TV-in port
No
Internal modem
No
Source Review comments Score
pcadvisor.co.uk
Updated:
2012-11-19 04:44:56
You don't see an awful lot of laptops with 1TB of storage space, but that is exactly what this big HP Pavilion dv7-6101sa has to offer. Overall, the specifications of the dv7 look quite impressive on paper, although in practice its performance leaves a...
Bottom line While the price tag is inviting – and we’ve seen deals offering the dv7 for even fewer pounds than the £700 listed here – this HP is considerably bigger and slower than most modern laptops. Other components are more up-to-date, and build quality is not...
70%
techradar.com
Updated:
2012-11-19 04:44:56
It's not often that a laptop will get everything right when it comes to media playing. It might have a fantastic screen, for example, but the speakers could be inadequate, especially if you want to get the most out of Blu-ray's DTS HD and Dolby HD goodnes...
Good Build quality, Good performance, Usability, Blu, ray, Good screen...
Bad USB 3.0 ports not properly labelled, A bit pricey...
80%
pocket-lint.com
Updated:
2012-11-19 04:44:56
If the HP dv7 looks slightly familiar, it's because it's the latest version of the 17-inch Pavilion, updating the model we looked at a few months back. There have been changes to both the spec and the styling, which fits the design HP is rolling out a...
Good Excellent, stylish design, good sound, generous specs in almost every regard...
Bad Glossy screen surround, AMD/Radeon combination isn't always as powerful as the Intel/Nvidia Optimus version...
Bottom line For this price, the spec is truly impressive, especially the storage; this is a well designed system with lots to like...
90%
techradar.com
Updated:
2012-11-19 04:44:56
HP's surprising partnership with hip-hop producer Dr Dre has bumped it up in the cool stakes, and brought some much-needed quality to the beleaguered world of laptop speakers. While HP's mid-range multimedia DV7-6103ea isn't quite as sleek as the compa...
Good Good sound quality, Decent build quality, Performance, Connectivity, Blu-ray player...
Bad Not very portable, Arrow keys squished in to single row, Multitouch trackpad...
80%
pcadvisor.co.uk
Updated:
2012-11-19 04:44:56
The HP Pavilion dv7-6b04ea has a very impressive set of specifications on paper - however, it doesn't live up to the tale of the tape. This laptop uses an AMD processor, the dv7's quad-core 1.8GHz A8-3510MX processor is backed up by 8GB of RAM yet only...
Bottom line We're slightly disappointed by the performance of the HP in comparison to the other models, though it is indicative of the differences we see between Intel and AMD's processors in the WorldBench 6 suite. There are some real highlights though - the desi...
70%
T3.com
Updated:
2012-11-19 04:44:57
HP's previous attempts at stylish design from the unexciting grey company always left us in the cold and its reputation as a box-shifter didn't help. But since its stunning premium brand Envy laptops and partnership with Dr Dre, HP laptops are, surpris...
Good Audio support, Value for money, Connectivity...
Bad Bloatware, One year warranty, Touchpad...
Bottom line HP Pavilion DV7-6103ea availability: Out now HP Pavilion DV7-6103ea price: £799 TagsHP Laptops pavilion dv7-6103ea Pavilion DV7-6103ea Like 0 Tweet0 Comments Sorry, comments aren't working right now. We're working to fix the problem right now and wi...
80%
expertreviews.co.uk
Updated:
2012-11-19 04:44:57
Despite their budget prices, HP's Pavilion laptops are stylish, thanks to a clean design and tough aluminium construction. The DV7-6101sa is no different – the 17in chassis isn’t exactly compact, but its sleek appearance gives the impression of a much...
Bottom line Another great Pavilion laptop from HP, but if you’re after serious desktop performance you’ll need to look further than an entry-level AMD Llano processor...
80%
theregister.co.uk
Updated:
2012-11-19 04:44:57
Heave the 3kg HP dv7 from its enormous box and you can’t help but have your hopes raised: this is a notebook that gives the impression of high-end consumer tech promise. The brushed silver back has a refined air to it and Apple stylee, the HP logo ligh...
Bottom line The HP Pavilion dv7 has a huge screen, and while power users will crave more pixels, there’s not much you can’t do with 1600 x 900. Its desktop-replacement credentials continue with the full-size keyboard and numpad, and although this isn’t exactly th...
75%
goodgearguide.com.au
Updated:
2012-11-19 04:44:57
There's no doubt about it, the Pavilion dv7-6013tx is big. For Shaquille O'Neal or Yao Ming it could be considered a laptop, but for the rest of us, it's most definitely a heavy desktop replacement. It features a 17.3in screen, weighs over 3kg and it...
Good Performance, Can be used for gaming...
Bad Screen, Some aspects of the design, Keyboard...
Bottom line The Pavilion dv7 should appeal to those of you who want a fast desktop replacement that can be used for just about any computing task, including gaming. It doesn't have a great screen, and its keyboard is flimsy, but its configuration is up there with the...
70%
expertreviews.co.uk
Updated:
2012-11-19 04:44:57
With its brushed metal-effect chassis and smooth curves, the dv7 is one of the best looking mid-range laptops HP has produced in a long time, but it has function as well as form. The five Beats Audio speakers, Blu-ray player and 17.3in screen could mak...
Bottom line An excellent design, great speakers and plenty of performance, but MSI's GE620 is better value if performance is your top priority...
80%
expertreviews.co.uk
Updated:
2012-11-19 04:44:57
HP seems to be covering all bases with the new dv7 range. Not content with just releasing an Intel-powered model, the company is also targeting more budget-conscious users with a cheaper version equipped with an AMD processor. First impressions were po...
Bottom line A fantastic looking laptop, and it's great value, too. Performance isn't the best, but it's enough for most people...
100%
pcadvisor.co.uk
Updated:
2012-11-19 04:44:57
The HP Pavilion dv7-6002sa is a hulking brute of a laptop; weighing in at 3.5kg it has a 17.3in screen and isn’t something that you’d want to carry around much, except from room to room. It has a full-sized keyboard with a numeric keypad and is remark...
Bottom line We just can’t understand why HP opted against a full HD display on a 17in model with Blu-ray drive. It’s a shame because the sound quality is so good that a 1920 x 1080 screen would make it a near-perfect entertainment-focused laptop. It’s also slow in...
70%
techradar.com
Updated:
2012-11-19 04:44:57
In terms of features, the HP Pavilion DV7-6002sa is a winner. Bulging with loads of fantastic extras, this laptop offers a lot to the creative professional, although performance lags behind its rivals. If you have top-secret files and don't want unauth...
Good Decent performance, Features, Blu-ray drive...
Bad No dedicated graphics, Portability, Battery life...
70%
pocket-lint.com
Updated:
2012-11-19 04:44:58
Looking for something bigger and better than the HP dv6? It could be the HP Pavilion dv7, but we have more reservations about this model. This is a hefty machine, weighing in at just under 3.5kg and it's quite clearly the dv6's big brother; actually i...
Good Well designed, high quality construction, with more than enough processing power for most people, especially at this price. Switchable graphics gives you a balance between power and efficiency...
Bad Switchable graphics requires shutting down applications. Battery life is on the lower side of average. Device runs hot...
Bottom line A good looking, powerful laptop with plenty of features. Ideal as a home PC, ready for games, video and Office...
80%
expertreviews.co.uk
Updated:
2012-11-19 04:44:58
HP's dv7-4035sa has a 17in screen and a dedicated graphics card, as well as a triple core AMD processor. It's fitted with two ATI graphics chips: one is an older 4250 part integrated onto the motherboard, while the other is a dedicated 5470 chip that s...
Bottom line The 17in screen and high quality keyboard are tempting but there's no excuse for such poor performance or the unusable touchpad...
40%
digitalversus.com
Updated:
2012-11-19 04:44:58
True to form, HP has given us another very glossy one. This is a way of masking the poor quality of the screen - glossy is more flattering than matte, which would be more acceptable if the panel quality was up to scratch. Instead, you get omnipresent r...
Good Wide touchpad nice to use, Full keyboard with number pad, Sober and wellfinished, Dedicated ATI graphics card...
Bad Glossy low contrast panel, Poor performance from AMD processor, Bulky, Poor audio...
Bottom line The new HP Pavilion dv7-4055sf sets its stall out by its ease-of-use. This computer will be worth looking at for mainly office doc and internet usage, or for viewing photos and video. For the rest, performance is too limited...
60%
alphr.com
Updated:
2012-11-19 04:44:58
HP’s premium-priced Envy range may be catching all the headlines, but now its Pavilion range of affordable consumer laptops has gone under the knife. With an all-new design and some trickle-down technology from its luxurious stablemates, HP’s Pavilion...
Bottom line Not perfect, but it does have great speakers, a good display and plenty of power under the hood...
83%
itreviews.com
Updated:
2012-11-19 04:44:58
The stylish HP Pavilion dv7-4050ea packs a powerful punch with its Intel Core i7 CPU and impressive graphics card, but misses a trick or two with no Blu-ray, restricted screen resolution and flawed keyboard layout. HP - Pavilion dv7-4050ea price Buy H...
0%
gadgetrepublic.com
Updated:
2012-11-19 04:44:58
The HP DV7 Pavilion 4045EA promotes itself on entertainment and heavy use. Shunning easy portability for PC-like performance, it's the latest offering in HP's multimedia notebook range.The notebook looks pretty sleek, with a brushed aluminium external...
0%
siliconrepublic.com
Updated:
2012-11-19 04:44:58
The HP Pavilion DV7-4045ea promotes itself on entertainment and heavy use. Shunning easy portability for PC-like performance, it’s the latest offering in HP’s multimedia notebook range. The notebook looks pretty sleek, with a...
Bottom line The notebook looks pretty sleek, with a brushed aluminium external finish and an engraved design. It also comes with a built-in web cam, a backlit keyboard and a fingerprint reader for increased security. The touchpad is a little bit finicky to use, ho...
0%
techradar.com
Updated:
2012-11-19 04:44:58
HP has a strong range of consumer laptops in its Pavilion series, and the dv7-2045ea is a well-built, entertainment-focused entry. However, its fantastic range of features is sadly undermined by a lacklustre specification which can't match the best at...
Good Good build quality, Connectivity, DVD drive, 3D graphics performance...
Bad General performance, Old 802.11g Wi-Fi...
60%
canadianreviewer.com
Updated:
2012-11-19 04:44:58
By Gadjo Cardenas SevillaOne of the great paradoxes of modern day computing is that desktop computers continue to get smaller and more energy efficient while notebook computers have increased in screen-size, features and capabilities. At the top of the...
80%
pcadvisor.co.uk
Updated:
2012-11-19 04:44:58
Product Code: WR863EA The HP Pavilion dv7-4045ea is an all-rounder family laptop with 17in screen and unusual choice of quad-core processor From HP comes this 17in HP Pavilion dv7-4045ea laptop, aimed at general home users with its comprehensive sele...
Bottom line At £799 the HP Pavilion dv7 is a good all-rounder, fine for playing games and general home entertainment use. The AMD quad-core processor can’t keep up with recent Intel Core series chips in everyday tasks but may prove useful for multitaskers looking...
30%
techradar.com
Updated:
2012-11-19 04:44:59
As one of the world's biggest brands, HP's laptop range is comprehensive. Its consumer Pavilion line comprises high-quality home laptops at a variety of prices, with the Pavilion dv7-3020ea being the most powerful product to date.The quad-core Core i7...
Good Powerful processor, Great media features, Excellent build quality, Good value...
Bad Average graphics card, No Full HD...
Bottom line HP's media centre is powerful and sturdy, and represents excellent value...
80%
smarthouse.com.au
Updated:
2012-11-19 04:44:59
Spending $2299 for a 17.3-inch notebook seems steep, but HP is promising good hardware specifications on the dv7. The system features a 2.66 Ghz Intel Core i7 processor, 4GB of RAM, an Nvidia GeForce GT 230M graphics card with 1GB memory, and 1TB of st...
Good Intel i7 processor; 1TB storage; 4GB of RAM; Multimedia keys; Multitude of I/O ports...
Bad No Bluray player; Could have been better if the screen is in Full HD; Preinstalled with a lot of bloatware; Heavy...
70%
expertreviews.co.uk
Updated:
2012-11-19 04:45:00
We've been impressed before by the build quality of HP's Pavilion line, and the latest dv7 model is no exception. A glossy, patterned lid opens to reveal a matching pattern around the keyboard, while a stylish and sturdy metal strip runs around the edg...
Bottom line A classy, powerful laptop with a Blu-ray player and a large screen, it's let down by the poor backlight which results in dull colours...
80%
alphr.com
Updated:
2012-11-19 04:45:01
Big is beautiful, or so the old saying goes, but in the world of laptops a gargantuan frame often comes with a similarly giant price tag. HP's Pavilion dv7 doesn't conform to that stereotype, however. Generously proportioned and available for just £487...
Bottom line HP's Pavilion dv7 is a hulking 17.3in desktop replacement with a miniature price tag...
83%
goodgearguide.com.au
Updated:
2012-11-19 04:45:02
Big, glossy and filled with features, HPs 17.3in Pavilion dv7 2022tx notebook is aimed at users who want a desktop replacement that can be used as home entertainment hub. It provides plenty of processing power, lots of storage and its quite comfortable to use. The Pavilion dv7 2022tx laptop has an Intel Core 2 Duo P8700 CPU (which runs at 2.53GHz), 4GB of DDR2 RAM, two 320GB hard drives (Western Digital WD3200BEVT) and an ATI Mobility Radeon HD 4530 graphics adapter with 512MB of GDDR3 memory...
Good Comfortable keyboard, number pad, good performance, reasonable battery life...
Bad No product recovery discs, screen could do with a higher resolution...
Bottom line If you’re looking for a stylish notebook to replace your space-hogging PC, the HP Pavilion dv7 2022tx is a good choice. It looks good, it’s comfortable to use, it performed well in our tests, and has a lot of connectivity options...
80%
alphr.com
Updated:
2012-11-19 04:45:03
Wrestle the DV7 from its packaging and it's clear that building this laptop has been a labour of love. The glossy black lid is shot through with a subtle grey mesh effect and the HP logo at its bottom corner is backlit with a cool white glow. The inter...
Bottom line Not the most fully featured laptop of the group, but the HP combines stunning looks with fine usability...
83%
techradar.com
Updated:
2012-11-19 04:45:03
HPs Pavilion laptop range provides some of the best usability and most stylish designs on the market. The Pavilion dv7-1107ea is a stunning entry-level media centre, but performance falls massively short of expectations. With a 17-inch screen, the cha...
Good Decent graphics card, Stunning design...
Bad Poor performance...
70%
techradar.com
Updated:
2012-11-19 04:45:03
HP is one the worlds largest laptop manufacturers, with a comprehensive range of machines available. Its Pavilion brand targets the consumer market, and the dv7-1004ea (£831 inc. VAT) is a high powered and affordable media and gaming laptop that excel...
Good Battery life, Graphics performance...
Bad Glossy screen cover, Heavy...
80%
expertreviews.co.uk
Updated:
2012-11-19 04:45:03
HPs dv7-1000ea is a large, Blu-ray-equipped laptop for less than £800 including VAT. It has a stylish glossy black lid and screen bezel, and theres room inside for a full keyboard with number pad. The big touch pad has a shiny surface. Weve previ...
100%
techradar.com
Updated:
2012-12-22 04:27:21
If you're looking for the right laptop to help create your next masterpiece - whether it's composing a new song, writing a new story or programming a new application - then there's a strong case to be made for the HP Pavilion dv7-6c55sa. This 17-inch blac...
Good Good performance, Good graphics power, Good build quality, Excellent screen, Usability...
Bad Battery life, Screen not full, HD...
80%
laptops.co.uk
Updated:
2013-02-15 02:25:32
Big audio, big screens and BluRay players are what the mid-range multimedia HP DV7-6157ea does best. HP’s mid-priced all-rounder takes its styling cues from the high end HP Envy spec of laptops, which is no bad thing. HP has placed a second genera...
Good Strong, Attractive Chassis, Screen Size, Nice Springy Keyboard, Comes with BluRay Player and Beats Speakers...
Bad Battery Life, Size, Fan is Quite Noisy...
80%
techsmart.co.za
Updated:
2014-03-29 02:04:48
A number of the desktop replacement notebooks that entered our office recently were aimed squarely at the gaming market. This usually means unusual designs, with the units looking more like UFOs that landed instead of a regular notebook. HP’s extremely...
Good Very solid performance from both CPU and GPU, stylish brushed aluminium looks, 2 x 1 TB hard drives, Beats Audio...
Bad Screen not Full HD, keyboard not backlit, Bluray tray a bit flimsy.
Bottom line With two Terabytes worth of storage, a blazingly fast processor working hand in hand with a powerful graphics card, and Beats Audio providing better-than-the-rest audio, the HP Pavilion dv7 is a massive multimedia powerhouse wrapped up in a very stylis...
0%
techradar.com/au/
Updated:
2014-04-12 02:36:51
If you're looking for the right laptop to help create your next masterpiece - whether it's composing a new song, writing a new story or programming a new application - then there's a strong case to be made for the HP Pavilion dv7-6c55sa.This 17-inch black...
Good Good performance, Good graphics power, Good build quality, Excellent screen, Usability...
Bad Battery life, Screen not fullHD...
80%
notebookcheck.net
Updated:
2012-11-19 04:44:56
Even in the past, many of the models from HP's Pavilion series have offered great hardware for a reasonable price. In fact, we just recently tested the dv7-6b02eg and it performed so well in our tests that we had to give it a spot in our Top 10 list of th...
Good Great program performance, Powerful graphics card, Sturdy aluminium case, Blu-ray optical drive, 2x USB 3.0, Good battery life...
Bad Weak display, Slight throttling, Few workmanship flaws, Somewhat loud under load...
Bottom line HP Pavilion dv7-6c07egHP's Pavilion dv7-6c07eg is a very attractive packet. For slightly more than 900 Euros, the user receives a potent 17 inch multimedia laptop which delivers high program and game performance - despite the fact that neither the Core i7...
81%
notebookcheck.net
Updated:
2012-11-19 04:44:56
HP gives the dv7-6b02eg two mass memory units right away so that the preinstalled Windows 7 Home Premium 64bit can really get into gear: A 160 GB SSD and a 500 GB HDD. The manufacturer has also thought of movie fans: The non-glare, Full HD screen (1920x10...
Good Non-glare Full HD screen with good rates, Mostly matt surfaces, High application performance, Great gaming performance, Graphics switching, Solid state drive, BluRay burner, Good looks, 2 USB 3.0 ports...
Bad High noise development during load, No eSATA, FireWire or ExpressCard, CPU throttling in the stress test, Somewhat spongy keyboard, High weight...
Bottom line HP Pavilion dv7-6b02eg HP sends an elegant, well-equipped and, to the largest extent, well-designed multimedia notebook into the race with the Pavilion dv7-6b02eg. €1300 looks like quite a lot at first glance, but there's a lot of hardware under the hood...
83%
pcmag.com
Updated:
2012-11-19 04:44:56
The HP Pavilion dv7-6b55dx ($699.99 list at Best Buy), a budget desktop replacement laptop, has a battery capable of lasting over nine hours and several wireless technologies working under its sleek aluminum body. Its Core i5 processor offered solid pe...
Good Core i5 processor offers solid performance, Over nine hours of battery life, Extensive wireless features like WiDi 2,0 and WiMAX 4G broadband, Fingerprint reader, Sleek aluminum chassis, Beats Audio software onboard, USB 3,0 ports...
Bad No backlit keyboard, Screen falls short of full 1080p HD, Bloatware...
Bottom line The HP Pavilion dv7-6b55dx is a solid desktop replacement laptop that adds enticing wireless features, like WiDi 2.0 and WiMAX 4G broadband, underneath its sleek aluminum chassis...
80%
pcmag.com
Updated:
2012-11-19 04:44:57
Why mess with success? Like the model that preceded it, the HP Pavilion dv7-6163cl is a well-designed and powerful 17.3-inch media center laptop that delivers big audio, a big battery, and a bigger-than-average two year warranty. An update to the Edito...
Good Strong quad-core performance, Switchable graphics provide strong 3D performance and help increased battery life, Sleek and strong aluminum chassis, Beats Audio delivers outstanding sound, Two-year warranty...
Bad The HP Pavilion dv7-6163cl supplies quad-core performance, switchable graphics, booming audio, and a sleek aluminum chassis at a fair price, making it the affordable media center laptop to beat...
Bottom line The HP Pavilion dv7-6163cl supplies quad-core performance, switchable graphics, booming audio, and a sleek aluminum chassis at a fair price, making it the affordable media center laptop to beat...
80%
techreviewsource.com
Updated:
2012-11-19 04:44:57
The HP Pavilion dv7-6195us measures 16.4 x 10.8 x 1.4-inches and weighs 6.7-pounds, which is quite large in physical size, but not heavier than other laptops of the same or even smaller size. Surprisingly, this model has quite a lightweight feel relat...
70%
notebookcheck.net
Updated:
2012-11-19 04:44:57
The processor is either a dual-core ( Core i5-2410M ) or a quad-core ( Core i7-2630QM or A6-3410MX ). The DDR3 RAM ranges from 4 GB up to a maximum of 8 GB, while the hard drive capacity ranges from 500 to 2000 GB. Film fans should definitely choose a ver...
Good Reasonable battery life, Graphics switching, Smart design, Classy case, Good performance, Fair price, 2x USB 3.0...
Bad Sound of the fan under stress, Rattling hard drive, Mediocre screen quality, Reflective screen, Awkward port layout...
Bottom line HP Pavilion dv7-6101egTo sum up the dv7-6101eg in a few words lots of hardware for an attractive price. You get a fast dual-core processor (Core i5-2410M) along with a large hard drive (640 GB), and even a Blu-Ray drive (which burns CDs and DVDs). But for...
80%
pcmag.com
Updated:
2012-11-19 04:44:57
The HP Pavilion dv7-6123cl ($999.99 at Costco) is a laptop that gives you Core i5 power and all-day unplugged computing, as well as cool extras that include a durable finish and better-than-average audio output. But it comes up short when it comes to f...
Good Sturdy aluminum finish, Beats Audio sound system, Long battery life, Two-year warranty...
Bad Integrated graphics, No Blu-ray drive, Relatively low-res screen, Limited wireless features...
Bottom line The HP Pavilion dv7-6123cl is a well-built desktop replacement that delivers very good battery life and comes with a generous two-year warranty, but skimps on features...
60%
pcmag.com
Updated:
2012-11-19 04:44:57
If you find yourself easily frustrated by laptops' displays and keyboards, most likely because they're too small (which they frequently are), there's an alternative available at Staples. The HP Pavilion dv7-6163us ($899.98 list) provides plenty of real...
Good Large screen, Outstanding battery life...
Bad Not good for gaming, Display resolution too small for 1080p, No USB 3,0 ports...
Bottom line With a roomy display and a good selection of hardware, the HP Pavilion dv7-6163us offers more than a typical mainstream system—but a full-blown (and full-powered) desktop replacement it is not...
70%
pcmag.com
Updated:
2012-11-19 04:44:57
The HP Pavilion dv7-6135dx ($829.99 list at Best Buy) laptop is sort of the kid brother to the Editors' Choice HP Pavilion dv7-6143cl ($999.99 list, 4 stars). It has plenty of the same impressive characteristics. Thanks to a smart mix of solid construc...
Good All-day battery life, Large 750GB hard drive, Dual-headphone jacks, Fast Intel Core i5-2410M processor, Beats audio and integrated subwoofer...
Bad No Blu-ray, Screen doesn't quite offer 1080p resolution, Could use a backlit keyboard, Bloatware...
Bottom line The HP Pavilion dv7-6135dx is a smart mix of solid construction, strong performance, and all-day battery life. You'd never guess it was half the price of some competing systems...
70%
pcmag.com
Updated:
2012-11-19 04:44:57
The 17.3-inch home entertainment laptop seems to be HP's forte as the PC manufacturer has released yet another Editors' Choice-worthy device in this category. The HP Pavilion dv7-6143cl's ($999.99 list at Costco) inclusion of such future-proofing featu...
Good Great performance in 3D gaming, Switchable graphics helped boost battery life to over 9 hours, USB 3,0 and Bluetooth, WiDi, Sleek metallic design, Beats Audio emphasizes bass makes in-ear music and movies sound great...
Bad No Blu-ray, No True 1080p HD resolution...
Bottom line Those looking for a portable home entertainment solution need search no longer. The HP Pavilion dv7-6143cl is a media center laptop that provides multiple wired and wireless solutions to connect you and your living room to digital content—and it's...
80%
pcmag.com
Updated:
2012-11-19 04:44:58
Though it bears a striking resemblance to the Editors' Choice HP Pavilion dv7-4183cl ($999.99 list, 4 stars), the HP Pavilion dv7-4272us ($869.98 list, at Staples) desktop replacement has a mix of characteristics that combine entertainment and daily fu...
Good Blu-ray, 720p display, and Beats Audio. ATI switchable graphics. 750GB hard drive. 7-hour battery life.
Bad Thick and heavy. Performance lags behind some of its peers.
Bottom line Combining the good looks of the Pavilion line with an AMD processor and discrete graphics card, the HP Pavilion dv7-4272us is a solid desktop replacement that offers plenty of entertainment options. Buy it nowCheck here for other Notebooks by HP!...
70%
pcmag.com
Updated:
2012-11-19 04:44:58
The HP Pavilion dv7-4263cl ($799 list), available at Costco, brings many features of a quality media center to a mid-range model, with a budget friendly price and a collection of decent parts. Though it lacks the higher-end features of a more expensive...
Good Triple-core processor. Discrete ATI graphics. Screen is well-suited to DVDs. Beats Audio and integrated subwoofer. Long battery life. Costco 2-year warranty and tech support comes free.
Bad No Blu-ray. Bloatware.
Bottom line Though it lacks the higher-end features of a more expensive media center laptop, the HP Pavilion dv7-4263cl gives shoppers a desktop replacement that delivers solid performance and components for a budget-friendly price...
60%
pcmag.com
Updated:
2012-11-19 04:44:58
Several months ago the HP dv7-4183cl ($999.99 list, 4 stars) took the role of Editors' Choice in the desktop replacement laptop category. Prior to that, it was the dv7-4083cl ($999.99 list, 4 stars). The HP Pavilion dv7-4283cl ($999.99 list, at Costco)...
Good Sexy metallic design. Big battery included. Close to 6 hours of battery life. Big, bright screen. Spacious, fast 640GB drive. Blu-ray drive included. Terrific speaker system. Fastest Core i5 available.
Bad Touchpad needs a makeover. Graphics performance was disappointing.
Bottom line The HP Pavilion dv7-4283cl desktop replacement laptop is fast as it is battery efficient...
80%
pcmag.com
Updated:
2012-11-19 04:44:58
Anytime a company updates a laptop with faster parts, without jacking up the price, it should be given its due recognition. It has been several months since the HP Pavilion dv7-4083cl ($999 list, 4 stars) was named the Editors' Choice in the desktop re...
Good Sexy metallic design. Even bigger battery now, which delivered 6 hours of battery life. Big, bright screen. Spacious, fast 500GB drive. Blu-ray drive included. Terrific speaker system.
Bad Touchpad needs a makeover.
Bottom line The HP Pavilion dv7-4183cl takes speeds and battery performance to new levels while leaving the price where it is...
80%
pcmag.com
Updated:
2012-11-19 04:44:58
Anyone looking for a relatively inexpensive entertainment laptop is going to be thrilled with what the HP Pavilion dv7-4165dx ($779.99 list at Best Buy) has to offer. Not only does it have a big and bright 17.3-inch display and a great sounding speaker...
Good Over 7 hours of battery life. Big, bright display. Great sounding speakers. Blu-ray drive and 640GB hard drive included.
Bad Extended-life battery sends the weight up to nearly 7 pounds. Poor overall application performance.
Bottom line With over 7 hours of battery life, a large and bright display, great-sounding speakers, and a Blu-ray drive, the HP Pavilion dv7-4165dx is an excellent entertainment laptop. But poor overall application performance says this isn't the go-to laptop whe...
70%
pcmag.com
Updated:
2012-11-19 04:44:58
The HP Pavilion dv7-4171us ($929 list) is a well-built laptop that offers a blend of features for both work and play at an affordable price. With enough horsepower for most working professionals, a roomy keyboard, widescreen display, and Blu-ray capabi...
Good Sleek design. Blu-ray paired with great audio and a beautiful display. Great battery life.
Bad Limited gaming capability. Multi-touch is close to ready, but not quite.
Bottom line The HP Pavilion dv7-4171us is a solid desktop replacement that should hit the sweet spot of functionality and price that mainstream consumers are seeking. Buy it now...
70%
pcmag.com
Updated:
2012-11-19 04:44:58
If you're going to lug around a 7 pound, 17-inch desktop replacement laptop, it's not unreasonable to expect desktop-like features and performance from it. The HP Pavilion dv7-4153cl ($799.99 list) hits the mark in terms of features, but comes up short...
Good Stylish metal chassis. Great battery life. Blu-ray included. Two-year warranty.
Bad Sluggish performance. Fussy touchpad. Bloatware. Slow hard drive.
Bottom line With its sleek aluminum case and gorgeous 17-inch display, the HP Pavilion dv7-4153cl earns points for style, built-in Blu-ray drive, and battery life, but its overall performance is sluggish...
60%
pcmag.com
Updated:
2012-11-19 04:44:59
There are several amenities that a laptop has to have before it can truly replace your aging desktop. A big screen, desktop-like performance, and cutting-edge features usually come to mind, and there's no better desktop replacement laptop that represen...
Good Blu-ray drive included. 500GB drive is spacious and fast. Sexy metallic design. Huge battery delivered almost 5 hours of battery life. Terrific speaker system. Big, bright screen.
Bad Touchpad needs a makeover. Not as light as its 15-inch counterparts.
Bottom line The HP Pavilion dv7-4083cl is a powerful, road-ready, Blu-ray-equipped desktop replacement laptop. Need I say more? Buy it nowManufacturer Check here for other Laptops by HP!HP Small Business Solutions:Call HP directly and ask about our 0% financing o...
80%
pcmag.com
Updated:
2012-11-19 04:44:59
When you see a laptop with a 17.3-inch widescreen, that's usually a tell-tale sign that it will stay fixed in one location and tethered to an outlet at all times, but the HP Pavilion dv7-4053cl ($829.99 list) is a desktop replacement laptop that ref...
Good Attractive metallic design. Lightweight for its size. Huge battery delivers over 7 hours of battery life. Quad core processor from AMD. Big, bright screen. 500GB drive is spacious and fast. Blu-ray drive included. Terrific speaker system.
Bad Flawed touchpad. Graphics chip is very weak for aspiring gamers.
Bottom line The HP Pavilion dv7-4053cl is a road-ready desktop replacement laptop, equipped with a huge battery and a Blu-ray drive...
80%
pcmag.com
Updated:
2012-11-19 04:44:59
The HP Pavilion dv7-4071nr ($1,029.98 list) media center laptop is great a combination of style and substance. Available at Staples, this system features a high-performing Intel Core i7 processor, 1GB ATI Mobility Radeon HD 5650 graphics card, and a...
Good Quad-core Core i7 CPU. 1 GB discrete graphics card. Gorgeous design.
Bad Multi-touch touchpad issues. No backlit keyboard option. No Blu-ray.
Bottom line With its Core i7 CPU and big screen, the HP Pavilion dv7-4071nr media center laptop is large and in charge...
80%
devhardware.com
Updated:
2012-11-19 04:44:59
Today we'll be looking at two portable computing devices from HP, the HP Pavilion dv7-3165dx and the HP Mini 210. The former is a laptop with a huge screen and a nice mix of features, while the latter is a netbook that offers some of the things the Pav...
0%
electronicsme.com
Updated:
2012-11-19 04:44:59
HP Pavilion dv7-3180us WA718UA#ABA is a new 17.3" widescreen LED notebook from HP. It features the new Intel Core i7-720QM processor running at 1.6GHz with Turbo Boost Technology up to 2.8GHz. Other features include 6GB of DDR3 ram, a 640GB hard drive...
Bottom line If you want the latest in technology for gaming and multimedia apps, the Pavilion dv7-3180us makes a very good choice at a competitive price. It's has all the power you need for graphics-intensive applications, and can handle everyday apps with ease. I...
76%
devhardware.com
Updated:
2012-11-19 04:44:59
Although the HP Pavilion dv7-3085dx is missing a few features for its high price, such as a Blu-ray drive and a full 1080p display, it is still a quality laptop. The large display is great for multimedia, and the Core i7 processor delivers...
0%
pcmag.com
Updated:
2012-11-19 04:45:00
The HP Pavilion dv7-3180us ($1,449.98 list) is a high-end, quad-core desktop replacement. At $1,449 (list), it's likely the highest priced laptop you'll encounter at your local Staples. The big price nets you powerful components, including the Intel...
Good Intel Core i7 CPU and Nvidia graphics. 17.3-inch screen is good for entertainment and productivity. Blu-ray drive. Impressive audio from 2.1 integrated speakers. Decent battery life for hulking desktop replacement.
Bad Core i5-based laptops are cheaper and offer competitive performance on many applications. Screen resolution falls short of 1080p. Glossy touchpad doesn't provide best feel. Only upgrade from last quarter's dv7 model is a meager bump to the hard dr...
Bottom line The HP Pavilion dv7-3180us is a high-end desktop replacement that scores points for its quad-core processing, GeForce graphics, and Blu-ray drive. It's an excellent all-around performer, but dual-core Core i5-based laptops are nipping at its heels...
70%
pcmag.com
Updated:
2012-11-19 04:45:00
The HP Pavilion series of laptops are known for cool design and big beautiful screens. Now, with one of its latest iterations, the HP Pavilion dv7-3163cl-b ($799.99 list), they might be known for something else: a good bargain. If you are looking to...
Good Low Price. Bright widescreen. Bundled printer...
Bad Sub-Par gaming performance.
Bottom line The HP Pavilion dv7-3163cl-b, a solid, low-priced multimedia laptop that bundles in a printer, will keep the whole family entertained. But if you're a gamer, you're better off looking elsewhere...
80%
etechreviews.com
Updated:
2012-11-19 04:45:00
Sum and Substance:Thumbs Up:Excellent hardware, fast processor, plenty of RAM, big screen.Thumbs Down:Lacks Blu-ray drive, big screen doesn’t have 1080p resolution, the notebook cannot take games with all the settings maximized.Inside the Trunk:Include...
0%
pcmag.com
Updated:
2012-11-19 04:45:00
The HP Pavilion dv7-2273cl, like the recent Pavilion dv7 models we have reviewed, is one of the best desktop replacements on the market with a well-designed chassis and stunning 17.3-inch display. But unlike its more affordable $800 HP Pavilion dv7-...
Good Attractive design. Beautiful and expansive 17.3-inch screen. Blu-ray drive included. Slick MediaSmart software and miniature remote control.
Bad Lots of bloatware. Lacks full HD display.
Bottom line A head turning desktop replacement, the HP Pavilion dv7-2273cl has a gorgeous display and packs a Blu-ray drive for under a grand...
70%
pcmag.com
Updated:
2012-11-19 04:45:00
When you're looking for a multimedia laptop and only have $1,000 to spend you usually have to sacrifice something. If you want a large screen, you will have to sacrifice speed or processing power to stay under budget and vice-versa. The HP Pavilion...
Good Modest price. Big, bright widescreen. Good sound for a laptop. Plenty of inputs.
Bad No Blu-ray. Fingerprint magnet. No good for 3D gaming.
Bottom line The HP Pavilion dv7-3183cl maybe the low end of Hewlett Packard's Pavilion line of entertainment laptops, but it has most of the same features as it higher priced competitors...
60%
about.com
Updated:
2012-11-19 04:45:00
Fast Performance From Core i7 Processor, 6GB Of DDR3 Memory, BluRay Compatible Drive, Display Can't Handle 1080p Video, Mediocre Graphics Processor...
80%
pcmag.com
Updated:
2012-11-19 04:45:01
The sleek black HP Pavilion dv7-2270us ($1,130 direct) is as much fun to look at as it is to use. The striking 17.3-inch, 16:9, HD screen screams: I'm here to entertain. But that statement is tempered a bit by the fact that like its predecessor, the...
Good Elegant design. Large HD (720p) screen.
Bad No Blu-ray player. Lots of HP bloatware.
Bottom line This capable, large-screen laptop can double as an entertainment system for watching movies (not Blu-ray) or streaming media, but you need a blazing fast gaming system you might want to look elsewhere...
70%
pcmag.com
Updated:
2012-11-19 04:45:01
With the vast majority of laptops on store shelves priced well below $1,000, it's almost startling to come across the HP Pavilion dv7-3080us. The huge, 17.3-inch laptop, available at Staples, carries a big price: $1,449 (list). It justifies its elev...
Good Intel Core i7 CPU and Nvidia graphics turn in screaming performance. Games, movies, and Windows 7 look stellar on the huge 17.3-inch display. Can read Blu-ray discs. Impressive audio for integrated speaker set. Decent battery life.
Bad Screen resolution falls short of 1080p. Glossy touchpad doesn't provide best feel.
Bottom line The HP Pavilion dv7-3080us is a quad-core, 17.3-inch multimedia dynamo that makes few if any compromises on its way to carrying a reasonable price...
80%
pcmag.com
Updated:
2012-11-19 04:45:01
Like all of the latest HP Pavilion notebooks, the HP Pavilion dv7-3063cl ($799.99 Costco) offers a visually stunning design, and this particular model, which also comes equipped with Windows 7 features an equally stunning 17.3-inch HD display. Howev...
Good Beautiful 17.3-inch display. Good selection of ports. Attractive HP ImPrint design. Two year warranty.
Bad So-so performance. No Blu-ray drive. Bloatware.
Bottom line The HP Pavilion dv7-3063cl is a striking desktop replacement laptop featuring a big, gorgeous display and a good sound system, but it stops well short of being a full blown multimedia powerhouse...
60%
pcmag.com
Updated:
2012-11-19 04:45:02
Nothing on a notebook collects more smudgy fingerprints than its touchpad, so whoever specified a chrome touchpad for the HP Pavilion dv7 (2173cl) ($999 list) is guilty of sacrificing practicality for style. Other choices that went into this Costco...
Good Blu-ray and 16:9 display. First-class, full-sized keyboard and keypad. Slick MediaSmart software and miniature remote control.
Bad Suitable for games only at modest resolution and detail settings. Crapware.
Bottom line A Blu-ray drive makes the HP Pavilion dv7 (2173cl) desktop replacement laptop a good pick for movie and multimedia buffs...
80%
pcmag.com
Updated:
2012-11-19 04:45:02
Need a calculator to figure out whether a notebooks screen fits the newly fashionable 16:9 aspect ratio for high-def video and TV viewing? The HP Pavilion dv7-2170us ($1,099.98 list) makes it easy for you: The widebodys 17.3-inch display resolutio...
Good A handsome laptop (OK, tabletop) entertainment center. Hollywood-worthy screen. Brisk general-purpose performance. Cute remote control hides in ExpressCard slot.
Bad Blu-ray and a TV tuner would be welcome additions. Graphics not up for hardcore gaming. Small cursor-control keys (unless you use the numeric keypads). Ample crapware.
Bottom line For over a grand, we would have liked to have seen Blu-ray and/or ultra-fast gaming graphics, but the HP Pavilion dv7-2170us is a stylish slab thats surprisingly attractive anyway...
70%
pcmag.com
Updated:
2012-11-19 04:45:02
The HP Pavilion dv7-1451nr is the more affordable ($799.98) sibling of the dv7-2170us, which costs $300 more. Externally, you can tell the systems apart by the economy models more understated crosshatched, instead of artistically decorated, black l...
Good Comfortable, full-sized keyboard plus numeric keypad. Appealing MediaSmart multimedia software and mini remote control. Not-half-bad battery life.
Bad Molasses-class integrated graphics. Older 16:10 widescreen format. No FireWire port. Crapware.
Bottom line The older 17- as opposed to newer 17.3-inch incarnation of HPs desktop replacement offers fair value, but skimps on performance and luxuries...
60%
devhardware.com
Updated:
2012-11-19 04:45:03
Are you in the market for a new laptop that combines attractive design with great multimedia performance? Do you like to kick back and watch DVDs on your laptop while traveling or if you do not have a television or DVD player handy? If so, the HP Pavil...
0%
asiaone.com
Updated:
2012-11-19 04:45:03
By Adli YashirIT IS easy to like HPs dv7 entertainment notebook.With its stylish aircraft-aluminium design, superior processing power and value-for-money price tag, the dv7 is something I would consider buying for my familys home entertainment needs...
Bottom line The dv7 makes for a mean multimedia machine for watching movies and playing games at home...
0%
trustedreviews.com
Updated:
2012-11-19 04:45:04
It's not difficult to see how HP has become the world's biggest notebook and PC name, since it generally manufactures high quality, good-looking products that perform well. Today we're looking at what might well turn out to be another, the Pavilion dv7-10...
80%
hardwarezone.com.sg
Updated:
2012-11-19 04:45:04
Just a few months back we had the opportunity to review HPs Pavilion dv3000 and we were left quite impressed with both its build and performance. With the recent launch of the Intel Centrino 2 platform and the subsequent plethora of Centrino 2 based n...
90%
notebookcheck.net
Updated:
2012-11-19 04:45:04
The HP Pavilion dv7-1050eg scores points by a modern looking and robust case. There is no reason to complain about the equipment, which includes a Blu-Ray drive and an HDMI out for connecting a TV or an external screen. However, considering this is a m...
Good Good speakers, Connectivity, Solid workmanship...
Bad Gliding properties of the touchpad, Not very quiet, Only GDDR2 video memory...
Bottom line HP Pavilion dv7 SerieMany thanks to the company MediaMarkt Wels, who kindly provided us with the test sample. You can also buy this notebook there...
82%
pcworld.com_techhive.com
Updated:
2012-11-19 04:45:04
The Pavilion dv7t is one of HPs "entertainment powerhouse" notebooks, just one step down from the ludicrously oversize 20-inch HDX. Beyond the 17-inch screen, and under the cool "liquid metal" exterior, lies Intels new Centrino 2 processor. The resul...
Good Searing speed, Sleek, futuristic "liquid metal" finish...
Bad Dull, dim screen, Lackluster inmovie audio...
91%
Laptopmag.com
Updated:
2012-11-19 04:45:04
This stylish desktop replacement offers powerful graphics, great sound, and superb wireless performance.
Good Sleek new design, Comfortable keyboard, Powerful discrete graphics, Strong wireless performance, Powerful speakers...
Bad Collects fingerprints easily, TV tuner delivered weak reception...
Bottom line With its high-res 17-inch screen, built-in TV tuner, and Blu-ray drive, the HP Pavilion dv7 ($1,900 as tested) is particularly well suited for rigorous multimedia use. It offers a sleek design and strong performance, bringing a high-end computing exper...
80%
pcworld.com_techhive.com
Updated:
2013-08-05 08:49:14
The HP Pavilion dv7 Quad Edition is HP's higher-end model in its dv7 series. It's undoubtedly a gorgeous machine, but in performance it doesn't quite measure up to other desktop replacement laptops. Still, it's lighter than most 17-inchers, and it has...
Good Attractive chassis, Lightweight for its category...
Bad The speakers disappoint, Lower-than-average performance...
Bottom line The HP Pavilion dv7 QE is undoubtedly an attractive machine, but it struggles to match other desktop replacements' performance scores. Images (click to enlarge) HP Pavilion dv7 QE: A Gorgeous Laptop That Falls Short in Performance HP Pavilion dv7...
60%