OKI logo

OKI MC350 Laser A4 1200 x 600 DPI 16 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23863
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years
Long product name OKI MC350 Laser A4 1200 x 600 DPI 16 ppm:

MC350

Short summary description OKI MC350 Laser A4 1200 x 600 DPI 16 ppm:

OKI MC350, Laser, Color printing, 1200 x 600 DPI, Color copying, Color scanning, A4

Long summary description OKI MC350 Laser A4 1200 x 600 DPI 16 ppm:

OKI MC350. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 12 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.