location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier A2FE635CCJ fridge-freezer Freestanding 347 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2FE635CCJ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2FE635CCJ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8030509010141
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:43:48
The date of the most recent change of the data-sheet in Icecat's system
Haier A2FE635CCJ user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Haier A2FE635CCJ fridge-freezer Freestanding 347 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding 347 L
  • - 248 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 99 L Bottom-placed No Frost (freezer) 4* 11 kg/24h
  • - 348 kWh 40 dB
Long product name Haier A2FE635CCJ fridge-freezer Freestanding 347 L White :
The short editorial description of Haier A2FE635CCJ fridge-freezer Freestanding 347 L White

A+, 347 l, 11 kg/24h, 40 dB, White
More>>>
Haier A2FE635CCJ fridge-freezer Freestanding 347 L White:
The official marketing text of Haier A2FE635CCJ fridge-freezer Freestanding 347 L White as supplied by the manufacturer

A+ Energy Rating
Energy class A+ uses up to 25% less energy compared with an A energy rated fridge.

LED Light
LED lighting uses less energy than conventional lighting, is brighter and lasts longer.

Innovative Drawer Design
Quick & easy access, good visibility and easy to clean

Super Cooling
An intelligent function that can be used to cool a large amount of food in your fridge. Keep your newly purchased food is at the right temperature right from the start.

Reversible Doors
Need something that can swing both ways? Freely choose the way the doors open: from left to right or vice versa! Now your refrigerator can fit just about anywhere.

Multi Flow
Cool air flows are located on every shelf level. This helps to maintain a uniform temperature to ensure that your food is kept fresher for longer.

Short summary description Haier A2FE635CCJ fridge-freezer Freestanding 347 L White:
This short summary of the Haier A2FE635CCJ fridge-freezer Freestanding 347 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier A2FE635CCJ, 347 L, No Frost (fridge), 40 dB, 11 kg/24h, White

Long summary description Haier A2FE635CCJ fridge-freezer Freestanding 347 L White:
This is an auto-generated long summary of Haier A2FE635CCJ fridge-freezer Freestanding 347 L White based on the first three specs of the first five spec groups.

Haier A2FE635CCJ. Total net capacity: 347 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 248 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 99 L, Freezing capacity: 11 kg/24h, No Frost (freezer). Annual energy consumption: 348 kWh. Product color: White

Design
Appliance placement *
Freestanding
Product color *
White
Door hinge
Right
Reversible doors
Yes
Built-in display *
Yes
Number of compressors
1
Performance
Total net capacity *
347 L
Noise level *
40 dB
Holiday function
Yes
Fridge
Fridge net capacity *
248 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Fridge door balconies
3
Bottle rack
Yes
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
99 L
Freezing capacity *
11 kg/24h
Star rating *
4*
Freezer
No Frost (freezer) *
Yes
Freezer interior light
Yes
Freezer number of shelves/baskets *
2
Fast freeze function *
Yes
Middle compartment
Middle compartment
Yes
Middle compartment net capacity
47 L
Ergonomics
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
348 kWh
AC input voltage
220 - 240 V
AC input frequency
55 Hz
Power source
Electric
Weight & dimensions
Width *
23.4" (595 mm)
Depth *
26.5" (672 mm)
Height *
75" (1905 mm)
Weight *
196.2 lbs (89 kg)
Packaging data
Package width
25.2" (640 mm)
Package depth
28.7" (730 mm)
Package height
76.4" (1940 mm)
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 06:07:26
Uk has collected 1 expert review for Haier A2FE635CCJ fridge-freezer Freestanding 347 L White and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2018-02-15 08:43:35
What is the Haier A2FE635CFJ? Haier's A2FE635 is a unique fridge freezer in both features and for its bold looks. It's available in several colours, including silver (A2FE635CFJ, £549), white (A2FE635CCJ, £699) and a very striking deep red edition (A2F635...
Good Stunning looks, Flexible My Zone compartment, Full-size freezer drawers, Consistent cooling throughout...
Bad Limited freezer space, Red and white versions pricier...
Bottom line It's an excellent fridge freezer at any price, but an absolute steal if you opt for the cheaper silver A2FE635CFJ version. We love it...
90%
Brand Image Article code product Stock Price from
Haier CFE633CSE fridge-freezer Freestanding 310 L Silver Haier CFE633CSE fridge-freezer Freestanding 310 L Silver
(show image)
CFE633CSE CFE633CSE 0.00
(excl. VAT)
0 (incl. VAT)
Haier D1FM636CW fridge-freezer Freestanding 298 L White Haier D1FM636CW fridge-freezer Freestanding 298 L White
(show image)
D1FM636CW D1FM636CW 0.00
(excl. VAT)
0 (incl. VAT)