location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect DP-DVI-MM-200 video cable adapter 78.7" (2 m) DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-DVI-MM-200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-DVI-MM-200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327577263
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect DP-DVI-MM-200 video cable adapter 78.7" (2 m) DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4K Ultra HD 2160p (30 Hz)
  • - Signal Direction: DisplayPort to DVI
  • - Gold-Plated connectors
  • - Plug with lock for secure connections
  • - Particularly suitable for video streams, gaming or to extend workstations
Guarantee: 300 months
Long product name Microconnect DP-DVI-MM-200 video cable adapter 78.7" (2 m) DisplayPort Black :
The short editorial description of Microconnect DP-DVI-MM-200 video cable adapter 78.7" (2 m) DisplayPort Black

DisplayPort 1.2 - DVI-D Cable 2m
More>>>
Short summary description Microconnect DP-DVI-MM-200 video cable adapter 78.7" (2 m) DisplayPort Black:
This short summary of the Microconnect DP-DVI-MM-200 video cable adapter 78.7" (2 m) DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect DP-DVI-MM-200, 78.7" (2 m), DisplayPort, Gold, Copper, Black, Polyvinyl chloride (PVC)

Long summary description Microconnect DP-DVI-MM-200 video cable adapter 78.7" (2 m) DisplayPort Black:
This is an auto-generated long summary of Microconnect DP-DVI-MM-200 video cable adapter 78.7" (2 m) DisplayPort Black based on the first three specs of the first five spec groups.

Microconnect DP-DVI-MM-200. Cable length: 78.7" (2 m), Connector 1: DisplayPort, Connector contacts plating: Gold. Cable diameter: 0.236" (6 mm), Weight: 0.988 oz (28 g). Package width: 10.8" (274 mm), Package depth: 6.26" (159 mm), Package height: 1.22" (31 mm)

Brand Image Article code product Stock Price from
Microconnect

Microconnect DisplayPort/HDMI 3 m 118.1" (3 m) Black
(show image)
DP-HDMI-300 DisplayPort/HDMI 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)