location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5350DN Color 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5350DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102K83NL0 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-C5350DN Color 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 9600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 600 MHz
Guarantee: 2 years On-Site warranty as standard
Long product name KYOCERA FS-C5350DN Color 9600 x 600 DPI A4 :
The short editorial description of KYOCERA FS-C5350DN Color 9600 x 600 DPI A4

FS-C5350DN, 30ppm, 9600x600dpi, 256MB, A4, USB, FastEthernet
More>>>
KYOCERA FS-C5350DN Color 9600 x 600 DPI A4:
The official marketing text of KYOCERA FS-C5350DN Color 9600 x 600 DPI A4 as supplied by the manufacturer

-Up to 30 pages per minute A4 in colour and mono.
-Time to first page: 10 seconds (mono: 8.5 seconds).
-Up to 9,600 dpi printing quality with multi-bit technology.
-Duplex unit for double-sided printing as standard.
-Up to 5 paper feeders for volume flexibility and up to 2,150 sheets.
-Powerful controller with 256 MB RAM and optional hard disk.
-F. A. Porsche design.
-Exceptionally low printing costs in its class.

Highly productive and very economical, the compact FS-C5350DN colour printer combines speed and excellent colour quality with intelligent network and security features. This highly efficient combination of features fulfils the demands of busy offices and workgroups.Thanks to the cost-effective ECOSYS technology with its long-life components, these devices offer great potential for cost savings.

Short summary description KYOCERA FS-C5350DN Color 9600 x 600 DPI A4:
This short summary of the KYOCERA FS-C5350DN Color 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5350DN, Color, 9600 x 600 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-C5350DN Color 9600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-C5350DN Color 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5350DN. Color. Maximum duty cycle: 100000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
30 ppm
Color *
Yes
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
36 s
Time to first page (black, normal)
8.5 s
Time to first page (color, normal)
10 s
Features
Maximum duty cycle *
100000 pages per month
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
250 sheets
Maximum input capacity
2150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Multi-Purpose Tray media weight
60 - 220 g/m²
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Built-in processor
Yes
Processor model
PowerPC 750CL
Processor frequency
600 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
36 dB
Power
Power consumption (standby)
74 W
Power consumption (PowerSave)
8 W
Weight & dimensions
Weight
65 lbs (29.5 kg)
Dimensions (WxDxH)
13.6 x 20.4 x 18.9" (345 x 518 x 480 mm)
Other features
Mac compatibility
Yes
Custom media sizes
70 x 138 mm - 216 x 356 mm
Networking features
10/100BaseTX
Power management
AC 220 - 240 V, 50/60 Hz
Power consumption (active)
516 W
Safety
GS, TÜV, CE
Compatible operating systems
Windows, Mac OS X 10.2, UNIX, LINUX
Emulations
PCL 6, PCL 5c, Postscript 3 (KPDL3), XPS, PDF
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:37:29
Uk has collected 2 expert reviews for KYOCERA FS-C5350DN Colour 9600 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-01 21:37:29
The Kyocera FS-C5350DN is a modular device to which extra paper trays and network interfaces, such as Gigabit or Wi-Fi, can be added. Kyocera makes much of its ECOSYS technology, which it claims makes its printers some of the most cost-effective on t...
Bottom line Relatively quick off the mark, and with sharp text output and Kyocera's famed economical running costs, the Kyocera FS-C5350DN is a great network colour printer. However, the port for USB flash drives is inconveniently placed, and the colour range a l...
80%
macworld.co.uk
Updated:
2011-08-01 21:37:29
Kyocera’s relatively new FS-C5350DN, like the other units here, is a modular device to which – in this case – extra paper trays and network interfaces, such as Gigabit or WiFi, can be added. Kyocera makes much of its ECOSYS technology, which it claims...
Good Relatively quick off the mark, sharp text output...
Bad Bonjour disabled by default, port for USB flash drive is inconveniently placed, colour range a little limited...
80%
Brand Image Article code product Stock Price from
KYOCERA FS-C5350DN/KL3 Color 9600 x 600 DPI A4 KYOCERA FS-C5350DN/KL3 Color 9600 x 600 DPI A4
(show image)
870B61102K83NL0 FS-C5350DN/KL3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)