Apple logo

Apple MacBook Pro 15.4" Intel® Core™2 Duo 15.4" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.6 Snow Leopard

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13870
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple MacBook Pro 15.4" Intel® Core™2 Duo 15.4" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.6 Snow Leopard:

MacBook Pro Core 2 Duo 3.06Mhz, NGL, 15.4", 1440 x 900 pixel, 4GB RAM, 500 GB SATA, DVDRW, Mac OS X v10.6 Snow Leopard

Short summary description Apple MacBook Pro 15.4" Intel® Core™2 Duo 15.4" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.6 Snow Leopard:

Apple MacBook Pro 15.4", Intel® Core™2 Duo, 3.06 GHz, 15.4", 1440 x 900 pixels, 4 GB, 500 GB

Long summary description Apple MacBook Pro 15.4" Intel® Core™2 Duo 15.4" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.6 Snow Leopard:

Apple MacBook Pro 15.4". Processor family: Intel® Core™2 Duo, Processor frequency: 3.06 GHz. Display diagonal: 15.4", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Mac OS X 10.6 Snow Leopard. Weight: 5.49 lbs (2.49 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.