location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C52x Black Photoconductor Unit (20K) 20000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C52x Black Photoconductor Unit (20K)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C52030X
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:32:47
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark C52x Black Photoconductor Unit (20K) 20000 pages :
The short editorial description of Lexmark C52x Black Photoconductor Unit (20K) 20000 pages

C52x Black Photoconductor Unit (20K)
More>>>
Lexmark C52x Black Photoconductor Unit (20K) 20000 pages:
The official marketing text of Lexmark C52x Black Photoconductor Unit (20K) 20000 pages as supplied by the manufacturer

The Lexmark C52x supplies are designed to provide value, reliability and outstanding print quality. Single photoconductor units are sold for the circumstance where black only print mode is utilised, and a single photoconductors life is utilised separate from the other three color photoconductors. A 4 pack of photoconductors is also available.
For use with Lexmark C522n, C524, C524n, C524dn, C524dtn printers.

Short summary description Lexmark C52x Black Photoconductor Unit (20K) 20000 pages:
This short summary of the Lexmark C52x Black Photoconductor Unit (20K) 20000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C52x Black Photoconductor Unit (20K), 20000 pages

Long summary description Lexmark C52x Black Photoconductor Unit (20K) 20000 pages:
This is an auto-generated long summary of Lexmark C52x Black Photoconductor Unit (20K) 20000 pages based on the first three specs of the first five spec groups.

Lexmark C52x Black Photoconductor Unit (20K). Page yield: 20000 pages

Features
Page yield *
20000 pages
Brand Image Article code product Stock Price from
Lexmark C540X71G imaging unit 30000 pages Lexmark C540X71G imaging unit 30000 pages
(show image)
C540X71G C54x, X54x Black Imaging Kit (30K) 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C53034X imaging unit 20000 pages Lexmark C53034X imaging unit 20000 pages
(show image)
C53034X C52x, C53x Photoconductor Unit 4-Pack 0.00
(excl. VAT)
0 (incl. VAT)