location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3720
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9V93B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894929976 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fits your space. Fits your wireless life. Compact and wireless, this printer is designed to fit your space and life and save you up to 70% on ink[3]. Get vibrant colour and power in the world’s smallest all-in-one for home.
  • - Save space and get the power you need with this petite all-in-one that fits nearly anywhere. Add a pop of colour to your area and show your style with a choice of vibrant hues. HP Scroll Scan lets you quickly scan paper media, thick or thin.
  • - Great style and powerful performance don’t have to break the bank. This affordable all-in-one and high-yield Original HP ink cartridge options help you print, scan, and copy for a great value.
  • - Get the latest in wireless printing. Get up and running quickly with easy setup right out of the box.[8] Send documents to print directly from your smartphone or tablet.[1] Printing from your mobile device is easier than ever, at home or on the go.
Long product name HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi :
The short editorial description of HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

DeskJet 3720 All-in-One Printer, Thermal Inkjet, 8ppm, A4, 360MHz, 64MB, LCD
More>>>
HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
The official marketing text of HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi as supplied by the manufacturer

Get the compact printing power and wireless independence you need to print, scan, and copy from virtually any mobile device.[1] The world’s smallest all-in-one printer[2] is an Instant Ink ready printer that fits and looks good virtually anywhere.

Short summary description HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This short summary of the HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet 3720, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Blue, White

Long summary description HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This is an auto-generated long summary of HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP DeskJet 3720. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5.5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Blue, White

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (color, normal quality, A4/US Letter)
5.5 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (color, draft quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
18 s
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
4 cpm
Copy speed (color, normal quality, A4)
2.5 cpm
Copy speed (black, draft, A4)
2.5 cpm
Copy speed (color, draft, A4)
4 cpm
Maximum number of copies
9 copies
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 355 mm)
Scanner type *
ADF scanner
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
TWAIN version
2.1
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
50 - 200 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
HP ePrint
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
360 MHz
Design
Product color *
Blue, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (standby)
2.2 W
Power consumption (sleep)
0.69 W
Power consumption (off)
0.06 W
Energy Star Typical Electricity Consumption (TEC)
0.026 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP Instant Ink
Yes
HP Instant Ink duration
2 month(s)
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.9" (403 mm)
Depth
6.97" (177 mm)
Height
5.55" (141 mm)
Weight
5.14 lbs (2.33 kg)
Packaging data
Package width
17.7" (450 mm)
Package depth
6.89" (175 mm)
Package height
9.69" (246 mm)
Package weight
7.36 lbs (3.34 kg)
Other features
PictBridge
No
Source Testseek summary Average rating
Reviews
Updated:
2018-02-25 06:13:00
Uk has collected 23 expert reviews for HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
devontechsupport.com
Updated:
2018-02-25 06:12:50
The new HP, the one called HP Development Company, hasn't been shy when it comes to trying new things. Between the world's thinnest laptop (the HP Spectre ), a 3-in-1 smartphone (the HP Elite x3 ) and the world's fastest desktop printers (the Officejet Pr...
Bottom line Too many corners have been cut in order to reach a reasonable price point and the targeted physical form factor. Sure, HP's DeskJet 3720 is light, well-designed and doesn't take a lot of space, but the compromises that had to be made to achieve this may b...
0%
gadgetspeak.com
Updated:
2018-02-25 06:13:00
Unusually for me I started by downloading a small App to my phone and was able to print scan and copy within around a minute. The registered link then let me download the required basic software to a PC to print, in order to scan I needed to download anot...
80%
trustedreviews.com
Updated:
2018-02-25 06:13:00
What is the HP DeskJet 3720? The HP DeskJet 3720 is a return to the world of ultra-budget multi-function photo printers. A decade ago, most of the major printer manufacturers made photo printers – small-format devices whose sole task was to print photos...
Good Wi-Fi connectivity, Tiny footprint, Colourful design...
Bad Very slow, Scanner is difficult to master, Can only scan from single sheets...
Bottom line Brownie points to HP for trying a new take on the home all-in-one printer, but there are much better printers to be had for similar money...
60%
techradar.com
Updated:
2018-02-25 06:13:00
The new HP, the one called HP Development Company, hasn't been shy when it comes to trying new things. Between the world's thinnest laptop (the HP Spectre), a 3-in-1 smartphone (the HP Elite x3) and the world's fastest desktop printers (the Officejet Pro...
Good Very compact, Not expensive for the functionality you're getting, Ink cartridges represent reasonable value...
Bad Not particularly quick at printing and scanning, Print quality isn't great, Scanner lacks edge detection...
Bottom line This HP all-in-one is impressively light and compact, but it sacrifices too much in the way of quality to achieve this and keep the price down...
0%
techradar.com/au/
Updated:
2018-02-25 06:13:00
The new HP, the one called HP Development Company, hasn't been shy when it comes to trying new things. Between the world's thinnest laptop (the HP Spectre), a 3-in-1 smartphone (the HP Elite x3) and the world's fastest desktop printers (the Officejet Pro...
Good Very compact, Not expensive for the functionality you're getting, Ink cartridges represent reasonable value...
Bad Not particularly quick at printing and scanning, Print quality isn't great, Scanner lacks edge detection...
Bottom line This HP all-in-one is impressively light and compact, but it sacrifices too much in the way of quality to achieve this and keep the price down...
0%
techadvisor.co.uk
Updated:
2018-02-25 06:13:00
A few years ago Epson launched a range of compact ‘small-in-one' printers that were specifically designed for people who were a bit tight for space at home. It's taken HP a while to come up with something similar, but the company now claims that its new D...
Bottom line We like the compact design of the DeskJet 3720, and its print quality and performance are good for a printer that costs just £55.00. However, its running costs are pretty high even if you commit to HP's Instant Ink scheme, so the DeskJet 3720 will only be...
60%
goodhousekeeping.co.uk
Updated:
2018-02-25 06:13:00
The HP Deskjet 3720 is billed by HP as the 'World's Smallest All in One'. It is capable of printing, scanning and copying. It takes a step away from the traditional black box look and instead goes for a slim white design with a coloured accent and a scrol...
Good Produces excellent quality prints, including colour and black documents and photos, Builtin WiFi means you don't have to connect the printer to your PC using a cable, Supports HP's Instant Ink service that orders you new cartridges as and when you need th...
Bad Doesn't have a memory card slot or Pict Bridge to print pictures directly from a digital camera, Bit fiddly to set up, Slow to print...
Bottom line If you're after a great value, new printer and you've got limited space, the HP Deskjet 3720 is worth considering. It produces excellent quality prints, colour and black and white documents and photos. We like it has built-in WiFi to make printing straigh...
77%
topnewreview.com
Updated:
2019-12-07 04:46:35
Requirements: Smartphone, tablet Mac or PC Windows Vista or later, Mac OS X v10.8 or laterHP has been making DeskJet printers for the best part of 30 years, but it seems it's not done yet. Before I get to its latest entry, though, let's talk about w...
Good Wi-Fi connectivity, Tiny footprint, Colourful design...
Bad Very slow, Scanner is difficult to master, Can only scan from single sheets...
Bottom line A tiny all-in-one that begs for a monthly ink subscription...
70%
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
Disclaimer

[1] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see www.hp.com/go/mobileprinting.
[2] Based on a comparison of the dimensions of worldwide Inkjet all-in-one printers < €250 as of September 2015. For details, see: www.hp.com/go/smallestAiOclaims.
[3] Based on HP Instant Ink service 300 page plan (savings for other plans will be lower). Based on use of all pages in plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on market majority of colour inkjet printers less than £200 using original standard capacity cartridges as reported by IDC in Q2 2016. Survey based upon indicative manufacturers’ supplies pricing as reported by SPIRE as of September 2016 and page yield listed on manufacturers’ website as of September 2016. For further details please refer to hp.com/go/ukcompare. All prices include VAT. ISO yield based on continuous printing in default mode. Actual savings may vary depending on number of pages actually printed per month and content of pages printed. For more information on ISO standards: hp.com/go/pageyield.
[4] Ordered by your printer when needed, subject to customer internet connection. Availability may vary in exceptional circumstances. Express deliveries available via Support Services, if you use more ink than anticipated. See hp.com/go/instantinksupport for troubleshooting assistance and contact support options.
[5] Change or cancel your plan at anytime online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/uk/en/terms.
[6] Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[7] Based on cartridge yields for HP 304XL ink cartridges compared with HP 304 standard ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[8] Programme availability varies. For more information, visit www.hp.com/recycle.
[9] In comparison to the majority of inkjet all-in-one printers < €399 targeted to consumer/home office as of Q3 ‘15 based on market share as reported by IDC. App download required for printer setup, HP ePrint account registration may be required. Wireless operations are compatible with 2.4 GHz operations only. See www.hp.com/go/mobileprinting for more details.
[10] Apple AirPrint™, supported on iPhones®, iPads®, and iPods® using iOS v4.2 and higher. Android™ in-OS printing supported on Android devices using OS v4.4 and higher and may require the installation of the HP printer service plug-in from the Google™ play store. Windows® in-OS printing supported on Windows® 8/10 and Windows® Mobile 10 smartphones and tablets. Remote printing requires an internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see www.hp.com/go/mobileprinting.
[11] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[12] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. For a full list of supported operating systems, see www.hp.com/go/mobileprinting.
[13] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting.
[14] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
[15] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.