Samsung logo

Samsung Galaxy i7500 3.2" 1500 mAh Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88729
Info modified on:
27 Feb 2024, 13:47:58
Short summary description Samsung Galaxy i7500 3.2" 1500 mAh Black:

Samsung Galaxy i7500, 3.2", 320 x 480 pixels, 0.528 GHz, Black

Long summary description Samsung Galaxy i7500 3.2" 1500 mAh Black:

Samsung Galaxy i7500. Display diagonal: 3.2", Display resolution: 320 x 480 pixels. Processor frequency: 0.528 GHz. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Black. Weight: 4.13 oz (117 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.