Jumbo logo

Electro 19560 learning toy

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87276
Info modified on:
14 Aug 2024, 23:09:39
Long product name Electro 19560 learning toy:

Electro - Dierenpret, 3Y+

Electro 19560 learning toy:

A Fun Way To Learn About Animal Species, Similarities, Differences, Silhouettes, And Much More! 12 Large Cards With Over 90 Questions.

Short summary description Electro 19560 learning toy:

Electro 19560, 4 yr(s), Sounding, Batteries required, LR41, Cardboard, Plastic, Multicolor

Long summary description Electro 19560 learning toy:

Electro 19560. Recommended age (min): 4 yr(s), Recommended age (max): 6 yr(s), Minimum number of players: 1, Maximum number of players: 1, Sounding. Batteries required, Battery type: LR41. Material: Cardboard, Plastic, Product color: Multicolor

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.