location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Coloured Rings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coloured Rings
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55156 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421914551563
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 10:50:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Goula Coloured Rings:
This short summary of the Goula Coloured Rings data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Coloured Rings, 3 yr(s), Multicolor

Long summary description Goula Coloured Rings:
This is an auto-generated long summary of Goula Coloured Rings based on the first three specs of the first five spec groups.

Goula Coloured Rings. Recommended age (min): 3 yr(s), Product color: Multicolor

Features
Product color *
Multicolor
Recommended age group *
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Country of origin
Spain
QR code
No
Learning & training skills
Learning & training skills
Math & counting learning, Colours learning
Packaging data
Package width
20.1" (510 mm)
Package depth
3.94" (100 mm)
Package height
6.69" (170 mm)
Package weight
30.5 oz (865 g)
Packaging data
Package volume
8670 cm³
Logistics data
Master (outer) case width
11.4" (290 mm)
Master (outer) case length
21.9" (555 mm)
Master (outer) case height
11" (280 mm)
Quantity per master (outer) case
12 pc(s)
Master (outer) case tare weight
6.35 oz (180 g)
Master (outer) case weight
25.1 lbs (11.4 kg)
Master (outer) case volume
45066 cm³
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)