location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

J'apprends 31073 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nathan Check ‘Nathan’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
J'apprends
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J'Apprends À Compter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31073 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446310731
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Nathan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nathan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 23:10:46
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description J'apprends 31073 learning toy:
This short summary of the J'apprends 31073 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

J'apprends 31073, 4 yr(s), Multicolor

Long summary description J'apprends 31073 learning toy:
This is an auto-generated long summary of J'apprends 31073 learning toy based on the first three specs of the first five spec groups.

J'apprends 31073. Recommended age (min): 4 yr(s), Recommended age (max): 6 yr(s), Minimum number of players: 1, Product color: Multicolor

Features
Product color *
Multicolor
Recommended age group *
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
6 yr(s)
Minimum number of players *
1
Playing time
15 min
Country of origin
China
QR code
No
Learning & training skills
Learning & training skills
Motor skills training, Math & counting learning
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
12.6" (320 mm)
Depth
2.36" (60 mm)
Height
10.2" (260 mm)
Weight
32.5 oz (920 g)
Packaging data
Package width
12.5" (317 mm)
Package depth
2.36" (60 mm)
Package height
10.2" (260 mm)
Package weight
31.7 oz (900 g)
Package gross weight
32.3 oz (915 g)
Package net weight
27.4 oz (778 g)
Packaging data
Package tare weight
4.83 oz (137 g)
Package volume
4992 cm³
Package type
Box
Logistics data
Customs product code (TARIC)
95030095
Number of layers per pallet
5 pc(s)
Quantity per pallet
240 pc(s)
Master (outer) case width
11.2" (285 mm)
Master (outer) case length
15.6" (395 mm)
Master (outer) case height
13.1" (333 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case net weight
12 lbs (5.43 kg)
Master (outer) case tare weight
20.1 oz (570 g)
Master (outer) case weight
13.2 lbs (6 kg)
Master (outer) case volume
37487.475 cm³
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
71.5" (181.5 cm)
Pallet weight
562.2 lbs (255 kg)
Number of cartons per pallet
40 pc(s)
Number of cartons per pallet layer
8 pc(s)
Brand Image Article code product Stock Price from
T'choupi 31011 learning toy T'choupi 31011 learning toy
(show image)
31011 Mon Grand Quiz T'Choupi 0.00
(excl. VAT)
0 (incl. VAT)
J'apprends 31072 learning toy J'apprends 31072 learning toy
(show image)
31072 J'Apprends À Écrire 0.00
(excl. VAT)
0 (incl. VAT)
J'apprends - A dessiner J'apprends - A dessiner
(show image)
31076 J'apprends - A dessiner 0.00
(excl. VAT)
0 (incl. VAT)
Electro Premières lectures Electro Premières lectures
(show image)
31454 Electro Premières lectures 0.00
(excl. VAT)
0 (incl. VAT)
La Petite École 31411 learning toy La Petite École 31411 learning toy
(show image)
31411 Mon Grand Coffret Petite Section 0.00
(excl. VAT)
0 (incl. VAT)
Nathan 31444 learning toy Nathan 31444 learning toy
(show image)
31444 La Ferme À Toucher 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Mon loto à toucher Nathan Mon loto à toucher
(show image)
31449 Mon loto à toucher 0.00
(excl. VAT)
0 (incl. VAT)
J'apprends 31074 learning toy J'apprends 31074 learning toy
(show image)
31074 J'Apprends À Lire 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Baby Electro Mon imagier Nathan Baby Electro Mon imagier
(show image)
31483 Baby Electro Mon imagier 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Mémo des bébés animaux Nathan Mémo des bébés animaux
(show image)
31053 Mémo des bébés animaux 0.00
(excl. VAT)
0 (incl. VAT)