location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UA50KU6000 50" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UA50KU6000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UA50KU6000KXXM
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Samsung UA50KU6000KXXM user manual (26.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UA50KU6000KXXM user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UA50KU6000 50" 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 50"
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1300
  • - DVB-T2
  • - Smart TV Screen mirroring
  • - Wi-Fi Ethernet LAN
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 400 x 400 mm
Long product name Samsung UA50KU6000 50" 4K Ultra HD Smart TV Wi-Fi Black :
The short editorial description of Samsung UA50KU6000 50" 4K Ultra HD Smart TV Wi-Fi Black

50", 3840 x 2160, 220-240 V, 50/60 Hz, 1128.9 x 63.2 x 654.4 mm, 12.2 kg
More>>>
Samsung UA50KU6000 50" 4K Ultra HD Smart TV Wi-Fi Black:
The official marketing text of Samsung UA50KU6000 50" 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer

Life in Ultra-High definition
The Definition Of UHD 4K Display

The feature laden Samsung UHD TV gives viewers an unparalleled experience in color and resolution. Amongst this TV’s plethora of eye exciters are its PurColor and HDR abilities. So what can you expect? Well for starters clearer expression of detail and more life-like color regardless of ambient lighting levels. Watch TV come to life.

PurColor

PurColor technology brings images to life in just the way nature intended for us to see them. The clear expression and abundance of true-to-life tones will astound your eyes and excite your senses as it recreates more natural and realistic colors onscreen.

UHD 4K

4K UHD brings out the finest details in all your viewing material. With 3840 x 2160 pixels onscreen every nuance is clear and ready for you to feast your eyes upon. Resolution up to four times that of Full HD TV ensures you'll experience sharper, more accurate images with immaculate true-to-life color expression.

HDR Premium

You may not have realized how much you were missing in your day to day viewing before HDR brought the light out of the shadows. Expect images with higher brightness as a whole new world of detail is revealed and brought to life. All images come closer to reality thanks to HDR technology.

UHD Upscaling

The Samsung UHD TV automatically optimizes general content so you'll always enjoy a UHD-level viewing experience no matter the original quality. By using a 4-step upscaling process, details are enhanced as frame noise is eliminated. The resulting picture quality is beautifully clear and generally better all-round.

UHD Dimming

The Samsung UHD TV takes full advantage of its processing power to exercise total software control of picture enhancement. The screen itself is divided up into hundreds of zones that are each individually analyzed and adjusted to optimize color, brightness and sharpness. The result is more accurate and sharper images.

Search less, enjoy more
Smart Hub

Turn on the TV and everything you need is on the screen. Whether it’s streamed movies, games, or a live broadcast, going from one to the other is the same as flipping through channels. It’s that easy and that intuitive. And of course you only need one single remote for it all.

Smart Hub

There’s so much to watch, from so many sources. With the Smart Hub, you’ll find it all in one place just by turning on the TV. Switching from one source to the next is effortless, adjusting the TV settings is child’s play.

Smart View

Install the Smart View app on your smartphone and PC, and you can share the content on the devices directly to your Samsung TV. From photos and videos to music, it’s so much better when enjoyed on the bigger screen.

Game

Whether you have a game console or not, the option to play games straight from the cloud on your Samsung TV is one you’ll get used to pretty quickly. All you need is a game controller and Internet connection to start playing your favorite games via Samsung Smart Hub’s Game Panel.

Short summary description Samsung UA50KU6000 50" 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung UA50KU6000 50" 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UA50KU6000, 50", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UA50KU6000 50" 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UA50KU6000 50" 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UA50KU6000. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
50"
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 480, 720 x 576, 800 x 600 (SVGA), 832 x 624, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1152 x 870, 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1280 x 800, 1366 x 768, 1440 x 900, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1300
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
49.2" (125 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Timeshift
Yes
Screen mirroring
Yes
Smart modes
Game, Movie
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Video formats supported
3GP, ASF, AVI, DIVX, FLV, H.263, H.264, H.265, M-JPEG, M2TS, MKV, MOV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, MTS, MVC, RMVB, RV, SVI, TP, TRP, TS, VC-1, VOB, VP6, VP8, VP9, VRO, WEBM, WMV
Audio formats supported
AAC, AIFF, ALAC, APE, FLAC, M4A, Mid, MIDI, MP3, MPA, OGG, WAV, WMA
Image formats supported
BMP, JPG, MPO, PNG
Subtitle formats supported
ASS, MKV, PSB, SMI, SRT, SSA, SUB, TTXT, TXT
Picture processing technology
Samsung UHD Up-Scailing
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
USB recording
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
2
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Auto power off
Yes
Power
Power consumption (max)
175 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width (with stand)
44.4" (1128.9 mm)
Depth (with stand)
12.2" (310.5 mm)
Height (with stand)
28.5" (723.7 mm)
Weight (with stand)
29.1 lbs (13.2 kg)
Width (without stand)
44.4" (1128.9 mm)
Depth (without stand)
2.49" (63.2 mm)
Height (without stand)
25.8" (654.4 mm)
Weight (without stand)
26.9 lbs (12.2 kg)
Packaging data
Manual
Yes
Package width
53.6" (1362 mm)
Package depth
5.98" (152 mm)
Package height
29.7" (755 mm)
Package weight
38.6 lbs (17.5 kg)
Packaging content
Cables included
AC
Handheld remote control
Yes
Remote control type
TM1240A
Other features
Batteries included
Yes
Built-in speaker(s)
Yes
Channel list copy function
Yes
Storage temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Digital Living Network Alliance (DLNA) certified
Yes