location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 24GM79G-B LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24GM79G-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24GM79G-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084472786 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:03:34
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 24GM79G-B user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 24GM79G-B LED display 24" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 350 cd/m² 1000:1
  • - AMD FreeSync
  • - 32 W
Long product name LG 24GM79G-B LED display 24" 1920 x 1080 pixels Full HD Black :
The short editorial description of LG 24GM79G-B LED display 24" 1920 x 1080 pixels Full HD Black

24", TN FHD 1920 x 1080 px, 350 cd/m², 1 ms MBR, 144Hz, NTSC 72%, HDMI, DP, USB 3.0, 27 W, 100~240V, 50/60Hz
More>>>
LG 24GM79G-B LED display 24" 1920 x 1080 pixels Full HD Black:
The official marketing text of LG 24GM79G-B LED display 24" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

1ms Motion Blur Reduction
A monitor’s response time is critical in games. 1ms Motion Blur Reduction allows the precision and accuracy needed to play at a high level. With a response time that is virtually 1ms, blurring and ghosting are dramatically reduced to make the in-game action smoother.

AMD FreeSync™ Technology
FreeSync reduces the tearing and stuttering that occur between a graphic card’s frame rate and a monitor’s refresh rate. With FreeSync, gamers can experience seamless, fluid movement throughout games without the need to upgrade your graphic card.

Dynamic Action Sync
Gamers can experience optimized, fast-pace gaming with Dynamic Action Sync. Dynamic Action Sync is a feature that minimizes input lag so the game play in RTS games is more responsive.

Black Stabilizer
Keep visibility even in dark scenes. LG's Black Stabilizer senses dark scenes and helps make it brighter so that you can find the enemies hiding and waiting to attack your player in the dark.

Game Mode
Set your game mode to optimize and customize your gaming conditions. There are 3 gamer modes, 2 First-Person-Shooter modes and even a RTS pre-set mode so you can choose the best mode for you and the game you're playing.

Short summary description LG 24GM79G-B LED display 24" 1920 x 1080 pixels Full HD Black:
This short summary of the LG 24GM79G-B LED display 24" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 24GM79G-B, 24", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description LG 24GM79G-B LED display 24" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of LG 24GM79G-B LED display 24" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

LG 24GM79G-B. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
2 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0109 x 0.0109" (0.277 x 0.277 mm)
Digital horizontal frequency
30 - 160 kHz
Digital vertical frequency
56 - 144 Hz
DDC/CI
Yes
NTSC coverage (typical)
72%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Certification
UL (cUL), TUV, FCC-B, THIS, Windows 10
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Headphone out *
Yes
Ports & interfaces
Headphone outputs
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
0 - 90°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Number of OSD languages
17
Plug and Play
Yes
Power
Power consumption (typical) *
32 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
0.5 W
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
22.3" (567.6 mm)
Depth (with stand)
9.45" (240 mm)
Height (with stand)
15.3" (388.7 mm)
Weight (with stand)
13.1 lbs (5.94 kg)
Width (without stand)
22.3" (567.6 mm)
Depth (without stand)
2.26" (57.3 mm)
Height (without stand)
13.9" (354 mm)
Weight (without stand)
13.1 lbs (5.94 kg)
Packaging data
Package width
25.1" (637 mm)
Package depth
6.77" (172 mm)
Package height
19.9" (505 mm)
Package weight
17.2 lbs (7.8 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
Rotating
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 12:34:17
Uk has collected 20 expert reviews for LG 24GM79G-B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
uk.hardware.info
Updated:
2019-12-02 12:34:16
The options available have never been more plentiful in the search for a gaming monitor. Nowadays we don't just get the choice of different monitor sizes and resolutions, but also higher refresh rates. The first models capable of displaying 240 frames per...
Bottom line You have more than enough choices in gaming monitors and this article covers just a representative selection of them. Luckily, we can give you some recommendations based on our tests. For (semi-) pro gamers on Twitch streaming first person shooters, the 2...
0%
monitornerds.com
Updated:
2019-12-02 12:34:15
The LG 24GM79G offers excellent performance and a unique yet minimalist design that for a premium touch that only a few 144Hz 1080p models can match. This variant is an updated version of the LG 24GM77 review which failed to outshine its competito...
Bottom line The LG 24GM79G is well-designed, but its TN screen's output is a rollercoaster ride of both positive and negative factors. You get excellent out of the box performance which you can easily maximize with a few tweaks. The vibrancy from the overtakes what o...
94%
mbreviews.com
Updated:
2019-12-02 12:34:16
Choosing the best 24-inch monitor for gaming is increasingly more difficult every year since the manufacturers seem to be slowly migrating towards producing bigger screens with higher resolutions which means that people who prefer a ‘smaller' 24-inch gami...
0%
Brand Image Article code product Stock Price from
LG 24BK750Y-B computer monitor 24" 1920 x 1080 pixels Full HD LED Black LG 24BK750Y-B computer monitor 24" 1920 x 1080 pixels Full HD LED Black
(show image)
24BK750Y-B.AEU 24BK750Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD59P-B computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black LG 27UD59P-B computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
27UD59P-B.AEU 27UD59P-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 24BK55WY-B computer monitor 24" 1920 x 1200 pixels WUXGA LED Black LG 24BK55WY-B computer monitor 24" 1920 x 1200 pixels WUXGA LED Black
(show image)
24BK55WY-B.AEU 24BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22BK55WY-B computer monitor 22" 1680 x 1050 pixels WSXGA+ LED Black LG 22BK55WY-B computer monitor 22" 1680 x 1050 pixels WSXGA+ LED Black
(show image)
22BK55WY-B.AEU 22BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27BK550Y-B computer monitor 27" 1920 x 1080 pixels Full HD LED Black LG 27BK550Y-B computer monitor 27" 1920 x 1080 pixels Full HD LED Black
(show image)
27BK550Y-B.AEU 27BK550Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22MB37PU-B computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black LG 22MB37PU-B computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black
(show image)
22MB37PU-B-AE 22MB37PU-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD88-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UD88-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UD88-W 27UD88-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK600-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK600-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK600-W 27UK600-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK650-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK650-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK650-W 27UK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK850-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, White LG 27UK850-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, White
(show image)
27UK850-W 27UK850-W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)