location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-4 speaker set 40 W 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970175-0120
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2019 08:40:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Z-4 speaker set 40 W 2.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - -
Guarantee: 2 year
Long product name Logitech Z-4 speaker set 40 W 2.1 channels :
The short editorial description of Logitech Z-4 speaker set 40 W 2.1 channels

Z-4
More>>>
Logitech Z-4 speaker set 40 W 2.1 channels:
The official marketing text of Logitech Z-4 speaker set 40 W 2.1 channels as supplied by the manufacturer

-

Short summary description Logitech Z-4 speaker set 40 W 2.1 channels:
This short summary of the Logitech Z-4 speaker set 40 W 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-4, 2.1 channels, 40 W, 80 W, 92 dB, 35 - 20000 Hz, 8.86 x 8.86 x 9.21" (225 x 225 x 234 mm)

Long summary description Logitech Z-4 speaker set 40 W 2.1 channels:
This is an auto-generated long summary of Logitech Z-4 speaker set 40 W 2.1 channels based on the first three specs of the first five spec groups.

Logitech Z-4. Audio output channels: 2.1 channels, RMS rated power: 40 W, Peak Music Power Output (PMPO): 80 W. Signal-to-Noise Ratio (SNR): 92 dB. Satellite speaker frequency range: 35 - 20000 Hz. Subwoofer dimensions (WxHxD): 8.86 x 8.86 x 9.21" (225 x 225 x 234 mm). Connectivity technology: Wired

Performance
RMS rated power *
40 W
Peak Music Power Output (PMPO)
80 W
Audio output channels *
2.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
92 dB
Satellite speakers
Satellite speaker frequency range
35 - 20000 Hz
Subwoofer
Subwoofer dimensions (WxHxD)
8.86 x 8.86 x 9.21" (225 x 225 x 234 mm)
Ports & interfaces
Connectivity technology *
Wired
Other features
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:21:20
Uk has collected 6 expert reviews for Logitech Z-4 speaker set 40 W 2.1 channels and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 23:21:20
The Z-4s satellites look stylish without being too fussy. The wired remote control includes a large volume knob as well as a bass control, making it much easier to adjust than the subwoofer-mounted bass controls of Logitechs X-230 and Altec Lansin...
80%
techgage.com
Updated:
2011-10-03 23:21:20
From just looking at the box I am excited to hook these up and give them a go. The packaging is great, and everything was snug in the box. Now lets begin our review! About Logitech Logitech designs, manufactures and markets personal peripherals that e...
Bottom line The Logitech Z-4 certainly impressed me, it is a great set, where quality and style meet with capable function, and can see why the Z series speakers have won so many awards. One can tell the quality of this set just by touching and listening to them...
90%
Digitaltrends.com
Updated:
2011-10-03 23:21:20
The Logitech Z-4 should be at the top of your list of <$100 speaker systems if you’re in the market for a good 2.1 setup.
85%
modders-inc.com
Updated:
2014-01-23 01:17:03
Logitech is best known for being at the top of the peripherals market with their stellar mice and keyboards. Their forays into the world of sound, however, have been noted as somewhat hit and miss. With the general opinion of the Z3 speaker combo...
Good Sleek, compact design is a real spacesaver, Excellent sounding system for a very affordable price, Practical design makes it a pleasure to use, Its Logitech you really cant go wrong.
Bad Youre not going to get the same amount of immersion you would from a 5.1 or greater system but you shouldnt expect to.
Bottom line In short, the Logitech Z4 2.1 Speaker set is a stellar value for its affordable price ($99.99 American). Its far more than adequate for heavy gaming or listening to music, and I wont be going back to headphones any time soon. Id highly recommen...
90%
Brand Image Article code product Stock Price from
Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W
(show image)
123772 X-540 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)