Apple logo

Apple PowerBook G4 17" 1.67GHz/512MB/120GB/SuperDrive NL FR 17" 0.5 GB DDR2-SDRAM AMD Radeon 9700 Mac OS X 10.4 Tiger

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26355
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year
Long product name Apple PowerBook G4 17" 1.67GHz/512MB/120GB/SuperDrive NL FR 17" 0.5 GB DDR2-SDRAM AMD Radeon 9700 Mac OS X 10.4 Tiger:

PowerBook G4 17" 1.67GHz/512MB/120GB/SuperDrive NL FR

Short summary description Apple PowerBook G4 17" 1.67GHz/512MB/120GB/SuperDrive NL FR 17" 0.5 GB DDR2-SDRAM AMD Radeon 9700 Mac OS X 10.4 Tiger:

Apple PowerBook G4 17" 1.67GHz/512MB/120GB/SuperDrive NL FR, 1.67 GHz, 17", 0.5 GB, DDR2-SDRAM, 120 GB, Mac OS X 10.4 Tiger

Long summary description Apple PowerBook G4 17" 1.67GHz/512MB/120GB/SuperDrive NL FR 17" 0.5 GB DDR2-SDRAM AMD Radeon 9700 Mac OS X 10.4 Tiger:

Apple PowerBook G4 17" 1.67GHz/512MB/120GB/SuperDrive NL FR. Processor frequency: 1.67 GHz. Display diagonal: 17". Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Radeon 9700. Operating system installed: Mac OS X 10.4 Tiger. Weight: 6.83 lbs (3.1 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.