location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sesamstraat Wie is de Pino? Card Game Dedicated (proprietary)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sesamstraat
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wie is de Pino?
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17907
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126179079
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sesamstraat Wie is de Pino? Card Game Dedicated (proprietary)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dedicated (proprietary) Card Game
  • - Minimum number of players: 3 Maximum number of players: 6
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
More>>>
Short summary description Sesamstraat Wie is de Pino? Card Game Dedicated (proprietary):
This short summary of the Sesamstraat Wie is de Pino? Card Game Dedicated (proprietary) data-sheet is auto-generated and uses the product title and the first six key specs.

Sesamstraat Wie is de Pino?, Card Game, Dedicated (proprietary), 3 yr(s)

Long summary description Sesamstraat Wie is de Pino? Card Game Dedicated (proprietary):
This is an auto-generated long summary of Sesamstraat Wie is de Pino? Card Game Dedicated (proprietary) based on the first three specs of the first five spec groups.

Sesamstraat Wie is de Pino?. Product type: Card Game, Genre: Dedicated (proprietary), Recommended age (min): 3 yr(s)

Features
Playing time (max)
15 min
Minimum number of players *
3
Maximum number of players *
6
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Number of cards
35 pc(s)
Genre *
Dedicated (proprietary)
Theme
Sesamstraat
Release date (DD/MM/YYYY)
01.02.2014
Country of origin
Belgium
Packaging data
Package width
6.1" (155 mm)
Package depth
0.591" (15 mm)
Package height
3.35" (85 mm)
Package weight
4.23 oz (120 g)
Package volume
197.63 cm³
QR code
No
Packaging data
Package type
Box
Packaging content
Game rules included
Yes
Logistics data
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
1041.2 lbs (472.3 kg)
Number of cartons per pallet
328 pc(s)
Number of cartons per pallet layer
41 pc(s)
Number of layers per pallet
8 pc(s)
Quantity per pallet
3936 pc(s)
Master (outer) case width
6.5" (165 mm)
Master (outer) case length
8.66" (220 mm)
Master (outer) case height
3.94" (100 mm)
Quantity per master (outer) case
12 pc(s)
Master (outer) case volume
3630 cm³
Master (outer) case weight
3.17 lbs (1.44 kg)