location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Stratego Travel Hebrew Board game Strategy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stratego
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel Hebrew
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81198
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126811986
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Stratego Travel Hebrew Board game Strategy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Strategy Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 2
  • - Recommended age group: Adult & child
  • - Suggested gender: Any gender
  • - Recommended age (min): 7 yr(s)
More>>>
Short summary description Stratego Travel Hebrew Board game Strategy:
This short summary of the Stratego Travel Hebrew Board game Strategy data-sheet is auto-generated and uses the product title and the first six key specs.

Stratego Travel Hebrew, Board game, Strategy, 7 yr(s), Travel edition, Family game

Long summary description Stratego Travel Hebrew Board game Strategy:
This is an auto-generated long summary of Stratego Travel Hebrew Board game Strategy based on the first three specs of the first five spec groups.

Stratego Travel Hebrew. Product type: Board game, Genre: Strategy, Recommended age (min): 7 yr(s), Game edition: Travel edition, Family game

Features
Game modes
Multiplayer
Family game
Yes
Game edition
Travel edition
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Adult & child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
7 yr(s)
Genre *
Strategy
Release date (DD/MM/YYYY)
01.10.2012
Country of origin
China
Packaging data
Package width
9.25" (235 mm)
Package depth
1.89" (48 mm)
Package height
6.26" (159 mm)
Package weight
10.9 oz (310 g)
Package volume
1793.52 cm³
Package type
Box
Packaging content
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Quantity per intermodal container (20ft)
12600 pc(s)
Quantity per intermodal container (40ft)
26064 pc(s)
Pallet height
78.7" (2 m)
Master (outer) case width
10.2" (260 mm)
Master (outer) case length
24.4" (620 mm)
Master (outer) case height
19.7" (500 mm)
Master (outer) case tare weight
10.2 oz (288 g)
Quantity per master (outer) case
36 pc(s)
Master (outer) case volume
80600 cm³
Master (outer) case weight
27.6 lbs (12.5 kg)
Brand Image Article code product Stock Price from
Woezel & Pip Op Weg Naar het Strand Card Game Game of chance Woezel & Pip Op Weg Naar het Strand Card Game Game of chance
(show image)
81537 Op Weg Naar het Strand
Stratego Pirates! Board game Race Stratego Pirates! Board game Race
(show image)
81488 Pirates
Stratego Card game Simulation Stratego Card game Simulation
(show image)
18135 Card game
Stratego Pirates! Board game Race Stratego Pirates! Board game Race
(show image)
19528 Pirates!