Jumbo logo

Jumbo Kleurentorentjes

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74913
Info modified on:
14 Mar 2024, 19:22:53
Long product name Jumbo Kleurentorentjes:

Playlab Towers of Colour, 3+

Jumbo Kleurentorentjes:

An easy colour game for young children. Who is the first one to collect his wooden beads in the right order? By playing the child learns to recognize colours.

Short summary description Jumbo Kleurentorentjes:

Jumbo Kleurentorentjes, 3 yr(s), Wood, Multicolor

Long summary description Jumbo Kleurentorentjes:

Jumbo Kleurentorentjes. Recommended age (min): 3 yr(s), Minimum number of players: 2, Maximum number of players: 4, Material: Wood, Product color: Multicolor

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.