location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thomas & Friends 19451 bath game/toy/sticker Bath puzzle Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Thomas & Friends
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19451
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19451 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126194515
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:30
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Thomas & Friends 19451 bath game/toy/sticker Bath puzzle Multicolor:
This short summary of the Thomas & Friends 19451 bath game/toy/sticker Bath puzzle Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Thomas & Friends 19451, Bath puzzle, Boy, 3 yr(s), Cardboard, Foam, Multicolor

Long summary description Thomas & Friends 19451 bath game/toy/sticker Bath puzzle Multicolor:
This is an auto-generated long summary of Thomas & Friends 19451 bath game/toy/sticker Bath puzzle Multicolor based on the first three specs of the first five spec groups.

Thomas & Friends 19451. Product type: Bath puzzle, Recommended gender: Boy, Recommended age (min): 3 yr(s), Material: Cardboard, Foam, Product color: Multicolor

Features
Product type *
Bath puzzle
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy
Product color
Multicolor
Material
Cardboard, Foam
Weight & dimensions
Width
23.6" (600 mm)
Height
13" (330 mm)
Packaging data
Package width
11.8" (300 mm)
Package depth
2.36" (60 mm)
Package height
10.6" (270 mm)
Package volume
4860 cm³
Packaging content
Package type
Box
Logistics data
Quantity per intermodal container (20ft)
5100 pc(s)
Quantity per intermodal container (40ft)
10800 pc(s)
Master (outer) case width
14.6" (370 mm)
Master (outer) case length
22" (560 mm)
Master (outer) case height
12.2" (310 mm)
Quantity per master (outer) case
12 pc(s)
Master (outer) case volume
64232 cm³
Brand Image Article code product Stock Price from
Thomas & Friends Bath Puzzle Bath sticker Thomas & Friends Bath Puzzle Bath sticker
(show image)
19450 Bath Puzzle