location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rummikub Junior Carton Card Game Matching

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Rummikub
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Junior Carton
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03955
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126039557
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rummikub Junior Carton Card Game Matching
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Matching Card Game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
More>>>
Short summary description Rummikub Junior Carton Card Game Matching:
This short summary of the Rummikub Junior Carton Card Game Matching data-sheet is auto-generated and uses the product title and the first six key specs.

Rummikub Junior Carton, Card Game, Matching, 3 yr(s)

Long summary description Rummikub Junior Carton Card Game Matching:
This is an auto-generated long summary of Rummikub Junior Carton Card Game Matching based on the first three specs of the first five spec groups.

Rummikub Junior Carton. Product type: Card Game, Genre: Matching, Recommended age (min): 3 yr(s)

Features
Playing time (max)
20 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
3 yr(s)
Genre *
Matching
Country of origin
Netherlands
Packaging data
Package width
10.6" (270 mm)
Package depth
1.97" (50 mm)
Package height
10.6" (270 mm)
Package weight
21.2 oz (600 g)
Package volume
3645 cm³
Package type
Box
Logistics data
Pallet height
78.7" (2 m)
Pallet weight
761.9 lbs (345.6 kg)
Number of cartons per pallet
48 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
288 pc(s)
Master (outer) case width
12.2" (310 mm)
Master (outer) case length
15.9" (403 mm)
Master (outer) case height
10.9" (277 mm)
Master (outer) case tare weight
8.04 oz (228 g)
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
34605.6 cm³
Master (outer) case weight
15.9 lbs (7.2 kg)