location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wasgij Mystery 3: Drama bij de opera! 1000 stukjes Jigsaw puzzle 1000 pc(s) Art

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wasgij
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mystery
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mystery 3: Drama bij de opera! 1000 stukjes
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81327
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126813270
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wasgij Mystery 3: Drama bij de opera! 1000 stukjes Jigsaw puzzle 1000 pc(s) Art
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jigsaw puzzle
  • - Art
  • - Adult
  • - Any gender
  • - Recommended age (min): 12 yr(s)
  • - Material: Cardboard
  • - 1000 pc(s)
More>>>
Short summary description Wasgij Mystery 3: Drama bij de opera! 1000 stukjes Jigsaw puzzle 1000 pc(s) Art:
This short summary of the Wasgij Mystery 3: Drama bij de opera! 1000 stukjes Jigsaw puzzle 1000 pc(s) Art data-sheet is auto-generated and uses the product title and the first six key specs.

Wasgij Mystery 3: Drama bij de opera! 1000 stukjes, 1000 pc(s), Art, 12 yr(s)

Long summary description Wasgij Mystery 3: Drama bij de opera! 1000 stukjes Jigsaw puzzle 1000 pc(s) Art:
This is an auto-generated long summary of Wasgij Mystery 3: Drama bij de opera! 1000 stukjes Jigsaw puzzle 1000 pc(s) Art based on the first three specs of the first five spec groups.

Wasgij Mystery 3: Drama bij de opera! 1000 stukjes. Number of puzzle pieces: 1000 pc(s). Genre: Art, Theme: Wasgij, Recommended age (min): 12 yr(s)

Features
Product type *
Jigsaw puzzle
Genre *
Art
Theme
Wasgij
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Material
Cardboard
QR code
Yes
Country of origin
Netherlands
Release date (DD/MM/YYYY)
27.08.2014
Packaging data
Package type
Box
Package width
14.6" (370 mm)
Package depth
2.76" (70 mm)
Package height
10.6" (270 mm)
Package weight
27.9 oz (790 g)
Package volume
6993 cm³
Packaging content
Number of puzzles *
1
Packaging content
Number of puzzle pieces *
1000 pc(s)
Logistics data
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
555.6 lbs (252 kg)
Number of cartons per pallet
25 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
300 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
15.7" (400 mm)
Master (outer) case length
22" (560 mm)
Master (outer) case height
15" (380 mm)
Master (outer) case weight
22.3 lbs (10.1 kg)
Master (outer) case tare weight
5.08 oz (144 g)
Master (outer) case volume
85120 cm³