Jumbo logo

Peppa Pig Domino

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46001
Info modified on:
24 Apr 2024, 14:02:35
Long product name Peppa Pig Domino:

Peppa Pig Dominoes, 3+

Peppa Pig Domino:

Do you have a Domino that matches one of the end Dominoes already laid? You have - good news, add it on to the line. If you don't have a match, take a Domino from the stack. It is the next player's turn.

Short summary description Peppa Pig Domino:

Peppa Pig Domino, Preschool, Boy/Girl, Peppa Pig, 3 yr(s), 15 min, Dutch, English, French

Long summary description Peppa Pig Domino:

Peppa Pig Domino. Recommended age group: Preschool, Suggested gender: Boy/Girl, Theme: Peppa Pig. EU TSD warning: Not for children under 36 months. Number of pieces: 28 pc(s), Package width: 4.92" (125 mm), Package depth: 1.57" (40 mm). Package volume: 925 cm³, Pallet width: 39.4" (100 cm), Pallet length: 47.2" (120 cm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.