Lexmark logo

Lexmark E342n 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105181
Info modified on:
25 Nov 2020, 15:24:13
Long product name Lexmark E342n 1200 x 1200 DPI A4:

Up to 30 ppm (Letter), 28 ppm (A4), 1200 x 1200 dpi, 2400 Image Quality, As fast as 7.5 seconds time to first page, 32MB memory standard, 250-Sheet Input/150-Sheet output, Optional 550-Sheet Drawer, PCL 6 and PostScript 3 emulations standard, Ethernet-Ready 10/100BaseTX

Lexmark E342n 1200 x 1200 DPI A4:

Robust

* Sturdy, compact design with integrated paper drawer for reliable paper feed, maximum monthly volume of up to 15,000 pages.

Ease of Use

* The toner cartridges are clean and easy to install and replace. Photoconductor kit lasts up to 30,000 pages, so you may never need to replace it.
* Intuitive operator panel with a 2 line text LCD display

Performance

* Up to 30 ppm (letter), 28 ppm (A4) printing, as fast as 7.5 second time to first page, 366 MHz processor and 32MB of memory (expandable to 160MB), parallel USB and Ethernet 10/100 Base TX support.

Print Quality

* Adjustable print resolution settings let you optimize print quality and performance. Supports high quality results on a range of media weights and types.

Short summary description Lexmark E342n 1200 x 1200 DPI A4:

Lexmark E342n, 1200 x 1200 DPI, A4, 28 ppm

Long summary description Lexmark E342n 1200 x 1200 DPI A4:

Lexmark E342n. Maximum duty cycle: 15000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm. Display: LCD

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.